Biocompatible Resins and Compounds
from AGC Chemicals Americas, Inc.
Asahi Glass has the unique position as a pharmaceutical and agrochemical intermediate producer with expertise in fluorine chemistry. Fluorinated compounds are known to possess bioactivity often considered useful, and our more than twenty years of experience in this area has furthered our technology... [See More]
- Features: BioMedical
- Chemical System: Fluoropolymer
from Victrex PLC
High performance biocompatible thermoplastic material, PolyEtherEtherKetone (PEEK), semi crystalline. Granules for injection moulding and extrusion, standard flow, specifically for drug delivery devices, pharmaceutical manufacturing and packaging. Colour natural/beige. Typical Application Areas. For... [See More]
- Features: BioMedical
- Chemical System: PEEK
- Type: Thermoplastic
- Form / Shape: Pellets
from Epoxy Technology
EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]
- Features: BioMedical
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Form / Shape: Liquid
from Performance Polymers Group
ChronoThane T is a family of aliphatic ether based polyurethane elastomers. These biocompatible materials possess characteristics such as low coefficient of friction, low extractables, dimensional stability, high impact resistance, and excellent tear strength. ChronoThane T can be tailored to meet... [See More]
- Features: BioMedical
- Chemical System: Polyurethane
- Type: Elastomer
- Form / Shape: Liquid (optional feature); Pellets
from Wacker Chemical Corp.
ELASTOSIL ® P 7600 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with very low hardness. Special features. low viscosity, pourable. two-part, mixing ratio 1 : 1. short pot-life. rapid curing at relatively low temperatures. low... [See More]
- Features: BioMedical
- Chemical System: Silicone
- Type: Elastomer
- Industry: Sanitary
from Bluestar Silicones USA Corp.
SILBIONE ® RTV 4404 A/B is a biocompatible Elastomer for Orthopaedic devices. Properties. Viscosity 1900. Hardness Sha 4. Description. SILBIONE ® RTV 4404 A/B is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerization can be... [See More]
- Features: BioMedical
- Chemical System: Silicone
- Type: Elastomer
- Form / Shape: Liquid
from Ensinger North America
TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Main Features: Heat stabilized. Autoclavable. Biocompatible. Good chemical resistance. Hydrolysis and superheated steam resistant. Low moisture absorption. Good slide and wear properties. Target... [See More]
- Features: BioMedical
- Chemical System: Polypropylene
- Type: Thermoplastic
- Industry: Sanitary
from Performance Polymers Group
ChronoThane P is a family of aromatic ether based polyurethane elastomers. With a long history of reliable performance, this medical grade polymer has the versatility to be used across a broad range of applicational areas including catheters, ports and access devices. These biocompatible materials... [See More]
- Features: BioMedical
- Chemical System: Polyurethane
- Type: Elastomer
- Form / Shape: Liquid (optional feature); Pellets
from Ensinger North America
TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross... [See More]
- Features: BioMedical
- Chemical System: Polypropylene
- Type: Thermoplastic
- Industry: Sanitary
from Performance Polymers Group
PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in... [See More]
- Features: BioMedical
- Chemical System: Polyurethane
- Type: Elastomer; Thermoplastic
- Form / Shape: Pellets
from Ensinger North America
Medical PEEK natural is suitable for use in medical applications and combines the excellent property profile of standard PEEK with requirements for biocompatibility. Victrex ® PEEK polymer is used for these materials and processed in compliance with the relevant product quality requirements for... [See More]
- Features: BioMedical
- Chemical System: PEEK
- Type: Thermoplastic
- Industry: Sanitary
from Performance Polymers Group
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent... [See More]
- Features: BioMedical
- Chemical System: Polyurethane
- Type: Elastomer; Thermoplastic
- Form / Shape: Pellets
from Performance Polymers Group
HydroMed is a series of ether-based hydrophilic urethanes with excellent adhesive and cohesive properties. This product line exhibits tailored water absorption levels depending upon end product targets. These materials were designed for use as coatings for a wide array of devices including... [See More]
- Features: BioMedical
- Chemical System: Polyurethane
- Type: Elastomer
- Form / Shape: Liquid
from Performance Polymers Group
The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]
- Features: BioMedical
- Chemical System: Polycarbonate; Polyurethane
- Type: Thermoplastic
- Form / Shape: Liquid