Acetal Resins and Compounds
from APSX, LLC
Celcon M270 is Acetal Copolymer designed for superior moldability or hard to fill mold applications. [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Form / Shape: Pellets
- Type: Thermoplastic
- Tensile (Break): 9717
from APSX, LLC
Delrin 900P BK602 is Acetal Homopolymer with low viscosity and improved processing. [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Form / Shape: Pellets
- Type: Thermoplastic
- Tensile (Break): 10153
from Ensinger North America
In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. POM-C black is a copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Sanitary; Repair or Construction
- Type: Thermoplastic
- Deflection Temperature: 230 to 316
from Port Plastics, Inc.
Semitron ® ESd 225 POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. Semitron ® ESd 225 is ideal for fixturing used in the manufacturing of hard disk drives or... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Ideal for fixturing used in the manufacturing of hard disk drives or for handling in-process silicon wafers
- Type: Thermoplastic
- Features: Anti-static or ESD Control
from Plasco Inc.
PLASCO INC. 2829 SO. RODEO GULCH RD. #4. PLASCO DATA SHEET. SOQUEL, CA., 95073. TYPICAL PROPERTIES. 831-464-1111 831-464-1100 (FAX). MATERIAL: P-M270B. GENERIC: ACTL(CO) BK. ASTM TEST METHODS. VALUE. SPECIFIC GRAVITY: D-792 g/cm3. 1.41. WATER ABSORPTION: D-570 24hrs %. 0.22. MOLD SHRINK FLOW: D-955... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Thermal Conductivity: 2.77
- Type: Thermoplastic
- Tensile (Break): 8800
from DuPont Plastics, Polymers & Resins
Delrin ® 100 is a high viscosity acetal homopolymer for use in easy to fill molds. Delrin ® 100 provides maximum toughness in the product line without modification, and optimum mechanical performance. The resins in the Delrin ® 100 acetal homopolymer series are distinguished by their... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Conveyors
- Type: Thermoplastic
- CTE: 1
from Celanese Corporation
It is normally not necessary to dry HOSTAFORM. However, should there be surface moisture (condensate) on the molding compound as a result of incorrect storage, drying is required. A circulating air drying cabinet can be used for this purpose if the granul [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Features: UL
- Type: Thermoplastic
- Use Temperature: 248 to 284
from Polyplastics USA, Inc.
POM is an acronym for the chemical name polyoxymethylene. It is generally referred to as polyacetal or acetal resin. It is a crystalline thermoplastic resin comprised chiefly of (-CH2O-) structural units. The two types of POM are homopolymer, which is comprised of a polyoxymethylene molecular chain... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Deflection Temperature: 176
- Type: Thermoplastic
- CTE: 72
from Nylatech, Inc.
In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue with a low coefficient of friction and good wear properties especially in wet environments. Our full... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: OEM or Industrial
- Type: Thermoplastic
from Ensinger North America
TECAFORM AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to identify unwanted particulates in the food product. This versatile engineering material offers compliance to a... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230 to 316
from Port Plastics, Inc.
TECAFORM ® AH ELS POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. The addition of carbon black creates excellent electrical conductivity in the material. [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Type: Thermoplastic
from Celanese Corporation
It is normally not necessary to dry HOSTAFORM. However, should there be surface moisture (condensate) on the molding compound as a result of incorrect storage, drying is required. A circulating air drying cabinet can be used for this purpose if the granul [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Features: UL
- Type: Thermoplastic
- Use Temperature: 248 to 284
from Ensinger North America
Ensinger manufactures natural acetal (POM-C) material modified by the addition of a special anti static agent. The product is sold under the trade name TECAFORM AH SD natural. The addition of this anti static agent produces a defined degree of conductivity in the anti static range. However, the... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Aerospace
- Type: Thermoplastic
- Deflection Temperature: 190
from Port Plastics, Inc.
A modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Type: Thermoplastic
from Celanese Corporation
New Hostaform ® SlideX ™ POM from Celanese is an all-in-one, tribologically modified acetal copolymer (POM) compound with extremely low wear. It can greatly reduce wear rate friction and mechanical systems for industrial, transportation and consumer products sliding applications. With a... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM); Tribologically Modified Acetal Copolymer (POM) Compound
- Industry: OEM or Industrial; Transportation and Consumer Products Sliding Applications
- Type: Thermoplastic
from Ensinger North America
TECAMID 66 GF15 FR black is a specially formulated glass filled 66 nylon plastic designed for use in aircraft design when additional stiffness and strength might be required in a given aircraft aerospace material application. This PA66 plastic has been tested to and passed the requirements for FAR... [See More]
- Chemical System: Polyamide; Acetal or Polyoxymethylene (POM)
- Industry: Aerospace; Automotive
- Type: Thermoplastic
- Tensile (Break): 6890
from Ensinger North America
DELRIN ®570 Shapes manufactured by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material offers very high stiffness, low warpage, and low creep for superior part performance under stress. The user can also count on good dimensional stability and... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Repair or Construction; OEM or Industrial
- Type: Thermoplastic
- Deflection Temperature: 311 to 329
from Ensinger North America
TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted particulates. For added safety and versatility, this acetal material is colored blue to increase... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Tensile (Break): 9500
from Ensinger North America
TECAFORM AH ID grey metal detectable acetal is a metal detectable POM-C material designed for use in the food industry. It ’s grey appearance resembles the stainless steel parts typically used in the same applications, but offers the added benefits of lighter weight, lubricity, and easier... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- CTE: 77
from Ensinger North America
Ensinger's TECAFORM AH LM white is a modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. As plastic applications become increasingly critical, and the desire for improved traceability of finished plastic... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Electrical Power or High Voltage; Sanitary
- Type: Thermoplastic
- Tensile (Break): 8200
from Ensinger North America
Celcon M-25 (TECAFORM MT) black is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will maintain... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230
from Ensinger North America
#8203;Celcon M-25 (TECAFORM MT) blue is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230
from Ensinger North America
#8203;Celcon M-25 (TECAFORM MT) brown is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230
from Ensinger North America
Celcon M-25 (TECAFORM MT) green is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will maintain... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230
from Ensinger North America
#8203;Celcon M-25 (TECAFORM MT) grey is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230
from Ensinger North America
#8203;Celcon M-25 (TECAFORM MT) red is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230
from Ensinger North America
#8203;Celcon M-25 (TECAFORM MT) rust is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230
from Ensinger North America
#8203;Celcon M-25 (TECAFORM MT) yellow is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230
from Ensinger North America
DELRIN 511P is another Homopolymer acetal from DuPont that offers enhanced crystallization characteristics. This higher level of crystallization helps to augment aspects of the physical properties such as fatigue strength, stiffness, and creep resistance. Main Features: Good Machinability. High... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
- Type: Thermoplastic
- Deflection Temperature: 325
from Ensinger North America
Delrin 100AF blend is a POM homopolymer with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in the acetal material, which results in improved slide-friction performance and abrasion resistance, coupled with minimal... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Automotive; OEM or Industrial
- Type: Thermoplastic
- Deflection Temperature: 244 to 334
from Ensinger North America
TECAFORM ® AH UD Blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety is extremely important in the food industry, as companies try to assure their products only come in... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 230 to 320
from Ensinger North America
TECAFORM AH natural acetal is an unfilled POM-C with a unique balance of physical properties not available in most other thermoplastics. This copolymer acetal is an engineering plastic made for wide-ranging universal applications in many different industries. The key performance characteristics of... [See More]
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Sanitary; OEM or Industrial
- Type: Thermoplastic
- Deflection Temperature: 230 to 316