Electric Power Resins and Compounds

31 Results
Fluoroelastomers -- AFLAS
from AGC Chemicals Americas, Inc.

AFLAS ® fluoroelastomer materials are ideal for parts and components that need to perform reliably in the world ’s harshest environments. AGC formulated AFLAS resins from alternating polymers of tetrafluoroethylene and propylene to achieve unique properties over a conventional FKM-type... [See More]

  • Industry: Automotive; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Chemical System: Fluor elastomer
  • Type: Elastomer
  • Use Temperature: 518
Electrically Insulative, Two Component Epoxy System -- EP30M3LV-NV
from Master Bond, Inc.

Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid
ELAN-Cast® -- E 2154 Orange Resin / C 2154 Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Industry: Electrical Power or High Voltage; OEM or Industrial
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid
Resin Designs 040109-1 HV Silicone Casting 50 mL Mixpac -- SILICONE 040109-1HV 50ML [64099 from Resin Designs, LLC]
from Ellsworth Adhesives

Resin Designs 040109-1 HV Silicone Casting is a two component, room temperature curing system that is used for sealing and casting applications. It is flexible, solvent free, high viscosity, and has excellent electrical and mechanical properties. 1:1 mix ratio by volume. 50 mL Mixpac. [See More]

  • Industry: Electrical Power or High Voltage
  • Use Temperature: -76 to 257
  • Chemical System: Silicone
  • Viscosity: 20000 to 300000
Epoxy Has Low Thermal Expansion Coefficient -- EP30LTE-LO
from Master Bond, Inc.

Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
ELAN-Volt®
from ELANTAS North America LLC

At any voltage, the quality and performance requirements that impregnating resins have to fulfill are exceedingly high, so as to exclude potential sources of danger from the outset. But in high-voltage use, these demands become many times greater. Resins for high-voltage use must be reliable so that... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage
  • Chemical System: Epoxy; Thermoplastic Polyester (PET, PBT, etc.); Polyetherimide
  • Type: Thermoplastic
Flexibilized and Toughened Low Viscosity Epoxy -- EP21FL
from Master Bond, Inc.

Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid
High Performance Polyimide Wire Enamels -- ULTRATHERM
from ELANTAS North America LLC

ULTRATHERM TM resins are high performance polyimide wire enamels. Applied in the form of a polyamic acid solution, the resin is converted with heat to a continuous film coating resulting in excellent resistance to radiation, chemicals, and cryogenic temperatures. [See More]

  • Industry: Electronics; Electrical Power or High Voltage
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Type: Thermally cured
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy; Polyurethane
  • Type: Thermally cured
  • Form / Shape: Liquid
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
  • Chemical System: Epoxy; Cycloaliphatic, 100% Solids
  • Type: Thermally cured; Optical
  • Use Temperature: -60 to 500
Two Component Epoxy -- EP121CL
from Master Bond, Inc.

Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
  • Chemical System: Epoxy; 100% Solids
  • Type: Thermally cured
  • Use Temperature: ? to 500
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity -- Supreme 121AO
from Master Bond, Inc.

Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
Xarec® EA Grade -- 513
from Idemitsu Chemicals USA Corporation

Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]

  • Industry: Electronics; Electrical Power or High Voltage
  • Chemical System: Styrene or Polystyrene
  • Type: Thermoplastic
  • Form / Shape: Pellets
Functional Polyolefins -- LINKLON
from MCG - Performance Polymers Division

LINKLON ™ is a silane crosslinkable polyolefin based resin. The crosslinking operates on after the material has been shaped like by extrusion or injection and expose to moisture. The benefit are significant increase of performance at elevate temperature, offering much higher heat ageing... [See More]

  • Industry: Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Repair or Construction
  • Tensile (Break): 1740 to 5511
  • Type: Thermoplastic
  • Elongation: 400.0 to 1000.0
Electrically Conductive Epoxy -- EPO-TEK® EJ2189-LV
from Epoxy Technology

EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Semiconductors or IC Packaging
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid
One Component Silicone Thermal Grease -- 50-1220
from Epoxies Etc...

50-1220 is a one component thermal grease. This heavy filled Heat Sink Compound promotes high thermal conductivity, low bleed, and high temperature stability. [See More]

  • Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Chemical System: Silicone
  • Type: Elastomer
  • Features: Thermally Conductive
Chemraz® Perfluoroelastomers (FFKM)
from Greene, Tweed & Co.

FFKM, also known as perfluoroelastomer, is a family of elastomeric materials that contains higher amounts of fluorine than FKM, and features higher temperature ratings, up to approximately 325 °C. For this reason, FFKM is often the preferred choice for high-temperature o-rings. FFKMs also have... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Semiconductors or IC Packaging
  • Chemical System: Fluoropolymer; Perfluoroelastomer
  • Type: Elastomer
  • Use Temperature: -40 to 615
30% Glass Fiber Reinforced PEEK -- TECAPEEK ® GF30 Natural
from Ensinger North America

This is a special 30% glass filled PEEK modification that Ensinger manufactures under the name TECAPEEK GF30 natural. In comparison to unfilled PEEK, this glass fiber reinforced material exhibits increased mechanical strength and high rigidity. Furthermore, improved creep strength and dimensional... [See More]

  • Industry: Aerospace; Automotive; Electrical Power or High Voltage; Sanitary
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Deflection Temperature: 600
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Chemical System: Polypropylene; Polyamide; Fluoropolymer; Tertrafluoroethylene, Hexafluoropropylene
  • Type: Elastomer; Thermoplastic; Thermally cured; Optical
  • Form / Shape: Liquid; Pellets
Clear, Two-Component, Addition Cure, Heat Curing Electronic Coating Silicone Compound -- Bluesil™ V-207
from Bluestar Silicones USA Corp.

Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound. Properties. Viscosity 6000. Hardness Sha 30. Description. BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating and encapsulating... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
  • Chemical System: Silicone
  • Type: Elastomer; Optical
  • Form / Shape: Liquid
Xarec® EA Grade -- 522
from Idemitsu Chemicals USA Corporation

Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]

  • Industry: Electronics; Electrical Power or High Voltage
  • Chemical System: Styrene or Polystyrene
  • Type: Thermoplastic
  • Form / Shape: Pellets
Functional Polyolefins -- OLEFISTA
from MCG - Performance Polymers Division

KEY FEATURES. Halogen free flame retardant. Low smoke. Flexible. Heat-resistant. Scratch-resistant. Silane and e-beam cross-linked solutions for enhanced properties. APPLICATIONS. TRANSPORTATION. Automotive wires, up to ISO 6722 class D (150 °C). Railway rolling stock and network equipment. [See More]

  • Industry: Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Repair or Construction
  • Features: Flame Retardant
  • Type: Thermoplastic
Ceramic Filled PEEK -- TECAPEEK CMF White
from Ensinger North America

TECAPEEK CMF is a composite material based on Victrex ® PEEK 450G polymer, that is filled with ceramic. This materials has been specifically designed with the requirements of the semiconductor industry in mind. Because of the often intricate designs necessary for parts such as test sockets,... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Semiconductors or IC Packaging
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Deflection Temperature: 551 to 572
Xarec® EA Grade -- 533
from Idemitsu Chemicals USA Corporation

Material: Xarec EA533. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0. Good dimensional stability. [See More]

  • Industry: Electronics; Electrical Power or High Voltage
  • Chemical System: Styrene or Polystyrene
  • Type: Thermoplastic
  • Form / Shape: Pellets
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Chemical System: Vinyl / PVC
  • Type: Thermoplastic
  • Features: Anti-static or ESD Control; Flame Retardant
Filled PEI -- TECAPEI™ GF30 Natural
from Ensinger North America

This is a special brown-beige 30% glass fiber reinforced PEI, manufactured by Ensinger under the tradename TECAPEI GF30 natural. In comparison to unfilled PEI (TECAPEI natural), PEI GF30 demonstrates high rigidity, very high mechanical strength, as well as extremely good dimensional stability, and... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage
  • Chemical System: Polyetherimide
  • Type: Thermoplastic
  • Deflection Temperature: 409 to 414
Thermoplastic Elastomers -- TEFABLOC
from MCG - Performance Polymers Division

TEFABLOC ™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary
  • Features: Flame Retardant
  • Type: Elastomer; Thermoplastic
Glass Fiber Filled Polycarbonate -- TECANAT® GF20 Natural
from Ensinger North America

#8203;TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and... [See More]

  • Industry: Aerospace; Automotive; Electrical Power or High Voltage
  • Chemical System: Polycarbonate
  • Type: Thermoplastic
  • Deflection Temperature: 295 to 298
Glass Fiber Filled PPE -- TECANYL GF30 Natural
from Ensinger North America

PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength,... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage
  • Chemical System: Polyphenylene Ether (PPE)
  • Type: Thermoplastic
  • Thermal Conductivity: 0.2800
Glass Filled Polyamide -- TECAMID® 66 GF30 Black
from Ensinger North America

PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this material suitable for use... [See More]

  • Industry: Automotive; Electrical Power or High Voltage; Repair or Construction
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Use Temperature: 230 to 338
LASER Markable POM-C / Acetal -- TECAFORM AH LM White
from Ensinger North America

Ensinger's TECAFORM AH LM white is a modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. As plastic applications become increasingly critical, and the desire for improved traceability of finished plastic... [See More]

  • Industry: Automotive; Electrical Power or High Voltage; Sanitary
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: Thermoplastic
  • Tensile (Break): 8200