Optoelectronics Resins and Compounds
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
- Chemical System: Epoxy; Cycloaliphatic, 100% Solids
- Type: Thermally cured; Optical
- Use Temperature: -60 to 500
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
- Chemical System: Epoxy; 100% Solids
- Type: Thermally cured
- Use Temperature: ? to 500
from Master Bond, Inc.
Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Features: Anti-static or ESD Control; Thermally Conductive; Electrically Conductive Compound; EMI / RFI Shielding Material
from Master Bond, Inc.
Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Form / Shape: Liquid
from Epoxy Technology
EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]
- Industry: Sanitary; Optoelectronics or Photonics
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Form / Shape: Liquid
from EMS-GRIVORY America
Characteristics. Processing. Injection Molding, Other Extrusion. Delivery form. Granules. Special Characteristics. Transparent. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Automotive. Automotive electr. and electronics, lighting, Cooling... [See More]
- Industry: Automotive; Electronics; Sanitary; Optoelectronics or Photonics
- Chemical System: Polyamide
- Type: Thermoplastic; Optical
- Form / Shape: Pellets
from Bluestar Silicones USA Corp.
Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound. Properties. Viscosity 6000. Hardness Sha 30. Description. BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating and encapsulating... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
- Chemical System: Silicone
- Type: Elastomer; Optical
- Form / Shape: Liquid
from Idemitsu Chemicals USA Corporation
TARFLON ™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON ™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light... [See More]
- Industry: Optoelectronics or Photonics; OEM or Industrial
- Chemical System: Polycarbonate
- Type: Thermoplastic; Optical
- Form / Shape: Pellets