Military / Government (MIL-SPEC) Resins and Compounds
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy; Polyurethane
- Type: Thermally cured
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy; Polyurethane
- Type: Thermally cured
- Form / Shape: Liquid
from Georgia-Pacific Chemicals LLC
A high temperature phenolic resin developed for use in the manufacture of fiber-reinforced polymer (FRP) that meets the requirements of Military Specification MIL-R-9299C, Type II, Class 2. The product is formulated to provide low smoke generation, flame resistance and strength as well as fire... [See More]
- Industry: Aerospace; Military
- Chemical System: Phenolics or Formaldehyde Resins
- Type: Thermally cured
- Form / Shape: Liquid
from Port Plastics, Inc.
Ketron ® CLASSIXTM LSG PEEK white are produced from Invibio ® PEEK-CLASSIXTM White resin. This material exhibits a unique combination of mechanical properties, temperature and chemical resistance. The composition of the Invibio PEEK-CLASSIXTM White resin complies with the regulations that... [See More]
- Industry: Military; For plastic materials and articles intended to come into contact with foodstuffs
- Chemical System: PEEK
- Type: Thermoplastic
from Epoxy Technology
We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK ® fabricated components are the building blocks of camera, laser,... [See More]
- Industry: Electronics; Sanitary; Military; Optoelectronics or Photonics; Semiconductors or IC Packaging
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Form / Shape: Liquid
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Features. Good UV Resistance. Sunlight Resistant (720 hours). Uses. Flexible Cord Jacketing. Irrigation Cable Jacketing. Military Cable Jacketing. Wire & Cable Applications. [See More]
- Industry: Military; Flexible Cord Jacketing, Irrigation Cable Jacketing, Military Cable Jacketing, Wire & Cable Applications
- Chemical System: Vinyl / PVC
- Type: Thermoplastic
- Form / Shape: Pellets
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
- Chemical System: Polypropylene; Polyamide; Fluoropolymer; Tertrafluoroethylene, Hexafluoropropylene
- Type: Elastomer; Thermoplastic; Thermally cured; Optical
- Form / Shape: Liquid; Pellets
from Port Plastics, Inc.
TECAPEI ® natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability, combined with a relatively high long term service... [See More]
- Industry: Military; Suitable for contact with foods
- Chemical System: Polyetherimide
- Type: Thermoplastic