Polycarbonate (PC) Resins and Compounds

13 Results
POLYCARBONATE (PC) NATURAL PELLETS -- HF1130 (2 LBS)
from APSX, LLC

LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability. [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Tensile (Break): 8992
Solution-Based Polycarbonate Urethanes -- ChronoFlex AR
from Performance Polymers Group

The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]

  • Chemical System: Polycarbonate; Polyurethane
  • Form / Shape: Liquid
  • Type: Thermoplastic
  • Industry: Sanitary
Engineering Plastic -- PBT off grade pellets
from Pacific Materials

PC Material [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Pellets
  • Type: Thermoplastic
Ravago Manufacturing Americas, LLC - Acrylonitrile Butadiene Styrene + PC -- Hybrid S451H
from Ravago Manufacturing Americas

The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with... [See More]

  • Chemical System: Polycarbonate
  • Tensile (Break): 9200
  • Type: Thermoplastic
  • Elongation: 30.0
WONDERLITE® PC Resin -- PC-108U
from Chi Mei Corporation

WONDERLITE ® is a polycarbonate resin polymerized using the double hydroxy compounds of BPA (bisphenol-A) and the diphenylcarbonates of carbonate compounds with the transesterification (melting) method. Absolutely no phosgene and chlorinated solvents such as dichloromethane were used during the... [See More]

  • Chemical System: Polycarbonate
  • Industry: Sheet-extrusion / goggles / helmet visors
  • Type: Thermoplastic
  • Deflection Temperature: 261 to 288
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Chemical System: Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polycarbonate; Polyethylene
  • Industry: Automotive; Sanitary; OEM or Industrial
  • Type: Thermoplastic
Glass Fiber Filled Polycarbonate -- TECANAT® GF20 Natural
from Ensinger North America

#8203;TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Automotive; Electrical Power or High Voltage
  • Type: Thermoplastic
  • Deflection Temperature: 295 to 298
Thermoplastic Silicone Polycarbonate Elastomers -- ChronoSil
from Performance Polymers Group

ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]

  • Chemical System: Silicone; Polycarbonate; Polyurethane
  • Form / Shape: Liquid (optional feature); Pellets
  • Type: Elastomer; Thermoplastic
  • Industry: Sanitary
Engineering Plastic -- PC off grade pellets
from Pacific Materials

PC Material [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Pellets
  • Type: Thermoplastic
Unfilled Polycarbonate -- TECANAT® Black
from Ensinger North America

TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 270
Engineering Plastic -- PC repro pellets
from Pacific Materials

PC Material [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Pellets
  • Type: Thermoplastic
Unfilled Polycarbonate -- TECANAT® Natural
from Ensinger North America

Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics,... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Sanitary
  • Type: Thermoplastic
  • Deflection Temperature: 270 to 280
Engineering Plastic -- PC virgin pellets
from Pacific Materials

PC Material [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Pellets
  • Type: Thermoplastic