Laser / Heat Resistant Optical Crystals

2 Results
Cr:YAG
from CRYSTECH, Inc.

Cr ⁴ ⁺:YAG crystal, with its full name being chromium-doped yttrium aluminum garnet, is an ideal material for Q-switching in lasers with wavelengths ranging from 0.8 to 1.2 μm (such as Nd:YAG and other Nd or Yb-doped ones). It is also an active medium that can be used in CW... [See More]

  • Features: Laser / Heat Resistant
  • Material: Cr4?:YAG
  • Type: Laser
  • Surface Quality: 10-5 Scratch / Dig
Sapphire Rods and Ruby Rods
from Suzhou Sujing Crystal Element Co.,Ltd

Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball [See More]

  • Features: Laser / Heat Resistant
  • Material: Sapphire & Ruby
  • Type: Laser
  • Optical Application: Infrared; Visible; Ultraviolet