KTP Optical Crystals

7 Results
NLO Crystals -- KTP Crystal
from CASTECH, Inc.

Potassium Titanyl Phosphate (KTiOPO4 or KTP) is widely used in both commercial and military lasers including laboratory and medical systems, range-finders, lidar, optical communication and industrial systems. [See More]

  • Material: KTP
  • Type: Nonlinear
KTP
from CRYSTECH, Inc.

Potassium Titanyl Phosphate (KTiOPO4 or KTP) is an excellent nonlinear optical material suitable for use in many optical systems. It has high nonlinear coefficient and stable physical property. Its most popular application is as a frequency doubler utilizing the 1064nm output of a Nd:YAG laser and... [See More]

  • Material: KTP
  • Surface Quality: 20-10 Scratch / Dig
  • Type: Nonlinear
  • Surface Flatness: λ/10
NLO Crystal
from Changchun Yutai Optics Co., Ltd.

NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]

  • Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
  • Optical Application: Infrared; Visible; Ultraviolet
  • Type: Nonlinear
KTP Optical Crystal
from Foctek Photonics, Inc.

KTP (KTiOPO4) is a nonlinear optical crystal, which possesses excellent nonlinear and electro-optic properties. It has large nonlinear optical coefficients and wide angular bandwidth and small walk-off angle, etc., which make it suitable for various nonlinear frequency conversion and wave guide... [See More]

  • Material: KTP
KTP Nonlinear crystal Potassium Titanyl Phosphate
from HG Optronics, Inc.

Potassium Titanyl Phosphate (KTiOPO4 or KTP) is widely used in both commercial and military lasers including laboratory and medical systems, range-finders, lidar, optical communication and industrial systems. Descriptions: KTP Nonlinear crystal Potassium Titanyl Phosphate is the most commonly used... [See More]

  • Material: KTP; KTP Nonlinear crystalPotassium Titanyl Phosphate
  • Optical Application: Infrared; Visible
  • Type: Nonlinear
  • Damage Threshold: 750000
HGTR KTP Crystals
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; High gray track resistance. • High damage threshold: >2GW/cm^2 (@1064nm; TEM00, 10nS,10Hz). • High conversion efficiency up to 80%. • Common Applications: Continuous Wave (CW) and high average power SHG for green laser, EO moulations, optical waveguide. Gray track resistance... [See More]

  • Material: KTP
  • Features: AR-Coated
  • Surface Quality: 10-5 Scratch / Dig; better than 10/5 S/D (MIL-PRF-13830B)
Optical Crystals
from UNI OPTICS(Fujian) Co., Ltd

Crystal are main applied for laser application. UNI OPTICS offers the following crystal products. 1. Laser Crystals and Rods: YAG crystal, Nd: YVO4 Crystal. 2. Nonlinear Crystals: BBO, KTP, LiNbO3, LBO. KDP &DKDP. 3. Birefringent Crystals: YVO4, a-BBO, Calcite. [See More]

  • Material: BBO; KDP and KD*P; KTP; LBO; LiNbO3
  • Type: Birefringent; Laser; Nonlinear