KDP and KD*P Optical Crystals
from Changchun Yutai Optics Co., Ltd.
NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]
- Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
- Optical Application: Infrared; Visible; Ultraviolet
- Type: Nonlinear
from CASTECH, Inc.
Potassium Dihydrogen Phosphate (KDP) and Potassium Dideuterium Phosphate (KD*P ) are among the most widely-used commercial NLO materials, characterized by good UV transmission, high damage threshold, and high birefringence, though their NLO coefficients are relatively low. They are usually used for... [See More]
- Material: KDP and KD*P
- Type: Nonlinear
from HG Optronics, Inc.
KDP Potassium Dihydrogen Phosphate and KD*P or DKDP Potassium Dideuterium Phosphate are among the most widely-used commercial NLO materials, characterized by good UV transmission, high damage threshold, and high birefringence, though their NLO coefficients are relatively low. They are usually used... [See More]
- Material: KDP and KD*P; KDP Potassium Dihydrogen Phosphate and KD*P or DKDP Potassium Dideuterium Phosphate
- Damage Threshold: 750000
- Optical Application: Ultraviolet
- Transparency Range: 200 to 1600
from UNI OPTICS(Fujian) Co., Ltd
Crystal are main applied for laser application. UNI OPTICS offers the following crystal products. 1. Laser Crystals and Rods: YAG crystal, Nd: YVO4 Crystal. 2. Nonlinear Crystals: BBO, KTP, LiNbO3, LBO. KDP &DKDP. 3. Birefringent Crystals: YVO4, a-BBO, Calcite. [See More]
- Material: BBO; KDP and KD*P; KTP; LBO; LiNbO3
- Type: Birefringent; Laser; Nonlinear