10-5 Scratch / Dig Optical Crystals

53 Results
Alexandrite
from CRYSTECH, Inc.

Alexandrite (Cr3+:BeAl2O4, chromium-doped beryllium aluminate) is a laser gain material used in solid-state lasers for applications such as dermatology and Lidar, etc. Alexandrite is produced via the Czochralski growth method. It has a thermal shock resistance five times that of Nd:YAG and a wide... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: Alexandrite
  • Type: Laser
  • Transparency Range: 755
Cr:YAG
from CRYSTECH, Inc.

Cr ⁴ ⁺:YAG crystal, with its full name being chromium-doped yttrium aluminum garnet, is an ideal material for Q-switching in lasers with wavelengths ranging from 0.8 to 1.2 μm (such as Nd:YAG and other Nd or Yb-doped ones). It is also an active medium that can be used in CW... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: Cr4?:YAG
  • Type: Laser
  • Surface Flatness: λ/8
CTH:YAG
from CRYSTECH, Inc.

CTH:YAG is a triple doped Laser gain material. It is an efficient solid-state laser medium for 2100nm generation, widely used in medical, meteorological, and military fields. High spectral overlap of pump radiation (lamp or diode) with the Cr3+ and Tm3+ absorption bands, and a highly efficient... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: YAG
  • Type: Laser
  • Surface Flatness: λ/10
Er:Yb:Glass
from CRYSTECH, Inc.

Er:Yb:Glass is an active gain medium, it generates 1535nm laser, which is an eye-safe wavelength. This wavelength is favorable in laser range finding and telecommunication applications. Er,Yb:Glass can be used together with Cobalt Spinel to form a passive Q-switched laser, which can generate short... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: Glass
  • Type: Laser
  • Surface Flatness: λ/10
Nd:Ce:YAG
from CRYSTECH, Inc.

Nd:Ce:YAG is a high efficiency laser material that can be widely used in medical, military and meteorology fields. In double doped Nd:Ce:YAG crystals, Cerium are chosen as sensitizer for Nd3+ ions because of its strong absorption in UV spectral region in flash lamp pumping and efficient energy... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: YAG
  • Type: Laser
  • Surface Flatness: .125
Nd:YAG
from CRYSTECH, Inc.

Nd:YAG is a four-level gain medium (except for the 946nm transition), offering substantial laser gain even for moderate excitation levels and pump intensities. It allows for high gain efficiency and thus low threshold pump power. Nd:YAG lasers can be diode pumped or lamp pumped. Flash lamp pumping... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: YAG
  • Type: Laser
  • Damage Threshold: 1.00E6
Nd:YVO4
from CRYSTECH, Inc.

Neodymium Doped Yttrium Vanadate (Nd:YVO4) is the most efficient laser crystal for diode pumping among the current commercial laser crystals, especially, for low to medium power Lasers. This is mainly due to its absorption and emission features which surpass Nd:YAG. It has the characteristics of... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: YVO4
  • Type: Laser
  • Surface Flatness: λ/10
BBO Crystals 10x10x0.02mm for SHG@800nm Type 1 -- 20201-017
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes. • Maximum aperture: 20x20mm. • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing. • High Repetition Rate and UV Transmission. • High Peak Power Damage Resistance. • Low... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig (MIL-O-13830A)
  • Material: BBO
a-BBO Crystal alpha -Barium Borate
from HG Optronics, Inc.

alpha;-BBO ( α-BaB2O4) is a negative uniaxial crystal which has large birefringence over a broad transparent range of 190nm to 3500nm. α-BBO is an excellent crystal especially in UV and high power applications. The physical, chemical, thermal, and optical properties of alpha-BBO crystal... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830B
  • Material: BBO
  • Type: Birefringent
  • Optical Application: Ultraviolet
Optical Crystals
from Fairfield Crystal Technology, LLC.

Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical components to... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
  • Transparency Range: 121 to 12000
BIBO Crystals
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Broad transparent range from 286nm to 2500nm. • Large effective SHG coefficient (~ 9 times that of KDP). • High damage threshold. • Maximum aperture: 15x15mm. BIBO( BiB3O6) Crystal is a newly developed Nonlinear Optical Crystal. It features a large effective nonlinear... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/ 5 S/D to MIL-PRF-13830B
  • Thickness / Height: 0.5906
  • Length: 0.5906
BBO Nonlinear crystal Beta-Barium Borate Crystal
from HG Optronics, Inc.

HGO grows BBO Nonlinear crystals using flux technology. BBO crystal transparency ranges from 188 nm to 5,2 µm, which includes reasonable transparency from 3-5,2 µm for few tens µm thick crystals, while their phase-matchable range spans almost over the entire transparency range. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830A
  • Material: BBO
  • Type: Nonlinear
  • Optical Application: Ultraviolet
HGTR KTP Crystals
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; High gray track resistance. • High damage threshold: >2GW/cm^2 (@1064nm; TEM00, 10nS,10Hz). • High conversion efficiency up to 80%. • Common Applications: Continuous Wave (CW) and high average power SHG for green laser, EO moulations, optical waveguide. Gray track resistance... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/5 S/D (MIL-PRF-13830B)
  • Features: AR-Coated
  • Material: KTP
Diffusion Bonded Crystals with High Damage Threshold
from HG Optronics, Inc.

Diffusion bonded crystals consist of one laser crystal and one or two undoped material. They are combined by optical contact method and further bonded under high temperature. Diffusion Bonded Crystal helps to decrease thermal lens effect considerably of laser crystals, provides integral components... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830A
  • Features: AR-Coated
  • Surface Flatness: λ/10; λ/10 @ 632.8nm
KTA Crystals
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Large nonlinear and E-O coefficients. • Lower absorption in the 3-4 μm range than KTP. • High damage threshold. • Maximum dimension: 15x15x30mm. • AR coatings at visible to 3300nm. Potassium Titanyle Arsenate(KTiOAsO4), or KTA Crystal, is an advantageous Nonlinear... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 S/D
  • Thickness / Height: 0.5906
  • Length: 0.5906
  • Width: 1.18
Er:Yb:glass crystal Erbium and ytterbium co-doped phosphate glass
from HG Optronics, Inc.

Er3+, Yb3+ co-doped phosphate glass is a well-known and commonly used active medium for lasers emitting in the “eye-safe ” spectral range of 1,5-1,6 µm. As an eye-safe wavelength laser, 1540um ,Er3+/Yb3+ co-doped phosphate glass lasers have attracted much attention for their... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Material: Erbium And Ytterbium Co-Doped Phosphate Glass
  • Type: Laser
  • Damage Threshold: 750000
KTP Crystals
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5 S/D (MIL-PRF-13830B)
Ho:YLF crystal Holmium-doped Yttrium Lithium Fluoride
from HG Optronics, Inc.

HGO grows Ho:YLF laser crystals using Czochralski technology. Ho:YLF is a very attractive laser material, because the lifetime of the upper laser level is much longer ( ~ 14 ms) than in Ho:YAG and the emission cross sections are higher. Additionally the thermal lens in Ho:YLF is much weaker, which... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Material: Ho:YLF crystal Holmium-doped Yttrium Lithium Fluoride
  • Type: Laser
  • Damage Threshold: 750000
KTP Crystals 10x10x3mm for SHG@1064nm -- 20203-010
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
KDP & DKDP Crystal Potassium Dihydrogen Phosphate and Potassium Dideuterium Phosphate
from HG Optronics, Inc.

KDP Potassium Dihydrogen Phosphate and KD*P or DKDP Potassium Dideuterium Phosphate are among the most widely-used commercial NLO materials, characterized by good UV transmission, high damage threshold, and high birefringence, though their NLO coefficients are relatively low. They are usually used... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830A
  • Optical Application: Ultraviolet
  • Material: KDP and KD*P; KDP Potassium Dihydrogen Phosphate and KD*P or DKDP Potassium Dideuterium Phosphate
  • Damage Threshold: 750000
KTP Crystals 10x10x5mm for SHG@1064nm -- 20203-011
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
KTP Nonlinear crystal Potassium Titanyl Phosphate
from HG Optronics, Inc.

Potassium Titanyl Phosphate (KTiOPO4 or KTP) is widely used in both commercial and military lasers including laboratory and medical systems, range-finders, lidar, optical communication and industrial systems. Descriptions: KTP Nonlinear crystal Potassium Titanyl Phosphate is the most commonly used... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830A
  • Material: KTP; KTP Nonlinear crystalPotassium Titanyl Phosphate
  • Type: Nonlinear
  • Optical Application: Infrared; Visible
KTP Crystals 15x15x6mm for SHG@1064nm -- 20203-013
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
LBO Nonlinear Optical crystal Lithium Triborate Crystal
from HG Optronics, Inc.

HGO grows LBO Nonlinear crystals using flux technology. LBO crystals is an excellent nonlinear crystal.For frequency doubling(SHG),tripling(THG) of Nd:YAG,Nd:YLF,Nd:YVO4 lasers, it is one of the most useful nonlinear optical materials in ultraviolet and visible laser applications. Descriptions... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830A
  • Material: LBO; Lithium Triborate
  • Type: Nonlinear
  • Optical Application: Infrared; Visible; Ultraviolet
KTP Crystals 3x3x10mm for SHG@1064nm -- 20203-001
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
  • Features: AR-Coated
LiNbO3 crystal Lithium niobate
from HG Optronics, Inc.

LiNbO3 is widely used as electro-optic modulators and Q-switches for Nd:YAG, Nd:YLF and Ti:Sapphire lasers as well as modulators for fiber optics. Descriptions: Lithium niobate (LiNbO3, LN) is a multi-purpose material in photonics and optoelectronics fields. It features excellent nonlinear,... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830A
  • Material: LiNbO3
  • Type: Q-Switch
  • Damage Threshold: 750000
KTP Crystals 4x4x10mm for SHG@1064nm -- 20203-002
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
  • Features: AR-Coated
Nd:GdVO4 Crystal Neodymium Doped Gadolinium Orthovanadate
from HG Optronics, Inc.

Nd:GdVO4, is a promising material for diode pumped lasers. Similar to the more well-known Nd:YVO4 crystal, Nd:GdVO4 crystal also exhibits high gain, low threshold, and high absorption coefficients at pumping wavelengths. Nd:GdVO4 has the additional advantage over Nd:YVO4 of a much higher thermal... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830B
  • Material: Nd:GdVO4
  • Type: Laser
  • Damage Threshold: 750000
KTP Crystals 4x4x15mm for SHG@1064nm -- 20203-003
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
  • Features: AR-Coated
Nd:YAG crystals Neodymium Doped Yttrium Aluminum Garnet
from HG Optronics, Inc.

Nd:YAG is the earliest and most famous laser host crystal. Since it combines great advantages in many basic properties,Nd:YAG is the ubiquitous presence for near-infrared solid-state lasers and their frequency-doubler, tripler, and higher order multiplier. It is widely used in industrial, medical,... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Material: Neodymium Doped Yttrium Aluminum Garnet
  • Type: Laser
  • Optical Application: Infrared
KTP Crystals 4x4x16mm for OPO@1064nm to 1570nm -- 20203-014
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
Nd:YLF Crystal Neodymium-doped yttrium lithium fluoride
from HG Optronics, Inc.

HGO grows Nd:YLF laser crystals using Czochralski technology. Nd3+:YLF crystal is characterized by its long lifetime of 4F3/2 neodymium energy level. Compared to Nd:YAG, the lower thermal conductivity and a weak negative dn/dT lead to lower thermal distortions and allow to achieve a better output... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Material: Neodymium-Doped Yttrium Lithium Fluoride
  • Type: Laser
  • Optical Application: Ultraviolet
KTP Crystals 4x4x20mm for OPO@1064nm to 1570nm -- 20203-015
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
Nd:YVO4 Neodymium Doped Yttrium Orthovanadate laser crystals
from HG Optronics, Inc.

Nd:YVO4 (Neodymium Doped Yttrium Orthovanadate) crystals is one of the most promising commercially available diode pumped solid state laser materials, especially, for low to middle power density. This is mainly for its higher absorption and emission features than Nd:YAG crystal. Pumped by laser... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830B
  • Material: Neodymium Doped Yttrium Orthovanadate
  • Type: Laser
  • Optical Application: Infrared; Ultraviolet
KTP Crystals 5x5x20mm for OPO@1064nm to 1570nm -- 20203-016
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
Pr:YLF crystals Protactinium doped Yttrium Lithium Fluoride
from HG Optronics, Inc.

HGO grows Pr:YLF laser crystals using Czochralski technology. Pr3+:YLF has been found as promising laser material for producing visible lasers directly and UV lasers through intracavity second-harmonic generation. Very few laser materials have the necessary properties for the realization of lasing... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Material: Protactinium -doped Yttrium Lithium Fluoride
  • Type: Laser
  • Optical Application: Visible; Ultraviolet
KTP Crystals 5x5x5mm for SHG@1064nm -- 20203-004
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
TGG crystal Terbium Gallium Garnet
from HG Optronics, Inc.

TGG is an excellent magneto-optical crystal used in various Faraday devices(Polarizer and Isolator) in the range of 400nm-1100nm, excluding 475-500nm. Descriptions: TGG crystal Terbium Gallium Garnet is an essential magneto-optical crystal l for faraday polarizer. Faraday polarizer is composed of... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Damage Threshold: 750000
  • Material: TGG
  • Refractive Index: 1.95 to 1064
KTP Crystals 6x6x20mm for OPO@1064nm to 1570nm -- 20203-017
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
Ti:Sapphire Crystal Titanium Doped Sapphire
from HG Optronics, Inc.

Ti:Sapphire crystal is the most widely used tunable solid-state laser material combining the supreme physical and optical properties with the extremely broad lasing range. Its lasing bandwidth can support pulses < 10fs making it the crystal of choice for femtosecond mode-locked oscillators and... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: Sapphire CrystalTitanium Doped Sapphire
  • Type: Laser
  • Optical Application: Ultraviolet
KTP Crystals 6x6x25mm for SHG@1064nm -- 20203-006
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
Tm:YLF crystal Thulium-doped Yttrium Lithium Fluoride
from HG Optronics, Inc.

HGO grows Tm:YLF laser crystals using Czochralski technology. Tm:YLF is an important middle infrared laser crystal. Because Tm:YLF is negative uniaxial crystal, whose thermal refractive index coefficient is negative, some thermal distortion may be counteracted and high-quality light can be output. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Material: Thulium-doped Yttrium Lithium Fluoride
  • Type: Laser
  • Optical Application: Infrared
KTP Crystals 6x6x3mm for SHG@1064nm -- 20203-005
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
YAG window crystals Yttrium Aluminum Garnet
from HG Optronics, Inc.

Pure YAG Yttrium Aluminum Garnet is a new substrate and window material that can be used for both UV and IR optics. It is particularly useful for high-temperature and high-energy applications. The mechanical and chemical stability of YAG is comparable to sapphire crystal, but YAG is unique with no... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Optical Application: Ultraviolet
  • Material: Yttrium Aluminum Garnet
  • Surface Flatness: λ/8; < λ/8 @ 632.8 nm
KTP Crystals 7x7x20mm for OPO@1064nm to 1570nm -- 20203-018
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
Yb:YAG crystals Ytterbium Doped Yttrium Aluminum Garnet
from HG Optronics, Inc.

YbYAG crystal is more suitable for diode-pumping than the traditional Nd-doped systems. It can be pumped at 0.94 μm laser output. Compared with the commonly used Nd:YAG crystal, Yb:YAG crystal has a much larger absorption bandwidth to reduce thermal management requirements for diode lasers, a... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A
  • Material: Ytterbium Doped Yttrium Aluminum Garnet
  • Type: Laser
  • Damage Threshold: 750000
KTP Crystals 7x7x5mm for SHG@1064nm -- 20203-007
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
YVO4 crystal Yttrium Orthovanadate
from HG Optronics, Inc.

The Yttrium Orthovanadate (YVO4) is a positive uniaxial crystal grown with Czochralski method. It has good temperature stability and physical and mechanical properties. It is ideal for optical polarizing components because of its wide transparency range and large birefringence. It is an excellent... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 per MIL-O-13830B
  • Material: Yttrium Orthovanadate
  • Type: Birefringent
  • Damage Threshold: 750000
KTP Crystals 8x8x20mm for OPO@1064nm to 1570nm -- 20203-019
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
KTP Crystals 8x8x5mm for SHG@1064nm -- 20203-008
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
KTP Crystals 9x9x5mm for SHG@1064nm -- 20203-012
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
KTP Crystals 9x9x6mm for SHG@1064nm -- 20203-009
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stock and custom crystals available. • Maximum aperture: 40x40mm. • High nonlinear coefficient, high damage threshold. • Wide acceptance angle and mild walk-off angle. • Applications: SHG@1064nm, OPO, OPA, OPG, and Waveguides. Potassium Titanyl Phosphate (KTiOPO3 or KTP)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
LBO 2x2x10mm for SHG@1064nm Type 1 -- 20205-001
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stocked and custom crystals available. • Wide bandwidth for Type I and Type II non-critical phase-matching (NCPM). • Large effective SHG coefficient. • High damage threshold: >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating). • Maximum size: 70x70x20mm. •... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig (MIL-O-13830A)
  • Features: AR-Coated
  • Diameter: 0.0787