Ultraviolet Optical Crystals

9 Results
NLO Crystal
from Changchun Yutai Optics Co., Ltd.

NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
  • Type: Nonlinear
a-BBO Crystal alpha -Barium Borate
from HG Optronics, Inc.

alpha;-BBO ( α-BaB2O4) is a negative uniaxial crystal which has large birefringence over a broad transparent range of 190nm to 3500nm. α-BBO is an excellent crystal especially in UV and high power applications. The physical, chemical, thermal, and optical properties of alpha-BBO crystal... [See More]

  • Optical Application: Ultraviolet
  • Material: BBO
  • Type: Birefringent
  • Damage Threshold: 750000
UV Fused Silica
from UNI OPTICS(Fujian) Co., Ltd

Fused Silica is formed by chemical combination of silicon and oxygen. Fused Silica is perfect optical material due to its good UV and IR transmission, low coefficient of thermal expansion. It has high stability and resistance to thermal shock over large temperature excursions, wide temperature... [See More]

  • Optical Application: Ultraviolet
Sapphire ball and Ruby ball
from Suzhou Sujing Crystal Element Co.,Ltd

Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Material: Sapphire & Ruby
BBO Nonlinear crystal Beta-Barium Borate Crystal
from HG Optronics, Inc.

HGO grows BBO Nonlinear crystals using flux technology. BBO crystal transparency ranges from 188 nm to 5,2 µm, which includes reasonable transparency from 3-5,2 µm for few tens µm thick crystals, while their phase-matchable range spans almost over the entire transparency range. [See More]

  • Optical Application: Ultraviolet
  • Material: BBO
  • Type: Nonlinear
  • Damage Threshold: 750000
Sapphire Rods and Ruby Rods
from Suzhou Sujing Crystal Element Co.,Ltd

Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Material: Sapphire & Ruby
  • Type: Laser
  • Features: Laser / Heat Resistant
CaF2 crystal Calcium Fluoride windows
from HG Optronics, Inc.

CaF2 or Calcium Fluoride is a cubic crystal with an excellent transmission from 130 nm to 10 μm and has widespread applications as transparent windows in the ultraviolet and infrared spectra. Descriptions: CaF2 or Calcium Fluoride is a cubic crystal with an excellent transmission from 130 nm to... [See More]

  • Optical Application: Infrared; Ultraviolet
  • Diameter: 7.09
  • Material: Calcium Fluoride
  • Refractive Index: 1.23 to 1.5
Sapphire Window
from Suzhou Sujing Crystal Element Co.,Ltd

Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Features: Laser / Heat Resistant
  • Material: Sapphire
KDP & DKDP Crystal Potassium Dihydrogen Phosphate and Potassium Dideuterium Phosphate
from HG Optronics, Inc.

KDP Potassium Dihydrogen Phosphate and KD*P or DKDP Potassium Dideuterium Phosphate are among the most widely-used commercial NLO materials, characterized by good UV transmission, high damage threshold, and high birefringence, though their NLO coefficients are relatively low. They are usually used... [See More]

  • Optical Application: Ultraviolet
  • Damage Threshold: 750000
  • Material: KDP and KD*P; KDP Potassium Dihydrogen Phosphate and KD*P or DKDP Potassium Dideuterium Phosphate
  • Transparency Range: 200 to 1600