LiNbO3 Optical Crystals

5 Results
NLO Crystal
from Changchun Yutai Optics Co., Ltd.

NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]

  • Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
  • Optical Application: Infrared; Visible; Ultraviolet
  • Type: Nonlinear
AO and EO Crystals -- LiNbO3
from CASTECH, Inc.

LiNbO3 is widely used as electro-optic modulators and Q-switches for Nd:YAG, Nd:YLF and Ti:Sapphire lasers as well as modulators for fiber optics. [See More]

  • Material: LiNbO3
  • Type: Acousto-optic; Electro-Optic
Optical Crystals
from UNI OPTICS(Fujian) Co., Ltd

Crystal are main applied for laser application. UNI OPTICS offers the following crystal products. 1. Laser Crystals and Rods: YAG crystal, Nd: YVO4 Crystal. 2. Nonlinear Crystals: BBO, KTP, LiNbO3, LBO. KDP &DKDP. 3. Birefringent Crystals: YVO4, a-BBO, Calcite. [See More]

  • Material: BBO; KDP and KD*P; KTP; LBO; LiNbO3
  • Type: Birefringent; Laser; Nonlinear
LiNbO3 crystal Lithium niobate
from HG Optronics, Inc.

LiNbO3 is widely used as electro-optic modulators and Q-switches for Nd:YAG, Nd:YLF and Ti:Sapphire lasers as well as modulators for fiber optics. Descriptions: Lithium niobate (LiNbO3, LN) is a multi-purpose material in photonics and optoelectronics fields. It features excellent nonlinear,... [See More]

  • Material: LiNbO3
  • Damage Threshold: 750000
  • Type: Q-Switch
  • Refractive Index: 2.2 to 2.29
LiNbO3 Optical Crystal
from Foctek Photonics, Inc.

LiNbO 3 Crystal is widely used as frequency doublers for wavelength > 1 mm and optical parametric oscillators (OPOs) pumped at 1064 nm as well as quasi-phase-matched (QPM) devices. Due to its large Electro-Optic (E-O) and Acousto-Optic (A-O) coefficients. FOCtek provides high quality and large... [See More]

  • Material: LiNbO3