60-40 Scratch / Dig Optical Crystals
from CeNing Optics Co., Ltd.
Calcium fluoride CaF2 is commonly used as a window material for both infrared and ultraviolet wavelengths, since it is transparent in these regions (about 0.15mm to 9mm) and exhibits extremely weak birefringence. Furthermore, the material is fairly inert chemically, so that these windows are not... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Transparency Range: 130 to 11300
- Material: CaF2 Crystals
- Surface Flatness: λ/2
from EKSMA OPTICS
Cross-Polarized Wave (XPW) generation is a nonlinear third order process during which fundamental and generated waves have the same frequency; however, generated wave is perpendicularly polarized to pump wave polarization. Phase matching occurs over large bandwidth in XPW generation process. This... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Length: 0.3937
- Material: BaF2
- Thickness / Height: 0.0197 to 0.1181
from Fairfield Crystal Technology, LLC.
Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical components to... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Transparency Range: 121 to 12000