Scintillation Optical Crystals
from Electro Optical Components, Inc.
BaF2 crystal is a kind of fast scintillator, it has fast and slow luminescence component, and can be used to measure both energy spectrum and time spectrum. It is regarded as the fastest scintillator so far. [See More]
- Type: Electro-Optic; Scintillation
- Transparency Range: 220 to 310
- Refractive Index: 1.49 to 1.51
from CASTECH, Inc.
Cadium tungstate (CdWO4, CWO) single crystal is an important scintillation materials applied in the radiation detection technology, especially for security checking , industrial CT and medical imaging. Large-size CWO single crystals with high quality were grown successfully by vertical Bridgman... [See More]
- Type: Scintillation
- Material: Cadium Tungstate Scintillation
from Electro Optical Components, Inc.
BGO scintillator is one of the most widely used scintillation materials of the oxide type, it is mechanically strong enough, non hygroscopicity, and has high atomic number and density values. BGO crystal has an emission peak of 480 nm, coupling well with PMT and SiPM. [See More]
- Type: Electro-Optic; Scintillation
- Transparency Range: 480
- Refractive Index: 2.15
from CASTECH, Inc.
Cesium Iodide is a material with high ?-ray stopping power due to its relative high density and atomic number. For scintillation counting, it is used either in its undoped form or doped with sodium or thallium. CsI is resistant to thermal and mechanical shock. Compared to NaI(Tl), it is relatively... [See More]
- Type: Scintillation
- Material: CsI
from Electro Optical Components, Inc.
CdWO4 crystal is an excellent scintillation detection material, it has features with high density, low afterglow, good radiation resistance, high light yield, and make it widely used in the medical CT and X ray security inspection systems. [See More]
- Type: Electro-Optic; Scintillation
- Transparency Range: 475
- Refractive Index: 2.2 to 2.3
from CASTECH, Inc.
NaI (TI) is the most extensively used material of all the available scintillators. It is grown by host material sodium iodide doped with appropriate percentage of thallium. The main emission wavelength is 415nm, which well matched with the working wavelength of photomultiplier tubes (PMTs). It has... [See More]
- Type: Scintillation
- Material: NaI(Tl)
from Electro Optical Components, Inc.
Ce:GAGG (Gd3Al2Ga3O12) is expected to be a new promising scintillator for single photon emission coputed tomography(SPECT), gamma-ray and compton electron detection. A high photon yield and emission peak around 520 nm makes the material well suited to be readout by Silicon Photo-multiplier... [See More]
- Type: Electro-Optic; Scintillation
- Transparency Range: 530
- Material: Gd3Al2Ga3O12
from Electro Optical Components, Inc.
Key Features. · Fast decay time. · High light output. · Mechanical resistance and stability. · High density andanti-radiation hardness [See More]
- Type: Electro-Optic; Scintillation
- Transparency Range: 420
- Refractive Index: 1.82
from Electro Optical Components, Inc.
Ce:YAG crystal has excellent mechanical properties and chemically resistant, it can be used in the detection of extreme environment, and enable to produce with thin screens. It also has high luminous efficacy, and its peak emission (550nm) can effective coupling with silicon photodiode detector... [See More]
- Type: Electro-Optic; Scintillation
- Transparency Range: 550
- Refractive Index: 1.82
from Electro Optical Components, Inc.
CsI(Tl) scintillator is one of the brightest scintillators. The maximum of the broad emission situated at 550nm is well suited for photodiode readout. [See More]
- Type: Electro-Optic; Scintillation
- Transparency Range: 550
- Refractive Index: 1.79