TGG Optical Crystals

2 Results
Magneto-Optical Crystals -- TGG Crystal
from CASTECH, Inc.

TGG is an excellent magneto-optical crystal used in various Faraday devices (Rotator and Isolator) in the range of 400nm-1100nm, excluding 475-500nm. [See More]

  • Material: TGG
  • Type: Magneto-Optical
TGG crystal Terbium Gallium Garnet
from HG Optronics, Inc.

TGG is an excellent magneto-optical crystal used in various Faraday devices(Polarizer and Isolator) in the range of 400nm-1100nm, excluding 475-500nm. Descriptions: TGG crystal Terbium Gallium Garnet is an essential magneto-optical crystal l for faraday polarizer. Faraday polarizer is composed of... [See More]

  • Material: TGG
  • Refractive Index: 1.95 to 1064
  • Damage Threshold: 750000
  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig MIL-O-1380A