BBO Optical Crystals

11 Results
BBO
from CRYSTECH, Inc.

Beta-Barium Borate ( β-BaB2O4 or BBO) is grown with the flux method, it is a negative uniaxial crystal with ordinary refractive-index (no) larger than extraordinary refractive-index (ne). Both type I and type II phase-matching can be reached by angle-tuning. BBO is of particular importance in... [See More]

  • Material: BBO
  • Surface Quality: 20-10 Scratch / Dig
  • Type: Nonlinear
  • Surface Flatness: λ/10
BBO Crystals
from CeNing Optics Co., Ltd.

BBO is an outstanding crystal for many applications in nonlinear optics and electro-optics. BBO is a colorless trigonal uniaxial crystal with low hygroscopic susceptibility. Its transparency range is from 0.19 μm to 3.5 μm. BBO is an efficient nonlinear crystal for second, third, fourth and... [See More]

  • Material: BBO
  • Azimuthal Angle: 0.0 to 30
  • Type: Q-Switch
  • Polar Angle: 0.0
NLO Crystal
from Changchun Yutai Optics Co., Ltd.

NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]

  • Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
  • Optical Application: Infrared; Visible; Ultraviolet
  • Type: Nonlinear
NLO Crystals -- BBO Crystal
from CASTECH, Inc.

Beta-Barium Borate (ß-BaB2O4 or BBO), discovered and developed by FIRSM, CAS (Fujian Institute of Research on the Structure of Matter, Chinese Academy of Sciences), now is manufactured and marketed by CASTECH Inc. The high-quality crystal boule is steadily available from CASTECH, who holds... [See More]

  • Material: BBO
  • Type: Nonlinear
a-BBO Crystal alpha -Barium Borate
from HG Optronics, Inc.

alpha;-BBO ( α-BaB2O4) is a negative uniaxial crystal which has large birefringence over a broad transparent range of 190nm to 3500nm. α-BBO is an excellent crystal especially in UV and high power applications. The physical, chemical, thermal, and optical properties of alpha-BBO crystal... [See More]

  • Material: BBO
  • Optical Application: Ultraviolet
  • Type: Birefringent
  • Damage Threshold: 750000
α-BBO Optical Crystal
from Foctek Photonics, Inc.

High temperature phase of BaB 2 O 4 is an excellent birefringent crystal; it is characterized by large birefringent coefficient and wide transmission window from 189nm to 3500nm, particularly it is suitable to make the high power UV polarizer, due to its unique UV transparency and good mechanical... [See More]

  • Material: BBO
Optical Crystals
from UNI OPTICS(Fujian) Co., Ltd

Crystal are main applied for laser application. UNI OPTICS offers the following crystal products. 1. Laser Crystals and Rods: YAG crystal, Nd: YVO4 Crystal. 2. Nonlinear Crystals: BBO, KTP, LiNbO3, LBO. KDP &DKDP. 3. Birefringent Crystals: YVO4, a-BBO, Calcite. [See More]

  • Material: BBO; KDP and KD*P; KTP; LBO; LiNbO3
  • Type: Birefringent; Laser; Nonlinear
BBO Crystals 10x10x0.02mm for SHG@800nm Type 1 -- 20201-017
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes. • Maximum aperture: 20x20mm. • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing. • High Repetition Rate and UV Transmission. • High Peak Power Damage Resistance. • Low... [See More]

  • Material: BBO
  • Surface Quality: 10-5 Scratch / Dig; 10/5 Scratch/Dig (MIL-O-13830A)
BBO Nonlinear crystal Beta-Barium Borate Crystal
from HG Optronics, Inc.

HGO grows BBO Nonlinear crystals using flux technology. BBO crystal transparency ranges from 188 nm to 5,2 µm, which includes reasonable transparency from 3-5,2 µm for few tens µm thick crystals, while their phase-matchable range spans almost over the entire transparency range. [See More]

  • Material: BBO
  • Optical Application: Ultraviolet
  • Type: Nonlinear
  • Damage Threshold: 750000
BBO Nonlinear Optical Crystals
from Foctek Photonics, Inc.

BBO (beta-BaB 2 O 4 ) is a nonlinear optical crystal with combination of number of unique features. Wide transparency and phase matching ranges, large nonlinear coefficient, high damage threshold and excellent optical homogeneity provide attractive possibilities for various nonlinear optical... [See More]

  • Material: BBO
  • Type: Nonlinear
BBO Optical Crystal
from Foctek Photonics, Inc.

BBO crystals with Z-cut is an excellent electro-optic crystal combining good physical properties, it's suitable for high power online_orderings. It launch's a super Q-switch for a cw diode pumped Nd:YAG laser with average power >50w.Please refer to NLO Crystal- BBO for more information about BBO... [See More]

  • Material: BBO