LBO Optical Crystals

5 Results
NLO Crystal
from Changchun Yutai Optics Co., Ltd.

NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]

  • Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
  • Optical Application: Infrared; Visible; Ultraviolet
  • Type: Nonlinear
NLO Crystals -- LBO Crystal
from CASTECH, Inc.

Lithium Triborate (LiB3O5 or LBO) is an excellent nonlinear optical crystal discovered and developed by FIRSM, CAS (Fujian Institute of Research on the Structure of Matter, Chinese Academy of Sciences). CASTECH Inc. has the exclusive rights to produce, manufacture and market the patented LBO crystal... [See More]

  • Material: LBO
  • Type: Nonlinear
LBO Crystals
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

bull; Stocked and custom crystals available. • Wide bandwidth for Type I and Type II non-critical phase-matching (NCPM). • Large effective SHG coefficient. • High damage threshold: >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating). • Maximum size: 70x70x20mm. •... [See More]

  • Material: LBO
  • Thickness / Height: 2.76
  • Length: 2.76
  • Width: 0.7874
LBO Nonlinear Optical crystal Lithium Triborate Crystal
from HG Optronics, Inc.

HGO grows LBO Nonlinear crystals using flux technology. LBO crystals is an excellent nonlinear crystal.For frequency doubling(SHG),tripling(THG) of Nd:YAG,Nd:YLF,Nd:YVO4 lasers, it is one of the most useful nonlinear optical materials in ultraviolet and visible laser applications. Descriptions... [See More]

  • Material: LBO; Lithium Triborate
  • Optical Application: Infrared; Visible; Ultraviolet
  • Type: Nonlinear
  • Damage Threshold: 750000
Optical Crystals
from UNI OPTICS(Fujian) Co., Ltd

Crystal are main applied for laser application. UNI OPTICS offers the following crystal products. 1. Laser Crystals and Rods: YAG crystal, Nd: YVO4 Crystal. 2. Nonlinear Crystals: BBO, KTP, LiNbO3, LBO. KDP &DKDP. 3. Birefringent Crystals: YVO4, a-BBO, Calcite. [See More]

  • Material: BBO; KDP and KD*P; KTP; LBO; LiNbO3
  • Type: Birefringent; Laser; Nonlinear