Infrared Optical Crystals

9 Results
IR LiF(Lithium Fluoride)
from Changchun Yutai Optics Co., Ltd.

LiF(lithium fluoride crystal) is an optical infrared crystal which transmits from 0.10 to 7 µm. OPTICAL. Transmission Range 0.12 to 8.5 microns. Refractive Index 1.3943 at 0. 5 microns. Reflection Loss 5.4% at 0.5 µm (2 surfaces). Restrahlen Peak 25 microns. dN/dT -12.7 x 10-6/ °C at... [See More]

  • Optical Application: Infrared
  • Material: LiF
NLO Crystal
from Changchun Yutai Optics Co., Ltd.

NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
  • Type: Nonlinear
Infrared Optics Material
from UNI OPTICS(Fujian) Co., Ltd

Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8 –12 μm wavelength band. Its high refractive index makes Ge ideal for low power imaging systems because of minimum surface curvature. Chromatic aberration is small, often... [See More]

  • Optical Application: Infrared
Sapphire ball and Ruby ball
from Suzhou Sujing Crystal Element Co.,Ltd

Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Material: Sapphire & Ruby
CaF2 crystal Calcium Fluoride windows
from HG Optronics, Inc.

CaF2 or Calcium Fluoride is a cubic crystal with an excellent transmission from 130 nm to 10 μm and has widespread applications as transparent windows in the ultraviolet and infrared spectra. Descriptions: CaF2 or Calcium Fluoride is a cubic crystal with an excellent transmission from 130 nm to... [See More]

  • Optical Application: Infrared; Ultraviolet
  • Diameter: 7.09
  • Material: Calcium Fluoride
  • Refractive Index: 1.23 to 1.5
Sapphire Rods and Ruby Rods
from Suzhou Sujing Crystal Element Co.,Ltd

Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Material: Sapphire & Ruby
  • Type: Laser
  • Features: Laser / Heat Resistant
KTP Nonlinear crystal Potassium Titanyl Phosphate
from HG Optronics, Inc.

Potassium Titanyl Phosphate (KTiOPO4 or KTP) is widely used in both commercial and military lasers including laboratory and medical systems, range-finders, lidar, optical communication and industrial systems. Descriptions: KTP Nonlinear crystal Potassium Titanyl Phosphate is the most commonly used... [See More]

  • Optical Application: Infrared; Visible
  • Material: KTP; KTP Nonlinear crystalPotassium Titanyl Phosphate
  • Type: Nonlinear
  • Damage Threshold: 750000
Sapphire Window
from Suzhou Sujing Crystal Element Co.,Ltd

Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Features: Laser / Heat Resistant
  • Material: Sapphire
LBO Nonlinear Optical crystal Lithium Triborate Crystal
from HG Optronics, Inc.

HGO grows LBO Nonlinear crystals using flux technology. LBO crystals is an excellent nonlinear crystal.For frequency doubling(SHG),tripling(THG) of Nd:YAG,Nd:YLF,Nd:YVO4 lasers, it is one of the most useful nonlinear optical materials in ultraviolet and visible laser applications. Descriptions... [See More]

  • Optical Application: Infrared; Visible; Ultraviolet
  • Material: LBO; Lithium Triborate
  • Type: Nonlinear
  • Damage Threshold: 750000