Nonlinear Optical Crystals
from CRYSTECH, Inc.
Beta-Barium Borate ( β-BaB2O4 or BBO) is grown with the flux method, it is a negative uniaxial crystal with ordinary refractive-index (no) larger than extraordinary refractive-index (ne). Both type I and type II phase-matching can be reached by angle-tuning. BBO is of particular importance in... [See More]
- Type: Nonlinear
- Surface Quality: 20-10 Scratch / Dig
- Material: BBO
- Surface Flatness: λ/10
from Changchun Yutai Optics Co., Ltd.
NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]
- Type: Nonlinear
- Optical Application: Infrared; Visible; Ultraviolet
- Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
from CASTECH, Inc.
Beta-Barium Borate (ß-BaB2O4 or BBO), discovered and developed by FIRSM, CAS (Fujian Institute of Research on the Structure of Matter, Chinese Academy of Sciences), now is manufactured and marketed by CASTECH Inc. The high-quality crystal boule is steadily available from CASTECH, who holds... [See More]
- Type: Nonlinear
- Material: BBO
from CRYSTECH, Inc.
Potassium Titanyl Arsenate (KTiOAsO4 or KTA) is an excellent nonlinear optical crystal for Optical Parametric Oscillation (OPO) application. It has better non-linear optical and electro-optical coefficients, significantly reduced absorption in the 2.0-5.0 µm region, broad angular and temperature... [See More]
- Type: Nonlinear
- Surface Quality: 20-10 Scratch / Dig
- Material: KTA
- Surface Flatness: λ/10
from CASTECH, Inc.
BiB3O6 (BIBO) is a newly developed nonlinear optical crystal. It possesses large effective nonlinear coefficient, high damage threshold and inertness with respect to moisture. Its nonlinear coefficient is 3.5 - 4 times higher than that of LBO, 1.5 -2 times higher than that of BBO. It is a promising... [See More]
- Type: Nonlinear
- Material: BIBO
from CRYSTECH, Inc.
Potassium Titanyl Phosphate (KTiOPO4 or KTP) is an excellent nonlinear optical material suitable for use in many optical systems. It has high nonlinear coefficient and stable physical property. Its most popular application is as a frequency doubler utilizing the 1064nm output of a Nd:YAG laser and... [See More]
- Type: Nonlinear
- Surface Quality: 20-10 Scratch / Dig
- Material: KTP
- Surface Flatness: λ/10
from CASTECH, Inc.
Cesium Lithium Borate (CsLiB6O10,CLBO) is a newly developed crystal with excellent UV nonlinear feature, and widely used for semiconductor inspection, micro processing,bio-medical,UV-LIDAR,etc. Compared to BBO,it has larger spectral and temperature acceptance larger angle tolerance and smaller... [See More]
- Type: Nonlinear
- Material: CLBO
from Artifex Engineering
Non-linear optical crystals for frequency doubling, phase modulation, etc. [See More]
- Type: Nonlinear
from HG Optronics, Inc.
HGO grows BBO Nonlinear crystals using flux technology. BBO crystal transparency ranges from 188 nm to 5,2 µm, which includes reasonable transparency from 3-5,2 µm for few tens µm thick crystals, while their phase-matchable range spans almost over the entire transparency range. [See More]
- Type: Nonlinear
- Optical Application: Ultraviolet
- Material: BBO
- Damage Threshold: 750000
from Foctek Photonics, Inc.
BBO (beta-BaB 2 O 4 ) is a nonlinear optical crystal with combination of number of unique features. Wide transparency and phase matching ranges, large nonlinear coefficient, high damage threshold and excellent optical homogeneity provide attractive possibilities for various nonlinear optical... [See More]
- Type: Nonlinear
- Material: BBO
from UNI OPTICS(Fujian) Co., Ltd
Crystal are main applied for laser application. UNI OPTICS offers the following crystal products. 1. Laser Crystals and Rods: YAG crystal, Nd: YVO4 Crystal. 2. Nonlinear Crystals: BBO, KTP, LiNbO3, LBO. KDP &DKDP. 3. Birefringent Crystals: YVO4, a-BBO, Calcite. [See More]
- Type: Birefringent; Laser; Nonlinear
- Material: BBO; KDP and KD*P; KTP; LBO; LiNbO3
from HG Optronics, Inc.
Potassium Titanyl Phosphate (KTiOPO4 or KTP) is widely used in both commercial and military lasers including laboratory and medical systems, range-finders, lidar, optical communication and industrial systems. Descriptions: KTP Nonlinear crystal Potassium Titanyl Phosphate is the most commonly used... [See More]
- Type: Nonlinear
- Optical Application: Infrared; Visible
- Material: KTP; KTP Nonlinear crystalPotassium Titanyl Phosphate
- Damage Threshold: 750000
from HG Optronics, Inc.
HGO grows LBO Nonlinear crystals using flux technology. LBO crystals is an excellent nonlinear crystal.For frequency doubling(SHG),tripling(THG) of Nd:YAG,Nd:YLF,Nd:YVO4 lasers, it is one of the most useful nonlinear optical materials in ultraviolet and visible laser applications. Descriptions... [See More]
- Type: Nonlinear
- Optical Application: Infrared; Visible; Ultraviolet
- Material: LBO; Lithium Triborate
- Damage Threshold: 750000