Q-Switch Optical Crystals

4 Results
BBO Crystals
from CeNing Optics Co., Ltd.

BBO is an outstanding crystal for many applications in nonlinear optics and electro-optics. BBO is a colorless trigonal uniaxial crystal with low hygroscopic susceptibility. Its transparency range is from 0.19 μm to 3.5 μm. BBO is an efficient nonlinear crystal for second, third, fourth and... [See More]

  • Type: Q-Switch
  • Azimuthal Angle: 0.0 to 30
  • Material: BBO
  • Polar Angle: 0.0
Passive Q-Switch Crystals
from Artifex Engineering

Cr4+:YAG for passive Q-Switching of solid-state lasers. Passive Q-Switching is preferred for simplicity of manufacturing and operation, low cost and reduced system size and weight. Cr4+:YAG (Y3Al5O12) is an excellent crystal for passively Q-switching diode pumped or lamp-pumped Nd:YAG, Nd:YLF,... [See More]

  • Type: Q-Switch
Co2+:MgAl2O4 Cobalt-doped magnesium aluminate spinel
from HG Optronics, Inc.

Co2+:MgAl2O4 Cospinel is a relatively new material for passive Q-switching in lasers emitting from 1.2 to 1.6 μm, in particular, for eye-safe 1.54 μm Er:glass laser, but also works at 1.44 μm and 1.34 μm wavelengths. Spinel is a hard, stable crystal that polishes well. Cobalt substitutes... [See More]

  • Type: Q-Switch
  • Damage Threshold: 750000
  • Material: Cobalt-doped magnesium aluminate spinel
  • Refractive Index: 1.69
Q-Switch Optical Crystal
from Foctek Photonics, Inc.

As Focusing in optics for more than ten years, FOCtek Photonics Inc designs and manufactures a wide range of Crystals Components. Laser Crystals and Rods: Ti: Sapphire, Nd:YAG, Nd:GdVO4, Er:Phosphate Glass, Nd:Phosphate Glass. Nonlinear Crystals: BBO, KTP, LiNbO3. Birefringent Crystals: YVO4, a-BBO,... [See More]

  • Type: Q-Switch