20-10 Scratch / Dig Optical Crystals
from CRYSTECH, Inc.
Beta-Barium Borate ( β-BaB2O4 or BBO) is grown with the flux method, it is a negative uniaxial crystal with ordinary refractive-index (no) larger than extraordinary refractive-index (ne). Both type I and type II phase-matching can be reached by angle-tuning. BBO is of particular importance in... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Material: BBO
- Type: Nonlinear
- Surface Flatness: λ/10
from CeNing Optics Co., Ltd.
BBO is an outstanding crystal for many applications in nonlinear optics and electro-optics. BBO is a colorless trigonal uniaxial crystal with low hygroscopic susceptibility. Its transparency range is from 0.19 μm to 3.5 μm. BBO is an efficient nonlinear crystal for second, third, fourth and... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Material: BBO
- Type: Q-Switch
- Azimuthal Angle: 0.0 to 30
from CRYSTECH, Inc.
Diffusion Bonded Crystals consist of two or three different crystals. Usually, undoped crystal is bonded on one end or both ends of the doped crystal. They are combined by special thermal bonding technique. Diffusion Bonded Crystals can decrease thermal lensing effect considerably, It can improve... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Surface Flatness: λ/10
- Type: Laser
- Features: AR-Coated
from CRYSTECH, Inc.
Potassium Titanyl Arsenate (KTiOAsO4 or KTA) is an excellent nonlinear optical crystal for Optical Parametric Oscillation (OPO) application. It has better non-linear optical and electro-optical coefficients, significantly reduced absorption in the 2.0-5.0 µm region, broad angular and temperature... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Material: KTA
- Type: Nonlinear
- Surface Flatness: λ/10
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; For a variety of applications: SHG, THG, 4HG and EO Pockels Cells. • Maximum dimension: 100x100x60mm. • DKDP crystal blanks and laser-grade-polished crystals. • Strict QC inspection ensuring high-quality products. Potassium Dideuterium Phosphate (DKDP or KD*P ) Crystals are one... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20/10 S/D
from Fairfield Crystal Technology, LLC.
Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical components to... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Transparency Range: 121 to 12000
from HG Optronics, Inc.
CaF2 or Calcium Fluoride is a cubic crystal with an excellent transmission from 130 nm to 10 μm and has widespread applications as transparent windows in the ultraviolet and infrared spectra. Descriptions: CaF2 or Calcium Fluoride is a cubic crystal with an excellent transmission from 130 nm to... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20/10 Scratch/Dig MIL-O-1380A
- Optical Application: Infrared; Ultraviolet
- Material: Calcium Fluoride
- Diameter: 7.09
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; Broad transparent optical range of 0.3 to 5.2 micro. • High nonlinear coefficients and damage threshold. • Non-dopant LiNbO3 and MgO (0.6% to 5.0%) doped LiNbO3 available. • Applications: SHG, OPO , DFM and TPO (Tera-hertz Wave Parametric Oscillators). LiNbO3 Crystals are... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20/10 S/D
from HG Optronics, Inc.
Co2+:MgAl2O4 Cospinel is a relatively new material for passive Q-switching in lasers emitting from 1.2 to 1.6 μm, in particular, for eye-safe 1.54 μm Er:glass laser, but also works at 1.44 μm and 1.34 μm wavelengths. Spinel is a hard, stable crystal that polishes well. Cobalt substitutes... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20/10 Scratch/Dig MIL-O-1380A
- Material: Cobalt-doped magnesium aluminate spinel
- Type: Q-Switch
- Damage Threshold: 750000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; Broad transparent range from 0.35 μm to 4.5 μm. • High damage threshold (1.8 times the magnitude of KTP). • High resistivity and high repetition rate. • Surpassing homogeneity and high laser damage threshold. • No acoustic ringing and stability over a wide... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20/10 S/D
- Features: AR-Coated
from HG Optronics, Inc.
Cr4+:YAG (Y3Al5O12) crystal is ideal for passive Q-switch operation of Nd:YAG and other Nd3+ or Yb3+ doped laser crystals in the wavelength range of 900 nm to 1200 nm. Passive Q-switches or saturable absorbers provide high power laser pulses without electro-optic Q-switches, thereby reducing the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20/10 Scratch/Dig MIL-O-1380A
- Material: Chromium Doped Yttrium AIuminum Garnet
- Type: Q-Switch
- Damage Threshold: 750000