Electro-Optic Optical Crystals

8 Results
Scintillator Materials -- BaF2 Crystal
from Electro Optical Components, Inc.

BaF2 crystal is a kind of fast scintillator, it has fast and slow luminescence component, and can be used to measure both energy spectrum and time spectrum. It is regarded as the fastest scintillator so far. [See More]

  • Type: Electro-Optic; Scintillation
  • Transparency Range: 220 to 310
  • Refractive Index: 1.49 to 1.51
AO and EO Crystals -- LiNbO3
from CASTECH, Inc.

LiNbO3 is widely used as electro-optic modulators and Q-switches for Nd:YAG, Nd:YLF and Ti:Sapphire lasers as well as modulators for fiber optics. [See More]

  • Type: Acousto-optic; Electro-Optic
  • Material: LiNbO3
Scintillator Materials -- BGO Crystal
from Electro Optical Components, Inc.

BGO scintillator is one of the most widely used scintillation materials of the oxide type, it is mechanically strong enough, non hygroscopicity, and has high atomic number and density values. BGO crystal has an emission peak of 480 nm, coupling well with PMT and SiPM. [See More]

  • Type: Electro-Optic; Scintillation
  • Transparency Range: 480
  • Refractive Index: 2.15
AO and EO Crystals -- LiTaO3
from CASTECH, Inc.

LiTaO3 is an E-O crystal widely used for E-O devices, due to its good optical NLO and E-O properties, as well as high damage threshold. CASTECH supplies high quality LiTaO3 boules and wafers with the following specifications for standard applications. We can also offer other specifications upon... [See More]

  • Type: Acousto-optic; Electro-Optic
  • Material: LiTaO3
Scintillator Materials -- CdWO4 Crystal
from Electro Optical Components, Inc.

CdWO4 crystal is an excellent scintillation detection material, it has features with high density, low afterglow, good radiation resistance, high light yield, and make it widely used in the medical CT and X ray security inspection systems. [See More]

  • Type: Electro-Optic; Scintillation
  • Transparency Range: 475
  • Refractive Index: 2.2 to 2.3
Scintillator Materials -- Ce:GAGG Crystal
from Electro Optical Components, Inc.

Ce:GAGG (Gd3Al2Ga3O12) is expected to be a new promising scintillator for single photon emission coputed tomography(SPECT), gamma-ray and compton electron detection. A high photon yield and emission peak around 520 nm makes the material well suited to be readout by Silicon Photo-multiplier... [See More]

  • Type: Electro-Optic; Scintillation
  • Transparency Range: 530
  • Material: Gd3Al2Ga3O12
Scintillator Materials -- Ce:LYSO Crystal
from Electro Optical Components, Inc.

Key Features. · Fast decay time. · High light output. · Mechanical resistance and stability. · High density andanti-radiation hardness [See More]

  • Type: Electro-Optic; Scintillation
  • Transparency Range: 420
  • Refractive Index: 1.82
Scintillator Materials -- Ce:YAG Crystal
from Electro Optical Components, Inc.

Ce:YAG crystal has excellent mechanical properties and chemically resistant, it can be used in the detection of extreme environment, and enable to produce with thin screens. It also has high luminous efficacy, and its peak emission (550nm) can effective coupling with silicon photodiode detector... [See More]

  • Type: Electro-Optic; Scintillation
  • Transparency Range: 550
  • Refractive Index: 1.82