KTA Optical Crystals
from CASTECH, Inc.
Potassium Titanyle Arsenate (KTiOAsO4), or KTA crystal, is an excellent nonlinear optical crystal for Optical Parametric Oscillation (OPO) application. It has better non-linear optical and electro-optical coefficients, significantly reduced absorption in the 2.0-5.0 µm region, broad angular... [See More]
- Material: KTA
- Type: Nonlinear
from CRYSTECH, Inc.
Potassium Titanyl Arsenate (KTiOAsO4 or KTA) is an excellent nonlinear optical crystal for Optical Parametric Oscillation (OPO) application. It has better non-linear optical and electro-optical coefficients, significantly reduced absorption in the 2.0-5.0 µm region, broad angular and temperature... [See More]
- Material: KTA
- Surface Quality: 20-10 Scratch / Dig
- Type: Nonlinear
- Surface Flatness: λ/10
from Changchun Yutai Optics Co., Ltd.
NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]
- Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
- Optical Application: Infrared; Visible; Ultraviolet
- Type: Nonlinear