λ/8 Optical Crystals
from CRYSTECH, Inc.
Cr ⁴ ⁺:YAG crystal, with its full name being chromium-doped yttrium aluminum garnet, is an ideal material for Q-switching in lasers with wavelengths ranging from 0.8 to 1.2 μm (such as Nd:YAG and other Nd or Yb-doped ones). It is also an active medium that can be used in CW... [See More]
- Surface Flatness: λ/8
- Material: Cr4?:YAG
- Type: Laser
- Surface Quality: 10-5 Scratch / Dig
from CeNing Optics Co., Ltd.
BBO is an outstanding crystal for many applications in nonlinear optics and electro-optics. BBO is a colorless trigonal uniaxial crystal with low hygroscopic susceptibility. Its transparency range is from 0.19 μm to 3.5 μm. BBO is an efficient nonlinear crystal for second, third, fourth and... [See More]
- Surface Flatness: λ/8
- Material: BBO
- Type: Q-Switch
- Azimuthal Angle: 0.0 to 30
from HG Optronics, Inc.
Er3+, Yb3+ co-doped phosphate glass is a well-known and commonly used active medium for lasers emitting in the “eye-safe ” spectral range of 1,5-1,6 µm. As an eye-safe wavelength laser, 1540um ,Er3+/Yb3+ co-doped phosphate glass lasers have attracted much attention for their... [See More]
- Surface Flatness: λ/8; < λ/8 @ 632.8 nm
- Material: Erbium And Ytterbium Co-Doped Phosphate Glass
- Type: Laser
- Damage Threshold: 750000
from Fairfield Crystal Technology, LLC.
Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical components to... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Transparency Range: 121 to 12000
from HG Optronics, Inc.
HGO grows LiF crystals in house using Czochralski technology. LiF crystal or lithium fluoride crystal is an optical material with outstanding transmittance in VUV region. It is also used for windows, prisms, and lenses in the visible and infrared in 0.104 µm-7 µm. LiF single crystal is... [See More]
- Surface Flatness: λ/8; < λ/8 @ 632.8 nm
- Optical Application: Infrared; Visible; Ultraviolet
- Material: LiF crystal lithium fluoride
- Refractive Index: 1.37 to 1.62