Visible Optical Crystals
from Changchun Yutai Optics Co., Ltd.
NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO, BBO, KTP, KTA, KDP, LiNbO3, MgO: LiNbO3. LBO (Lithium Triborate) crystals are excellent... [See More]
- Optical Application: Infrared; Visible; Ultraviolet
- Material: BBO; KDP and KD*P; KTP; KTA; LBO; LiNbO3
- Type: Nonlinear
from HG Optronics, Inc.
Potassium Titanyl Phosphate (KTiOPO4 or KTP) is widely used in both commercial and military lasers including laboratory and medical systems, range-finders, lidar, optical communication and industrial systems. Descriptions: KTP Nonlinear crystal Potassium Titanyl Phosphate is the most commonly used... [See More]
- Optical Application: Infrared; Visible
- Material: KTP; KTP Nonlinear crystalPotassium Titanyl Phosphate
- Type: Nonlinear
- Damage Threshold: 750000
from Suzhou Sujing Crystal Element Co.,Ltd
Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]
- Optical Application: Infrared; Visible; Ultraviolet
- Material: Sapphire & Ruby
from HG Optronics, Inc.
HGO grows LBO Nonlinear crystals using flux technology. LBO crystals is an excellent nonlinear crystal.For frequency doubling(SHG),tripling(THG) of Nd:YAG,Nd:YLF,Nd:YVO4 lasers, it is one of the most useful nonlinear optical materials in ultraviolet and visible laser applications. Descriptions... [See More]
- Optical Application: Infrared; Visible; Ultraviolet
- Material: LBO; Lithium Triborate
- Type: Nonlinear
- Damage Threshold: 750000
from Suzhou Sujing Crystal Element Co.,Ltd
Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball [See More]
- Optical Application: Infrared; Visible; Ultraviolet
- Material: Sapphire & Ruby
- Type: Laser
- Features: Laser / Heat Resistant