Transmitter Output (e.g. 4-20 mA) Thermocouple Temperature Probes
from ABB Measurement & Analytics
SensyTemp TSP300 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP311 without thermowell. – Insertion in an existing thermowell. TSP321 with welded... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; S; Other; L
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 2012
- Process Connection: Threaded (NPT) Fitting
from ABB Measurement & Analytics
SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a complete... [See More]
- Base, Noble and Refractory Metal Type: K
- Application Options: Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
- Probe Configuration: Penetration (Needle) Probe
from Electro-Sensors, Inc.
Temperature Sensors with 4-20 mA Output and Liquid-Tight Conduit Fittings. Features. • 2-wire, loop-powered 4-20 mA analog output. • Attachment probe, sensor, 2-wire 4-20 mA signal conditioner. and conduit fitting in one. • No user calibration: works right out of the box. •... [See More]
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Sensed Temperature: -40 to 248
- Application Options: Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
from Siemens Process Instrumentation
SITRANS TS500 are temperature sensors for a wide range of measurement applications - from simple to complex, e.g. for harsh environments. The modular design of the system with a protective tube made of tubular or solid material, an extension, a connection head, an optional transmitter or a display... [See More]
- Sensed Temperature: -321 to 2012
- Application Options: Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
from Electro-Sensors, Inc.
Temperature Sensors with 4-20 mA Output. Features. • 2-wire, loop-powered 4-20 mA analog output. • Attachment probe, sensor, and 2-wire. 4-20 mA signal conditioner in one. • No user calibration: works right out of the box. • Compatible with PLCs, meters, and data acquisition... [See More]
- Element Configuration: Single Element
- Probe Configuration: Other (Special Purpose); Flange Probe
- Sensed Temperature: -40 to 248
- Application Options: Transmitter (Typ. 4-20 mA) Output Available