Explosion Proof Thermocouple Temperature Probes

9 Results
Explosion-Proof Thermocouple Assemblies - Hazardous Location
from Pyromation

Explosion-Proof, Fixed-Element Thermocouples are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on... [See More]

  • Configuration: Ungrounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
Temperature sensor -- SensyTemp TSP411
from ABB Measurement & Analytics

SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a complete... [See More]

  • Base, Noble and Refractory Metal Type: K
  • Application Options: Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
  • Probe Configuration: Penetration (Needle) Probe
Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection -- THERMOCOUPLE/STYLE 78
from United Electric Controls Company

Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our... [See More]

  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Double Element (optional feature)
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly -- XP02
from Pyromation

Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]

  • Configuration: Ungrounded Thermocouple
  • Element Configuration: Single Element; Double Element; More Than Two Elements
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
WirelessHART temperature sensor -- TSP300-W
from ABB Measurement & Analytics

With Energy Harvester, the autonomous TSP300-W wireless temperature sensor based on WirelessHART technology, features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the sensor via push buttons and LCD display. TSP311-W without thermowell. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N
  • Process Connection: Braze, Weld or Solder
  • Sensed Temperature: -321 to 2192
  • Application Options: Explosion Proof; Splash Proof, Watertight or Direct Immersion
Industrial Thermocouples Spring-Loaded Assembly and Mounting Hardware with Explosion-Proof Terminal Head -- THERMOCOUPLE/STYLE 77
from United Electric Controls Company

Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our... [See More]

  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Double Element (optional feature)
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
Explosion Proof Fixed Element Thermocouple Assemblies -- 70-82
from Acrolab Ltd.

Explosion Proof Fixed Element Thermocouples are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection... [See More]

  • Configuration: Ungrounded Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Diameter or Width Range: 0.1250 to 0.3750
Process Instrumentation, Temperature Measurement, SITRANS TS500
from Siemens Process Instrumentation

SITRANS TS500 are temperature sensors for a wide range of measurement applications - from simple to complex, e.g. for harsh environments. The modular design of the system with a protective tube made of tubular or solid material, an extension, a connection head, an optional transmitter or a display... [See More]

  • Sensed Temperature: -321 to 2012
  • Application Options: Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Explosion Proof Spring Loaded Thermocouple Assemblies -- 70-81
from Acrolab Ltd.

Explosion Proof Spring-Loaded Thermocouples are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection... [See More]

  • Configuration: Ungrounded Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K
  • Diameter or Width Range: 0.1250 to 0.3750