Exposed Thermocouple Thermocouple Temperature Probes
from Tempco Electric Heater Corporation
Style MTA1 MI Cable TC Assembly. Transition to Lead Wire [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
from Conax Technologies
Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control room. Assemblies... [See More]
- Configuration: Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; T
- Probe Features: Available as an Assembly
from Tempco Electric Heater Corporation
Style MTA2 MI Cable TC Assembly. Plug or Jack Termination [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Sensor Termination Type: Plug or Quick Connect
from Tempco Electric Heater Corporation
Style MTA3 MI Cable TC Assembly. Open Disc Termination [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
from Tempco Electric Heater Corporation
Style MTA4 MI Cable TC Assembly. Stripped Cold End [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: J; K
- Sensor Termination Type: Bare or Insulated Lead Wires
from Tempco Electric Heater Corporation
Style MTA5 MI Cable TC Assembly. Connection Head [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Process Connection: Threaded (NPT) Fitting
from Tempco Electric Heater Corporation
Style MTA6 MI Cable TC Assembly. Connection Head with 1/2" NPT Hex Nipple [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: J; K
- Process Connection: Threaded (NPT) Fitting
from Tempco Electric Heater Corporation
Style MTA7 MI Cable TC Assembly. Connection Head with 1/2"NPT Pipe Nipple [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Process Connection: Threaded (NPT) Fitting
from Tempco Electric Heater Corporation
Style MTA8 MI Cable TC Assembly. Connection Head with 1/2" NPT Nipple, Union, Nipple [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Process Connection: Threaded (NPT) Fitting
from Tempco Electric Heater Corporation
Style MTA9 MI Cable TC Assembly. Handheld Probe [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Process Connection: None or Hand held
from TEGAM, Inc.
Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable. Technical Specifications. Measures in 2 sec to +95% of final temperature. Tip: 0.09 ″ Diameter. Sensor Type: Type-T. Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers. Made... [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: T
- Probe Configuration: Penetration (Needle) Probe
from Nanmac Corporation
These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated flexible leads which are enclosed within stainless steel armor for use in rugged applications. These units are available in thermocouple... [See More]
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Flexible Probe
- Base, Noble and Refractory Metal Type: E; J; K; T
- Diameter or Width Range: 0.0620 to 0.2500
from Dynisco
Features and Benefits. TC Junction can be centered in hot melt stream. Retractable from flush to 2.5 ”. Up to 900 °F melt temperatures. All stainless steel construction. Exposed junction. 1/2-20 UNF mounting configuration. Description. The Graduated Retractable Melt Thermocouple (GRMT) is... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 0.0 to 900
- Element Configuration: Single Element
- Probe Configuration: Straight Probe; Penetration (Needle) Probe
from Solar Light Company, Inc.
The PMA2165 is a complete thermocouple probe that is compatible with the PMA2100 Personal Measurement Assistant. The probe comes in two versions, either with J or K type thermocouple. [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature)
- Sensed Temperature: -328 to 2300
from Brighton Electronics, Inc.
K-Type, Cable Tail Exposed tip probe with pipe clamp and 4’ cord [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Clamp or Strap Sensor
from Cole-Parmer
bull; Economical Air/Gas probes are ideal for quick readings. • Exposed Junction is protected by a wire coil shield to minimize error from radiated heat. • A compact light weight design allows for ease of use when space is limited but rugged enough for industrial environments. •... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 650
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 5
from Chromalox
Industrial thermocouples are provided in a variety of styles and materials to meet rugged industrial applications. A wide selection of sensor types, connection heads, leadwire termination options and accessories are available. Type J, K, T and E Thermocouples. - Grounded. - Ungrounded. - Exposed. [See More]
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Element Configuration: Single Element; Double Element
- Base, Noble and Refractory Metal Type: E; J; K
- Sensed Temperature: -328 to 1600
from TEGAM, Inc.
Surface Temperature Probe. Type K. For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord. [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 900
from Nanmac Corporation
The construction of this thermocouple is a one piece design which does not utilize any transition fitting. Advantages of this construction are no splices from thermocouple to lead wire and no transition adaptors having a diameter greater than the thermocouple sheath. Units can therefore be mounted... [See More]
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
- Probe Configuration: Flexible Probe
- Base, Noble and Refractory Metal Type: E; J; K; T
- Diameter or Width Range: 0.0620 to 0.2500
from Cole-Parmer
bull; Economical Air/Gas probes are ideal for quick readings. • Exposed Junction is protected by a wire coil shield to minimize error from radiated heat. • A compact light weight design allows for ease of use when space is limited but rugged enough for industrial environments. •... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -250 to 650
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 5
from TEGAM, Inc.
3' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 896
from Nanmac Corporation
Probes can be supplied spring loaded or with fixed mounted fittings. All fittings are 304 stainless steel with 1/2 inch NPT for mounting into: walls, connector heads, or thermowells. The (SL - spring loaded) units allow up to 3/4 inch of travel. The (W - welded) units have the 1/2 inch NPT fitting... [See More]
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
- Diameter or Width Range: 0.0620 to 0.2500
- Base, Noble and Refractory Metal Type: E; J; K; T
from Cole-Parmer
bull; Economical Air/Gas probes are ideal for quick readings. • Exposed Junction is protected by a wire coil shield to minimize error from radiated heat. • A compact light weight design allows for ease of use when space is limited but rugged enough for industrial environments. •... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -328 to 572
- Base, Noble and Refractory Metal Type: T
- Sensitive Length: 5
from TEGAM, Inc.
6' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 6 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 896
from Cole-Parmer
bull; Detachable Probes attach directly to your meter or probe handles. • Designed to monitor a temperature on a wide range of flat surfaces. • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Use to monitor hot plates, furnaces,... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 500
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 8
from TEGAM, Inc.
3' Wire Temperature Probe. Type T. Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range:... [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: T
- Sensed Temperature: 392
from Cole-Parmer
bull; Detachable Probes attach directly to your meter or probe handles. • Designed to monitor a temperature on a wide range of flat surfaces. • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Use to monitor hot plates, furnaces,... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -250 to 1200
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 8
from Cole-Parmer
bull; Detachable Probes attach directly to your meter or probe handles. • Designed to monitor a temperature on a wide range of flat surfaces. • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Use to monitor hot plates, furnaces,... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -328 to 500
- Base, Noble and Refractory Metal Type: T
- Sensitive Length: 8
from Cole-Parmer
bull; Flexible Insulated Thermocouple Probes with Stripped Wire Leads for a Wide Range of Temperature Monitoring. • Response Time: 1 seconds or greater. • All insulated-wire probes include straight insulated cable with no handle and stripped leads. • Custom designs or changes to this... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 221
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 120
from Cole-Parmer
bull; Flexible Insulated Thermocouple Probes with Stripped Wire Leads for a Wide Range of Temperature Monitoring. • Response Time: 1 seconds or greater. • All insulated-wire probes include straight insulated cable with no handle and stripped leads. • Custom designs or changes to this... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -250 to 221
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 120
from Cole-Parmer
bull; Flexible Insulated Thermocouple Probes with Stripped Wire Leads for a Wide Range of Temperature Monitoring. • Response Time: 1 seconds or greater. • All insulated-wire probes include straight insulated cable with no handle and stripped leads. • Custom designs or changes to this... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -328 to 221
- Base, Noble and Refractory Metal Type: T
- Sensitive Length: 120
from Cole-Parmer
bull; Flexible Insulated Thermocouple Probes with Stripped Wire Leads for a Wide Range of Temperature Monitoring. • Response Time: 1 seconds or greater. • All insulated-wire probes include straight insulated cable with no handle and stripped leads. • Custom designs or changes to this... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 1300
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 120
from Cole-Parmer
bull; Flexible Insulated Thermocouple Probes with Stripped Wire Leads for a Wide Range of Temperature Monitoring. • Response Time: 1 seconds or greater. • All insulated-wire probes include straight insulated cable with no handle and stripped leads. • Custom designs or changes to this... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -250 to 1300
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 120
from Cole-Parmer
bull; Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector. • Ideal for measuring liquids, gases, or semi solids. • Designed with ICONEL 600 sheath. • Response Time: 1.2 - 5 seconds or greater. • Includes a stand... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -250 to 572
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 12
from Cole-Parmer
bull; Roller Probes Designed to Monitor a Wide Range of Flat Stationary or Moving Surfaces. • Use to monitor hot plates, furnaces, molds, or any other flat surface. • Ideal for rotary or other moving surfaces. • Response Time: 2 seconds or greater. • Each probe comes with a... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -250 to 450
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 2.4
from Cole-Parmer
bull; Flexible Kapton-Insulated Probe Ideal for Environments that Require Slightly Higher Temperatures than FEP/PFA can Provide. • Response Time: 0.5 seconds or greater. • All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded mini... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 600
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 120
from Cole-Parmer
bull; Each probe is 8 â € long and features a self-locking clip to ensure a sturdy hold onto the handle. • Ideal for switching out probes when working with multiple applications. • Response Time: 1.75-3 seconds or greater. • Each probe comes with a color coded ANSI mini... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 572
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 8
from Cole-Parmer
bull; Designed for reading two temperatures at one time. • Ideal for continuous monitoring. • Designed with 316 stainless steel sheath. • Response Time: 1.2 - 5 seconds or greater. • Includes a stand alone female connector for instalation to a thermocouple extension cable. [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 572
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 12
from Cole-Parmer
bull; Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector. • Ideal for measuring liquids, gases, or semi solids. • Designed with 316 Stanless Steel sheath. • Response Time: 1.2 - 5 seconds or greater. • Includes a... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 572
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 12
from Cole-Parmer
bull; Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector. • Ideal for measuring liquids, gases, or semi solids. • Designed with 316 Stanless Steel sheath. • Response Time: 1.2 - 5 seconds or greater. • Includes a... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: 32 to 572
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 12
from Cole-Parmer
bull; Heavy duty elements are ideal for high temperature and harsh environments. • Element can be used to replace deteriorated thermocouples in a thermowell. • TheResponse Time: 3 seconds or greater. • Probes are made with 8AWG cable and protected with ceramic beads to allow long... [See More]
- Configuration: Exposed Thermocouple
- Sensed Temperature: -250 to 2200
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 12