HVAC Applications Thermocouple Temperature Probes
from TEGAM, Inc.
Air/Gas Temperature Probe. Type K. For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate readings. The 8" sheath is constructed of 304 stainless steel. The probe is supplied... [See More]
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 572
- Element Configuration: Single Element
- Probe Configuration: Air Probe
from TEGAM, Inc.
3' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 896
from TEGAM, Inc.
6' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 6 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 896
from TEGAM, Inc.
3' Wire Temperature Probe. Type T. Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range:... [See More]
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: T
- Sensed Temperature: 392