T Thermocouple Temperature Probes

171 Results
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly -- XP02
from Pyromation

Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Element Configuration: Single Element; Double Element; More Than Two Elements
  • Configuration: Ungrounded Thermocouple
  • Probe Configuration: Straight Probe
Thermocouples, Temperature Probes -- 5425-XE-0410-001-ND [XE-0410-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 1/0.315MM PLUG T 2M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 500
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket
from SAB BRÖCKSKES GmbH & Co. KG

1-Channel Thermocouple Extension Cable with FEP Insulation and Miniature Plug. Optimize your industrial temperature measurement with our 1-channel thermocouple extension cable, compatible with thermocouple types K, J, N, and T. Designed for ambient temperatures up to +180   °C, this cable... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Diameter or Width Range: 0.1063
  • Sensed Temperature: -13 to 356
  • Sheath Material: FEP
Thermocouple Sensors -- 20002959-00
from TE Connectivity

Dimensions. Height  : 1.5  MM   [.06  INCH  ]. Length  : 768.4  MM   [30.25  INCH  ]. Width  : 13.3  MM   [.525  INCH  ]. Wire Length  : 6096  MM   [240  INCH... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -58 to 356
Adjustable Bayonet Thermocouples -- Style TCP
from Tempco Electric Heater Corporation

Forms easily to any angle. One style can replace several fixed length thermocouples. Use with bayonet adapters. Style 1 – Spring Adjustable Bayonet Thermocouple. Insertion length adjustable from 1" to 10". Style 2 – Armor Cable Adjustable Bayonet Thermocouple. Insertion length adjustable... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Process Connection: Bayonet
Bearing Sensor Assembly
from Conax Technologies

These sensors are for embedded applications where temperature monitoring is critical to machine performance and reliability. Available with RTDs or thermocouple types J, K, T and E. The unique bearing sensor wire seal prevents migration of oil along the sensor leads. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Features: Available as an Assembly
Thermocouple Probes: 100895 Series Probes
from Smiths Interconnect, a Molex company

Thermocouple probe is an ungrounded, thermally conductive probe used for the measurement of variations in temperature.The thermocouple probe's unique design ensures that the wires are internally fixed. This is done to prevent the two thermocouple wires from becoming dislodged from the plunger head... [See More]

  • Base, Noble and Refractory Metal Type: K; T
3428849
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 752
  • Diameter or Width Range: 0.1299
Thermocouples, Temperature Probes -- 5425-XE-0414-001-ND [XE-0414-001 from Labfacility Ltd.]
from DigiKey

IEC EXPOSED JUNCTION T 2M PLUG [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Temperature Measurement on Surfaces, Surface thermocouple with welding bead
from SAB BRÖCKSKES GmbH & Co. KG

This surface thermocouple with polyimide cable is used for example in coil windings, electronic parts and narrow spaces. Batch certificate and identification can be delivered on request. [See More]

  • Base, Noble and Refractory Metal Type: J; K; N; T
  • Probe Configuration: Surface
Thermocouple Sensors -- 20005947-00
from TE Connectivity

Dimensions. Diameter  : 4.8  MM   [.188  INCH  ]. Length  : 609.6  MM   [24  INCH  ]. Wire Length  : 3048  MM   [120  INCH  ]. Other. Junction Grounding  : Grounded. Packaging Features. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -58 to 311
Compression Fitting Thermocouples -- Style TCP
from Tempco Electric Heater Corporation

Style 6 —Rigid Straight Compression Fitting Thermocouple Style 7 —Rigid 45 ° Bend Compression Fitting Thermocouple Style 8 —Rigid 90 ° Bend Compression Fitting Thermocouple [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Element Configuration: Single Element; Double Element
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe; Angled Probe
Conax Miniature Bearing Sensors (MBS)
from Conax Technologies

The bearings of industrial rotating equipment operate under arduous conditions – often for considerable periods of time. The most reliable indicator of bearing condition is the temperature of the metal beneath the shoe. Recognition of rising temperature can provide a warning of the breakdown... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensor Termination Type: Bare or Insulated Lead Wires
3428861
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe; Other (Special Purpose); Pencil
  • Sensed Temperature: 752
  • Diameter or Width Range: 0.2362
Thermocouples, Temperature Probes -- 5425-XE-0423-001-ND [XE-0423-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.2MM PLUG T 10M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 500
Thermocouple Sensors -- 20009210-02
from TE Connectivity

Dimensions. Diameter  : 3.18  MM   [.125  INCH  ]. Length  : 76.2  MM   [3  INCH  ]. Wire Length  : 914  MM   [36  INCH  ]. Other. Junction Grounding  : Ungrounded. Packaging Features. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -58 to 482
Magnet Thermocouples -- Style TMW
from Tempco Electric Heater Corporation

Style TMW Magnet Thermocouples [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
Conax Multiple Quick Disconnect -- MQD
from Conax Technologies

Catalog Type MQD. Multiple Quick Disconnect assemblies are available for E, J, T and K calibrations. This six-pin configuration is polarized for each thermocouple type to eliminate sensor mismatch. The plug and receptacle use base metal thermocouple contacts, molded and staked in phenolic inserts. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Features: Available as an Assembly
  • Probe Configuration: Straight Probe
3428906
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Diameter or Width Range: 0.1181
Thermocouples, Temperature Probes -- 5425-XE-0425-001-ND [XE-0425-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.2MM T TAILS 0.3M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Thermocouple Sensors -- 20034410-00
from TE Connectivity

Dimensions. Product Diameter  : 6.35  MM   [.25  INCH  ]. Product Length  : 609.6  MM   [24  INCH  ]. Mechanical Attachment. Wire Length  : 914.4  MM   [36  INCH  ]. Other. Junction Grounding... [See More]

  • Base, Noble and Refractory Metal Type: T
Melt Bolt Thermocouples -- Style TMB
from Tempco Electric Heater Corporation

Style A —Adjustable Tip. Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon ® insert at tip has a maximum operating temperature of 500 °F (260 °C); without... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe; Flexible Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensor Termination Type: Plug or Quick Connect
Conax Steriwire Thermocouple
from Conax Technologies

Steriwire continuous-wire thermocouples feature a Type T (Copper/Constantan) thermocouple with special limits of error, attached to a nearly unlimited length of insulated stranded thermocouple wire. Optional tipping provides electrical isolation of the thermocouple function from the environment or... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Process Connection: Other (Special)
  • Probe Configuration: Other (Special Purpose); Sterwire
3428912
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Diameter or Width Range: 0.0591
Thermocouples, Temperature Probes -- 5425-XE-0428-001-ND [XE-0428-001 from Labfacility Ltd.]
from DigiKey

ANSI PFA 1/0.3MM T TAILS 0.3M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Thermocouple Sensors -- 20034526-00
from TE Connectivity

Dimensions. Product Diameter  : 3.17  MM   [.125  INCH  ]. Product Length  : 152.4  MM   [6  INCH  ]. Mechanical Attachment. Wire Length  : 914.4  MM   [36  INCH  ]. Other. Junction Grounding... [See More]

  • Base, Noble and Refractory Metal Type: T
MI Cable TC Assembly -- Style MTA1
from Tempco Electric Heater Corporation

Style MTA1 MI Cable TC Assembly. Transition to Lead Wire [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Pipe Clamp/Wire Thermocouple
from Conax Technologies

Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem. – Outside application leaves high-pressure... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Diameter or Width Range: 0.3750 to 6
  • Probe Configuration: Clamp or Strap Sensor
  • Probe Features: Available as an Assembly
3428940
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Diameter or Width Range: 0.1181
Thermocouples, Temperature Probes -- 5425-XE-0432-001-ND [XE-0432-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 1/0.315MM T PLUG 0.3M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Thermocouple Sensors -- 20034873-00
from TE Connectivity

Dimensions. Product Diameter  : 4.77  MM   [.188  INCH  ]. Product Length  : 457.2  MM   [18  INCH  ]. Mechanical Attachment. Wire Length  : 304.8  MM   [12  INCH  ]. Other. Junction Grounding... [See More]

  • Base, Noble and Refractory Metal Type: T
MI Cable TC Assembly -- Style MTA2
from Tempco Electric Heater Corporation

Style MTA2 MI Cable TC Assembly. Plug or Jack Termination [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Sensor Termination Type: Plug or Quick Connect
Safety Well Thermocouple Assembly -- WTG
from Conax Technologies

Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control room. Assemblies... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple
  • Probe Features: Available as an Assembly
3428984
from RS Components, Ltd.

A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Surface
  • Sensed Temperature: 356
  • Diameter or Width Range: 0.0394
Thermocouples, Temperature Probes -- 5425-XE-0433-001-ND [XE-0433-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 7/0.2MM T PLUG 0.3M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Thermocouple Sensors -- R-12167-17
from TE Connectivity

Dimensions. Product Height  : .08  MM   [.003  INCH  ]. Product Length  : 1803.4  MM   [71  INCH  ]. Product Width  : .15  MM   [.006  INCH  ]. Mechanical Attachment. Wire Length  : 1803.4... [See More]

  • Base, Noble and Refractory Metal Type: T
MI Cable TC Assembly -- Style MTA3
from Tempco Electric Heater Corporation

Style MTA3 MI Cable TC Assembly. Open Disc Termination [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Safety Well Thermocouple Assembly -- XTG
from Conax Technologies

Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control room. Assemblies... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Exposed Thermocouple
  • Probe Features: Available as an Assembly
3429016
from RS Components, Ltd.

These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath. Sensor Type = T. Probe Type = Air, General. Probe Length = 110mm. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0439-001-ND [XE-0439-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.376MM T PLUG 0.3M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
MI Cable TC Assembly -- Style MTA5
from Tempco Electric Heater Corporation

Style MTA5 MI Cable TC Assembly. Connection Head [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Process Connection: Threaded (NPT) Fitting
Sterimaster® Chamber/Load Sensor Assembly
from Conax Technologies

The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the bulkhead... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Element Configuration: Single Element; Double Element
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensed Temperature: -58 to 302
3429022
from RS Components, Ltd.

This high quality fast response spatula probe is intended for taking the temperature between cartons. Its length and narrow profile make it extremely useful for reaching particularly difficult areas within chiller cabinets/cold stores etc. The probe material is stainless steel making it a very... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
  • Sensed Temperature: 842
  • Diameter or Width Range: 0.1969
Thermocouples, Temperature Probes -- 5425-XE-0445-001-ND [XE-0445-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 1/0.2MM T PLUG 0.3M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
MI Cable TC Assembly -- Style MTA7
from Tempco Electric Heater Corporation

Style MTA7 MI Cable TC Assembly. Connection Head with 1/2"NPT Pipe Nipple [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Process Connection: Threaded (NPT) Fitting
Sterisensor® Chamber/Load Sensor Assembly
from Conax Technologies

Sterisensor ® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor ’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or RTD, 100 ohms @0 °C, .00385 ohms/ohms/ °C... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Element Configuration: Single Element; Double Element
  • Configuration: Ungrounded Thermocouple
  • Sensed Temperature: -58 to 302
3429044
from RS Components, Ltd.

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 482
Thermocouples, Temperature Probes -- 5425-XE-0452-001-ND [XE-0452-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.2MM T PLUG 0.3M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
MI Cable TC Assembly -- Style MTA8
from Tempco Electric Heater Corporation

Style MTA8 MI Cable TC Assembly. Connection Head with 1/2" NPT Nipple, Union, Nipple [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Process Connection: Threaded (NPT) Fitting
3429066
from RS Components, Ltd.

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
  • Sensed Temperature: 482
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0458-001-ND [XE-0458-001 from Labfacility Ltd.]
from DigiKey

ANSI PFA 1/0.3MM T PLUG 0.3M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
MI Cable TC Assembly -- Style MTA9
from Tempco Electric Heater Corporation

Style MTA9 MI Cable TC Assembly. Handheld Probe [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Process Connection: None or Hand held
3429088
from RS Components, Ltd.

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Diameter or Width Range: 0.1181
  • Sensed Temperature: 482
  • Sensitive Length: 3.94
Thermocouples, Temperature Probes -- 5425-XE-3098-001-ND [XE-3098-001 from Labfacility Ltd.]
from DigiKey

IEC MI TYPE K 1X1000MM 1M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Multipoint TC Assembly -- Series TCM
from Tempco Electric Heater Corporation

These sensors are made-to-order to meet the requirements of the specific application. The styles depicted below are the most common constructions. Consult Tempco for other sizes and construction methods. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
3429139
from RS Components, Ltd.

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Surface
  • Sensed Temperature: 482
  • Diameter or Width Range: 0.3937
Thermocouples, Temperature Probes -- 5425-XE-3104-001-ND [XE-3104-001 from Labfacility Ltd.]
from DigiKey

IEC MI TYPE K 1.5X1000MM 1M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Immersion / Penetration, Rounded
  • Sensed Temperature: 104 to 2012
Nozzle Thermocouples -- Style TNW
from Tempco Electric Heater Corporation

Style TNW Nozzle Thermocouples [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
  • Configuration: Grounded Thermocouple
3429195
from RS Components, Ltd.

This probe is designed to measure semi-solid frozen food temperatures. The corkscrew design allows ease of penetration whilst the detachable curly lead prevents entanglement. Sensor Type = T. Probe Type = Penetration. Probe Tip Type = Cork Screw. Probe Length = 150mm. Probe Diameter = 6mm. Maximum... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe; Other (Special Purpose); Cork Screw
  • Sensed Temperature: 482
  • Diameter or Width Range: 0.2362
Thermocouples, Temperature Probes -- 5425-XE-3152-001-ND [XE-3152-001 from Labfacility Ltd.]
from DigiKey

IEC MI TYPE J 3X250MM 1M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Pipe Clamp Thermocouples -- Style TPW
from Tempco Electric Heater Corporation

Style TPW Pipe Clamp Thermocouples [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Process Connection: Threaded (NPT) Fitting
  • Configuration: Grounded Thermocouple
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
3430123
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 752
  • Diameter or Width Range: 0.1299
Thermocouples, Temperature Probes -- 5425-XE-3156-001-ND [XE-3156-001 from Labfacility Ltd.]
from DigiKey

IEC MI TYPE J 6X150MM 1M [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Ring Lug Thermocouples -- Style TRW
from Tempco Electric Heater Corporation

Style TRW Ring Lug Thermocouples [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
4723347 [80PT-25 from Fluke]
from RS Components, Ltd.

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = T. Probe Type = Insertion. Probe Tip Type = Conical. Probe Length = 101.6mm. Probe Diameter = 3.404mm. Maximum Temperature Measurement = +350 °C. Cable Length = 1m. Best... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe; Other (Special Purpose); Conical
  • Sensed Temperature: 662
  • Diameter or Width Range: 0.1340
Thermocouples, Temperature Probes -- 5425-XE-3223-001-ND [XE-3223-001 from Labfacility Ltd.]
from DigiKey

IEC MI TYPE K 1.5 X 1000MM PLUG [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
Shim Stock Thermocouples -- Style TSW
from Tempco Electric Heater Corporation

Style TSW Shim Stock Thermocouples [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
5120575 [0603 1993 from Testo Inc.]
from RS Components, Ltd.

Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T. Probe Type = Surface. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Surface
  • Sensed Temperature: 662
  • Diameter or Width Range: 0.1969 to 0.2362
Thermocouples, Temperature Probes -- 5425-XE-3349-001-ND [XE-3349-001 from Labfacility Ltd.]
from DigiKey

IEC THERMOCOUPLE, K, 1.5X150MM [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Immersion / Penetration, Rounded
  • Sensed Temperature: -40 to 2012
Tube & Wire Thermocouples -- Style TTW
from Tempco Electric Heater Corporation

Style TTW Tube & Wire Thermocouples [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe; Angled Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensor Termination Type: Bare or Insulated Lead Wires
5120604 [0628 0023 from Testo Inc.]
from RS Components, Ltd.

Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T. Probe Type = Insertion. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 662
  • Diameter or Width Range: 0.0591
Thermocouples, Temperature Probes -- 5425-XE-3463-001-ND [XE-3463-001 from Labfacility Ltd.]
from DigiKey

IEC 3KG PULL MAGNET 1M STD PLUG [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 500
Wire Thermocouples -- Style TWW
from Tempco Electric Heater Corporation

Style TWW Wire Thermocouples [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensor Termination Type: Bare or Insulated Lead Wires
  • Probe Configuration: Flexible Probe
5120727 [0603 1293 from Testo Inc.]
from RS Components, Ltd.

Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T. Probe Type = Immersion,... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe; Drop Probe
  • Sensed Temperature: 662
  • Diameter or Width Range: 0.1575 to 0.1969
Thermocouples, Temperature Probes -- 5425-XE-3525-001-ND [XE-3525-001 from Labfacility Ltd.]
from DigiKey

PTFE IEC T, 1M TWISTED, MINI PLU [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
7128206
from RS Components, Ltd.

acirc; € ¢ All in one surface / immersion temperature probe . â € ¢ Stainless steel 316 (food grade) construction. â € ¢ Sealed silicone rubber tip for waterproof assembly throughout . â € ¢ 2 m coiled polyurethane lead . â €... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Drop Probe; Surface
  • Sensed Temperature: 482
  • Diameter or Width Range: 0.3937
Thermocouples, Temperature Probes -- 5425-XE-3526-001-ND [XE-3526-001 from Labfacility Ltd.]
from DigiKey

PTFE IEC T, 2M TWISTED, MINI PLU [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 500
7128899
from RS Components, Ltd.

acirc; € ¢ All in one surface / immersion temperature probe . â € ¢ Stainless steel 316 (food grade) construction. â € ¢ Sealed silicone rubber tip for waterproof assembly throughout . â € ¢ 2 m coiled polyurethane lead . â €... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Drop Probe; Surface
  • Sensed Temperature: 482
  • Diameter or Width Range: 0.3937
Adjustable Depth Sensors -- ADS
from Chromalox

Type J, K, and T Thermocouples. - Grounded. Sheath Materials. - 3/16 ” Diameter 316 Stainless Steel. Adjustment Fittings. - Single Slot Spring Loaded. - Bayonet Fitting. - 9/32 ” Conduit with Bayonet Fitting. Termination Options: - T/C Wire with Stripped Leads;. - Spade Lugs;. -... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Sensor Termination Type: Other Connection Type
  • Probe Configuration: Flexible Probe
  • Sheath Material: 3/16” Diameter 316 Stainless Steel
Adjustable Bayonet Style Thermocouples & RTD’s -- A500 – B5
from Acrolab Ltd.

Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.2500
Armored Thermocouple
from Thermometrics Corporation

Armor cable protects the leads of thermocouple types E, J, K, N & T. Metal sheaths made to your required length. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Sensor Termination Type: Armor Leads
Bendable Tube Thermocouples
from Vulcan Electric Co.

Vulcan thermocouples and thermocouple assemblies are available in many variations. Magnesium Oxide (MgO) insulated bendable metal sheath thermocouples have great advantages over the Industrial line of thermocouples that are rigid style construction. The MgO construction is a metal-sheathed, inert... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe; Angled Probe
BT-1 - Digi-Sense Fast-response thermocouple microprobe with 90<deg>-angle tip -- GO-08506-95
from Cole-Parmer

Thermocouple Probe [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -418 to 752
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 4
Stainless Steel Sheathed Thermocouple -- 108A TT-1/4-12
from Glas-Col, LLC

Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Element Configuration: Single Element
  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -148 to 752
Handheld Design Infrared Thermocouple -- OS-88000 / OS0-98000
from OMEGA Engineering, Inc.

Handheld Design Infrared Thermocouple [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Flexible Probe; Roller or Moving Probe; Angled Probe
  • Sensed Temperature: 0.0 to 380
  • Diameter or Width Range: 0.5000
SAT11L
from Brighton Electronics, Inc.

T-Type, Lemo, 4” heavy duty chisel tip insertion probe, 4’ cord [See More]

  • Base, Noble and Refractory Metal Type: T
  • Element Configuration: Single Element
  • Configuration: Grounded Thermocouple
  • Probe Configuration: Penetration (Needle) Probe
716-MgO, Connector, Plug
from Ultra Energy

MgO, Connector, Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Diameter or Width Range: 0.0625 to 0.3750
MgO Thermocouple Inserts -- TCI
from Gefran

Temperature limits: -40 ... +350 °C for type T. -40 ... +550 °C for type J. -40 ... +600 °C for type E. -40 ... +1050 °C for type K (see table for sheath diameters). Tolerance: UNI 7938 , IEC 584-2 Class 1: for type: ± 0,5 ° C (- 40 ... + 125 ° C). ± 0.004 [t]... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1922
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Thermocouple and Resistance Thermometer -- CI-1500-Type MT 0-MT 6
from AMETEK Sensors, Test & Calibration

Mineral-insulated Thermocouple assembly MT. Mineral-insulated thermocouples are used for measuring temperature where flexible, rugged, corrosive resistant, and fast responsing sensors are needed. Used in solid, fluid and gas medias up to 1100 °C (shortly 1250 °C). [See More]

  • Base, Noble and Refractory Metal Type: J; K; N; T; S; R
  • Element Configuration: Single Element
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 2282
MI Cable w/ Armored Flexible cable & Fiberglass insulated Lead
from Nanmac Corporation

These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated flexible leads which are enclosed within stainless steel armor for use in rugged applications. These units are available in thermocouple... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Flexible Probe
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
  • Diameter or Width Range: 0.0620 to 0.2500
Mini Quick Disconnect 1/16" Thermocouple Probe, Type T -- TMPTQD01
from Red Lion Controls, Inc.

Thermocouple Probe, Type T. Quick Disconnect, Standard Universal Female Connector Compatible. Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip. 1/16" Sheath Diameter. 304 Stainless Steel. Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1. Color Coded Connector... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 16
Air/Gas Temperature Probe -- 9T606MTC08
from TEGAM, Inc.

Air/Gas Temperature Probe. Type T. For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate readings. The 8" sheath is constructed of 304 stainless steel. The probe is supplied... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: 572
  • Element Configuration: Single Element
  • Probe Configuration: Air Probe
Sheet Thermocouple -- C060-T
from CHINO Works America Inc.

The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet couple is pasted directly to the surface of object. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 572
  • Element Configuration: Single Element
  • Probe Configuration: Surface; Flat/Ribbon
Heat Trace Or Pipe Sensor -- RBF
from Chromalox

Heat Trace or Pipe Sensing Applications. 316 Stainless Steel Sheath. Moisture Resistant Heads. 3/4" or 1/2" NPT Threaded Extension Wire Opening. 4" to 8" Cold Leg Standard for Varying Insulation Depths. 100 ohm RTD, ± 0.12% Accuracy. Fiberglass Insulated RTD Probe. RTD or Universal... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -300 to 1800
  • Configuration: Ungrounded Thermocouple
  • Probe Configuration: Curved Probe
Explosion Proof Fixed Element Thermocouple Assemblies -- 70-82
from Acrolab Ltd.

Explosion Proof Fixed Element Thermocouples are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple
  • Diameter or Width Range: 0.1250 to 0.3750
Bayonet Mount Thermocouple
from Thermometrics Corporation

Universal design allows for quick Thermocouple or RTD installation into existing twist-lock adapters. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Process Connection: Bayonet
General Purpose Thermocouple Probes
from Vulcan Electric Co.

Vulcan Electric designs and produces a wide assortment of thermocouple constructions for industrial applications. Many of these products are custom designed for a specific process requirement. We begin with our decades of engineering experience to ensure complete thermocouple design compatibility. [See More]

  • Base, Noble and Refractory Metal Type: E; J; N; T; B; S; R; C; Other; PII
  • Probe Configuration: Straight Probe
Digi-Sense Compact Air/Gas Thermocouple Probe, 5"L, Exposed; Type T -- GO-08439-94
from Cole-Parmer

bull; Economical Air/Gas probes are ideal for quick readings. • Exposed Junction is protected by a wire coil shield to minimize error from radiated heat. • A compact light weight design allows for ease of use when space is limited but rugged enough for industrial environments. •... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 572
  • Configuration: Exposed Thermocouple
  • Sensitive Length: 5
Handle/Thermocouple Probe -- SDX-SET and HDX-SET
from OMEGA Engineering, Inc.

General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Element Configuration: Single Element
  • Configuration: Grounded Thermocouple
  • Sensed Temperature: ? to 1652
721-MgO, Connector, Jack
from Ultra Energy

MgO, Connector, Jack, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Sensor Termination Type: Plug or Quick Connect
Mineral Oxide Thermocouple -- TC1M
from Gefran

Max. temperature limit: - 40 ... + 310 °C for type T. - 40 ... + 550 °C for type J. - 40 ... + 1050 °C for type K. (see table for sheathing diameter used). Reference tolerances: Standards IEC 584.2 class 2. for type T: ± 1 °C (- 40 ... + 133 °C). ± 0.0075 [t] (t... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Sensed Temperature: -40 to 1922
  • Element Configuration: Single Element
  • Probe Configuration: Flexible Probe
Thermocouple and Resistance Thermometer -- CI-2101-Type UHT
from AMETEK Sensors, Test & Calibration

Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application: [See More]

  • Base, Noble and Refractory Metal Type: K; T
  • Element Configuration: Single Element
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 2102
MI Cable w/ Flexible Extensions (One-Piece Construction)
from Nanmac Corporation

The construction of this thermocouple is a one piece design which does not utilize any transition fitting. Advantages of this construction are no splices from thermocouple to lead wire and no transition adaptors having a diameter greater than the thermocouple sheath. Units can therefore be mounted... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Flexible Probe
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
  • Diameter or Width Range: 0.0620 to 0.2500
TMPT - TC Temperature Probe, Type T, Neoflon PFA -- TMPT2SU1
from Red Lion Controls, Inc.

Themocouple Sensor, Type K. -328 ° to 400 ° F (-200 ° to 200 ° C). Field Cuttable Temperature Probe can be cut from 24" to 3.5". Neoflon PFA Wire Insulation [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 3.5 to 24
Fast Response Type T Hypodermic Temperature Probe -- 9T797MTCPVC36
from TEGAM, Inc.

Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable. Technical Specifications. Measures in 2 sec to +95% of final temperature. Tip: 0.09 ″ Diameter. Sensor Type: Type-T. Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers. Made... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Element Configuration: Single Element
  • Configuration: Exposed Thermocouple
  • Probe Configuration: Penetration (Needle) Probe
Plastic Industry Thermocouples -- JP, KP, TP
from Chromalox

Type J, K, and T Thermocouples. - Grounded. - Ungrounded. Sheath Materials. - 304 Stainless Steel. - 316 Stainless Steel. Junction Fittings. - Crimped. - Single Slot Spring Loaded. - Bayonet Fitting. Termination Options: &nbps; &nbps; &nbps;- T/C Wire with Stripped Leads;. &nbps;... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Sensed Temperature: -328 to 1600
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Flexible Probe
Explosion Proof Thermocouple Assemblies With Thermowells -- 70-80
from Acrolab Ltd.

Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Diameter or Width Range: 0.1250 to 0.3750
  • Probe Configuration: Straight Probe
  • Sensor Termination Type: Integral Connection Head (Thermohead)
Bearing Thermocouple Sensor
from Thermometrics Corporation

These bearing sensors are designed for use in bearing shoes and will give reliable indication as to the bearing condition. This may provide an early warning of oil film breakdown. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
Heat Trace and Surface Sensors
from Vulcan Electric Co.

Offered with and without transmitter, the Vulcan Electric Heat Trace and Surface Temperature Sensors are designed to measure the surface temperature of process pipes, tanks, vessels, and containers. These units incorporate sensor contact pads configured for direct contact to the pipe or other... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
  • Sensed Temperature: -328 to 1112
Digi-Sense Compact Penetration Thermocouple Probe, 2.5"L, Grnd; Type T -- GO-08439-84
from Cole-Parmer

bull; Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe handles feature a strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. •... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 300
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 2.5
Rugged Pipe Plug Thermocouple Probe -- TC-NPT
from OMEGA Engineering, Inc.

These high pressure thermocouple plug sensors are ideal for vessel applications, pressurized containers and applications requiring mounted NPT security. The 304SS sheath has a 6.4mm (1/4") dia. that extends 1/2" from the end of the 1/4 or 1/8NPT pipe plug. Other length sheaths are available. The... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensed Temperature: ? to 1202
723-MgO, Connector, Jack
from Ultra Energy

MgO, Connector, Jack, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Diameter or Width Range: 0.0625 to 0.3750
Mineral Oxide Thermocouples -- AC6M
from Gefran

Amplified output signal o Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K (see table for sheath diameters). Tolerance: IEC 584.2 STANDARD class 1: or type T: ± 0,5 ° C (- 40 ... + 125 °... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1832
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
MI Cable w/ One Inch Leads
from Nanmac Corporation

Probes can be supplied spring loaded or with fixed mounted fittings. All fittings are 304 stainless steel with 1/2 inch NPT for mounting into: walls, connector heads, or thermowells. The (SL - spring loaded) units allow up to 3/4 inch of travel. The (W - welded) units have the 1/2 inch NPT fitting... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Diameter or Width Range: 0.0620 to 0.2500
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
TMPTQD - Quick Disconect 1/8" Thermocouple Probe, Type T -- TMPTQD03
from Red Lion Controls, Inc.

Thermocouple Probe, Type T. Quick Disconnect, Standard Universal Female Connector Compatible. Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip. 1/8" Sheath Diameter. 304 Stainless Steel. Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1. Color Coded Connector... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 8
Hypodermic Temperature Probe -- 9T607MTC03
from TEGAM, Inc.

Hypodermic Temperature Probe. Type T. The sheath is 3" long and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications. Temperature Range: 4000... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: 392
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe
Precision Insulated Thermocouples -- SA1
from Chromalox

Self-Adhesive Backing, Standard 36'' Length. Better than 0.3 Second Response Time. Rated to 350 °F Long Term [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: 350
Fixed Bayonet Thermocouples & RTD’s -- A100 – B1
from Acrolab Ltd.

Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Angled Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.1875
Flex Armor Thermocouple
from Thermometrics Corporation

Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Sensed Temperature: -58 to 752
  • Element Configuration: Single Element
  • Probe Configuration: Flexible Probe
Insulated Wire Thermocouples
from Vulcan Electric Co.

Vulcan Electric offers an extensive selection of thermocouple extension grade wire and thermocouple grade wire in several sizes, insulation materials, and ANSI calibrations. Special initial calibration tolerances, wire for use at sub-zero temperatures and wire with certified traceable calibration... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; R; C; Other; PII
  • Probe Configuration: Straight Probe
Digi-Sense Compact PFA-Coated Thermocouple Probe, 4.5"L, Grnd; Type T -- GO-08441-14
from Cole-Parmer

bull; Gerneral-Purpose Probes with PTFE-Coating Are Designed For Use with Corrosive Chemicals and Strong Acids. • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe handles feature a strain relief spring that protects the cable connection against damage due... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 400
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 4.5
Self-Adhesive Thermocouples -- SA2
from OMEGA Engineering, Inc.

These sensors are available in 2 different mounting styles for flat or curved surfaces. The integral thermocouple sensor is bonded onto the inner surface of the self adhesive aluminum foil strip, which is provided for faster response times. SPECIFICATIONS. Dimensions: SA2C: 15 x 50 x 6.4 mm (0.59 x... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Sensed Temperature: -58 to 392
  • Sensor Termination Type: Plug or Quick Connect (optional feature); Other Connection Type
Mineral Oxide Thermocouples -- TC6M
from Gefran

Temperature limits: - 40 ... + 350 ° C for type T. - 40 ... + 750 ° C for type J. - 40 ... + 900 ° C for type E. - 40 ... + 1000 ° C for type K. (see table for sheath diameters). Tolerance: IEC standard 584.2/Class 1: for type T: ± 0,5 ° C (- 40 ... + 125 ° C). [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1832
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Immersion Temperature Probe -- 9T603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type T. For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: 900
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe
Ring Type Thermocouples -- RTT
from Chromalox

Type J, K, and T Thermocouples. - Grounded. Sheath Materials. - 3/16 ” or 3/8 ” Diameter Ring Hole Size. Termination Options: - T/C Wire with Stripped Leads;. - Spade Lugs;. - Thermocouple Plugs [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Sensed Temperature: -328 to 1600
  • Configuration: Grounded Thermocouple
  • Probe Configuration: Straight Probe
Fixed Compression Thermocouples & RTD’s -- A200 – B2
from Acrolab Ltd.

Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Angled Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.1875
Magnet Mount Thermocouple
from Thermometrics Corporation

Magnet Mount Thermocouples can be utilized on any ferrous metals as an easy means to measure surface temperature of an object. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Flexible Probe
PowerGen Temperature Sensors
from Vulcan Electric Co.

The Vulcan Electric PowerGen line of temperature sensors meet the specific operational and performance requirements for the replacement and retrofit products within a wide range of Gas Turbine, Steam Turbines, HRSGs, & Hydro Turbines. Typical applications include wheel space, disc cavity,... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe
Digi-Sense Compact Thermocouple Probe, 4.5"L, Grnd; Type T -- GO-08439-64
from Cole-Parmer

bull; Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids. • Response Time: 2 seconds or greater. • Probe comes with PVC handle. • Each probe comes with color coded ANSI miniconnectors: type J-black, type K-yellow, and type T-blue. • Custom designs or... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 450
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 4.5
Surface Thermocouple -- SA1
from OMEGA Engineering, Inc.

OMEGA's self-adhesive thermocouples have now been expanded to include the popular miniature connector with our patented spool caddy. The spool caddy provides a convenient way to store the thermocouple wire that is not needed for the application. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Sensed Temperature: 350
  • Sensitive Length: 1
Thermocouple with MgO Isolation -- TCPM
from Gefran

Max. temperature limit: - 40 ... + 310 ° C for type T. - 40 ... + 550 ° C for type J. - 40 ... + 600 ° C for type E. - 40 ... + 1050 ° C for type K. (see table of sheathing diameter used). Reference tolerances: IEC 584.2 class 2: for type T: ± 1 °C (-40...+133 °C). [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1922
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Penetration Temperature Probe -- 9T604MTC04
from TEGAM, Inc.

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: 392
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe
Surface Plate Thermocouples -- SPT
from Chromalox

Type J, K, and T Thermocouples. - Grounded. Plate Size;. - 1" x 1";. - 3/4" x 1". Termination Options: - T/C Wire with Stripped Leads;. - Spade Lugs;. - Thermocouple Plugs [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Sensed Temperature: -328 to 1600
  • Configuration: Grounded Thermocouple
  • Probe Configuration: Straight Probe
Food and Meat Processing Thermocouples
from Acrolab Ltd.

Penetration style Thermocouples are designed to be used to measure internal temperature of dough, fish, meat, poultry and other food products. They can also be used to measure temperatures of other soft materials such as plastic or rubber. All meterials used in the construction of Acrolab's... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.1340 to 0.1800
Screw In Thermocouple
from Thermometrics Corporation

Screw in thermocouples are ideal for vessel applications, pressurized containers and applications requiring mounting in a NPT orifice for fixed readings. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Process Connection: Threaded (NPT) Fitting
  • Probe Configuration: Straight Probe
Thermocouple Vacuum Feedthroughs
from Vulcan Electric Co.

The Vulcan Electric Ceramic to Metal Thermocouple Feedthroughs are manufactured with premium grade thermocouple alloys or compensating materials (depending on calibration type). The utilization of specific thermocouple alloys for the feedthrough construction ensures optimum accuracy without... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T; S; R; C
  • Probe Configuration: Straight Probe
  • Sensed Temperature: -452 to 842
Digi-Sense Detachable Thermocouple Probe, 4"L, Penetration, Grnd; Type T -- GO-08113-45
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Can be plugged directly into your meter. • Use for internal temperature measurements. • Ideal for measuring food products or other semi solids. • Response Time: 2 seconds or greater. • Each probe... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 500
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 4
Surface Thermocouple -- SA1XL 5-Pack
from OMEGA Engineering, Inc.

OMEGA introduces the next generation of our surface mount fast response thermocouples. The new SA1XL surface thermocouple achieves response times of less than 0.15 seconds. These surface thermocouples are constructed using a Polyimide/ fiberglass junction insulation along with a fiberglass-insulated... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Sensed Temperature: 600
  • Sensitive Length: 0.5000 to 1
Thermocouples -- AC6
from Gefran

Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): for T: ± 1 °C (-40 ... +133 °C). ± 0.0075 [t] (t >... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1832
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Penetration Temperature Probe -- 9T604MTC18
from TEGAM, Inc.

18" Penetration Temperature Probe. Type T. Sturdy Shaft. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: 392
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe
Gasket Style Thermocouples & RTD’s -- A600 – B7
from Acrolab Ltd.

Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.1250 to 0.2500
Spring Loaded Thermocouple
from Thermometrics Corporation

spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillation and any application where positive contact for good measurement is required. [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Features: Spring Loaded
  • Probe Configuration: Flexible Probe
Digi-Sense Detachable Thermocouple Probe, 8"L, Grnd; Type T -- GO-08113-40
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Ideal for measuring liquids, gases, or semi solids. • Response Time: 2 seconds or greater. • Each... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 500
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 8
Veterinary Implantation Probes -- VIP
from OMEGA Engineering, Inc.

OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Element Configuration: Single Element
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: -94 to 176
Thermocouples -- TC6
from Gefran

Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): for T: ± 1 °C (-40 ... +133 °C). ± 0.0075 [t] (t >... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1832
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Surface Temperature Probe -- 9T605MTC06
from TEGAM, Inc.

Surface Temperature Probe. Type T. For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Element Configuration: Single Element
  • Configuration: Exposed Thermocouple
  • Sensed Temperature: 900
MgO Thermocouples -- C14-23
from Acrolab Ltd.

Acrlolab's Magnesium Oxide (MgO) thermocouples are manufactured using standard purity (96%) Magnesium Oxide mineral insulation in a fully annealed metal sheath. They are available in diameters of 0.032" to 3/8" OD and are extremely flexible. The following pages will aid you in selecting a MgO... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Diameter or Width Range: 0.0320 to 0.3750
  • Probe Configuration: Straight Probe
  • Sheath Material: High Purity MgO (99.6% Pure)
Digi-Sense Detachable Thermocouple Probe, 8"L, Surface, Exp; Type T -- GO-08113-50
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Designed to monitor a temperature on a wide range of flat surfaces. • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Use to monitor hot plates, furnaces,... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 500
  • Configuration: Exposed Thermocouple
  • Sensitive Length: 8
Thermocouples -- TC7M
from Gefran

Temperature limits: - 40 ... + 310 ° C for type T. - 40 ... + 550 ° C for type J. - 40 ... + 600 ° C for type E. - 40 ... + 1050 ° C for type K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type T: ± 0,5 ° C (- 40 ... + 125 ° C). [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1922
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Wire Temperature Probe -- 9T002MTC36
from TEGAM, Inc.

3' Wire Temperature Probe. Type T. Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range:... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Element Configuration: Single Element
  • Configuration: Exposed Thermocouple
  • Sensed Temperature: 392
Nozzle Style Thermocouples & RTD’s -- A300 – B3
from Acrolab Ltd.

Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Angled Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.2500
Digi-Sense Flexible Thermocouple Probe, PVC-Ins, 20G, Exp, Stripped; Type T -- GO-08113-20
from Cole-Parmer

bull; Flexible Insulated Thermocouple Probes with Stripped Wire Leads for a Wide Range of Temperature Monitoring. • Response Time: 1 seconds or greater. • All insulated-wire probes include straight insulated cable with no handle and stripped leads. • Custom designs or changes to this... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 221
  • Configuration: Exposed Thermocouple
  • Sensitive Length: 120
Thermocouples with Interchangeable Insert -- AC2
from Gefran

Amplified output signal. Temperature limits: -40 ... + 350 °C for type T. -40 ... + 550 °C for type J. -40 ... + 600 °C for type E. -40 ... +1050 °C for type K. (see table for sheath diameters). Tolerance: UNI 7938, IEC standards 584.2 Class 1: for type T: ± 0,5 ° C (- 40... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1922
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Plastic Met Thermocouples & RTD’s -- A400 – B4
from Acrolab Ltd.

Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.1250
Digi-Sense Flexible Thermocouple Probe, PVC-Ins, 20G, Ungrnd, Stripped; Type T -- GO-08113-17
from Cole-Parmer

bull; Flexible Insulated Thermocouple Probes with Stripped Wire Leads for a Wide Range of Temperature Monitoring. • Response Time: 1 seconds or greater. • All insulated-wire probes include straight insulated cable with no handle and stripped leads. • Custom designs or changes to this... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 221
  • Configuration: Ungrounded Thermocouple
  • Sensitive Length: 120
Thermocouples with Interchangeable Insert -- TC2
from Gefran

Temperature limits: -40 ... + 350 °C for type T. -40 ... + 550 °C for type J. -40 ... + 600 °C for type E. -40 ... +1050 °C for type K (see table for sheath diameters). Tolerance: UNI 7938, IEC standards 584.2/Class 1: for type T: ± 0,5 ° C (- 40 ... + 125 ° C). [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1922
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Probe Style Tube & Wire Thermocouples & RTD’s -- A520 – B6
from Acrolab Ltd.

Acrolab's A520 style Thermocouples and RTDs are a low cost tube and wire alternative to Magnesium Oxide (MgO) styles. They are available in the common calibrations for Thermocouples as well as 2, 3 or 4 wire for RTDs. [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.2500
Digi-Sense Hypodermic Thermocouple, 4"L/0.063"Dia, Grnd; Type T -- GO-08113-65
from Cole-Parmer

bull; Hypodermic Tip Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Ideal For Checking Food Temperatures. • Response Time: 0.5 -1.2 seconds or greater. • Probe comes with Stainles Steel Handle. • Each probe comes with color coded ANSI miniconnectors: type... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 450
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 4
Ring Style Thermocouples & RTD’s -- A700 – B8
from Acrolab Ltd.

Acrolab's ring style thermocouples and RTDs are designed for any surface measurement applicaiton. They are attached to a surface simply with a screw or bolt. They are avaible with SS armoured leads or SSOB leads. Many washer sizes and lead types are avaible upon request. [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
Digi-Sense Thermocouple Microprobe, 4"L/0.020"Dia, Grnd; Type T -- GO-08113-60
from Cole-Parmer

bull; Gerneral-Purpose Micro-Probes Are Designed For Use with Liquids, Gases and Semisolids. • Ideal for Checking Food Temperature. • Response Time: 0.5 seconds or greater. • Probe comes with Stainles Steel Handle. • Probe handles feature a strain relief spring that protects the... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -328 to 450
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 4
Sanitary Connected Thermocouples
from Acrolab Ltd.

Clean in place (CIP) style sanitary connected Thermocouples are used in the bevarage, chemical, dairy, food and pharmaceutical processing industries. Acrolab offers the most common sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are 316SS and come with a FDA... [See More]

  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Diameter or Width Range: 0.2500
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, EXP JCT -- GO-18520-58
from Cole-Parmer

bull; Designed for reading two temperatures at one time. • Ideal for continuous monitoring. • Designed with 316 stainless steel sheath. • Response Time: 1.2 - 5 seconds or greater. • Includes a stand alone female connector for instalation to a thermocouple extension cable. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -418 to 500
  • Configuration: Exposed Thermocouple
  • Sensitive Length: 12
Thermocouple Assemblies With Pressure Tight Wells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Diameter or Width Range: 0.2500
Digi-Sense Type T Detach Handle/Lock Probe Kit, 8"L, w/Mini Con, .125 Dia, 5ft Coil -- GO-18526-70
from Cole-Parmer

bull; Ideal for switching out probes when working with multiple applications. • Each probe and handle features a self-locking clip to ensure a sturdy hold onto the handle. • Response Time: 1.75 - 3 seconds or greater. • Each probe comes with a color coded ANSI mini connector: type... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -418 to 200
Under The Band Style Thermocouples & RTD’s -- A800 – B9
from Acrolab Ltd.

Under the band style thermocouples and RTDs are a variety of surface measurement sensors. They are commonly used in pipes and held in place with the use of a pipe clamp, or on barrels and nozzles under a band heater. Acrolab offers these with a brass shim as a standard, but are available with SS... [See More]

  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
Digi-Sense Type T Detachable Handle Adaptor, w/Mini Con, 5ft Coil Cord -- GO-18526-55
from Cole-Parmer

bull; Designed to install detachable probes directly into the handle. • Handle adaptor excepts detachable probes come with a mini connectors. • Compatible with several different designs of detachable probes. • Ideal for switching out probes when working with multiple applications. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 8
  • Sensed Temperature: -418 to 200
Digi-Sense Type T Econ Bolt on T/C Probe #6 Scr w/Mini Con,12" Fiberglass Ext. GRN -- GO-18526-16
from Cole-Parmer

bull; Economical Bolt-On probes designed to be an easy and cost effective way to mount on a surface. • Available in #6 (M3.5) or #8 (M4) screw sizes and different lead lenghts. • Response Time: 2-4 seconds or greater. • Each probe comes with a color coded ANSI mini connector or... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -418 to 500
  • Configuration: Grounded Thermocouple
Digi-Sense Type T Econ Bolt on T/C Probe Probe #6 Scr 12" Fiberglass Ext. GRN JCT -- GO-18526-22
from Cole-Parmer

bull; Economical Bolt-On probes designed to be an easy and cost effective way to mount on a surface. • Available in #6 (M3.5) or #8 (M4) screw sizes and different lead lenghts. • Response Time: 2-4 seconds or greater. • Each probe comes with a color coded ANSI mini connector or... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -418 to 500
  • Configuration: Grounded Thermocouple
Digi-Sense Type T Econ Handle T/C Probe w/Mini Con,12"L,36"Ext FEP .188 Dia, GRN -- GO-18526-10
from Cole-Parmer

bull; Hand held probes designed to be more compact and at a lower cost. • Each probe comes with a 3/16 â € diameter shaft, 36 â € long FEP extension cable and handle. • Available in grounded or ungrounded junctions. • Response Time: 2-4 seconds or greater. [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -418 to 425
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 12
Digi-Sense Type T Econ Hollow T/C Probe 12" L, 36"Ext 24 AWG .125 Dia, GRN JCT -- GO-18525-65
from Cole-Parmer

bull; Hollow Tube probes are designed to be more compactat and at a lower cost. • Response Time: 2-4 seconds or greater. • Each probe comes with a color coded ANSI mini connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -418 to 425
  • Configuration: Grounded Thermocouple
  • Sensitive Length: 12
Digi-Sense Type T Econ Hollow T/C Probe 12" L, 36"Ext 24 AWG .125 Dia, UNG JCT -- GO-18525-74
from Cole-Parmer

bull; Hollow Tube probes are designed to be more compactat and at a lower cost. • Response Time: 2-4 seconds or greater. • Each probe comes with a color coded ANSI mini connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -418 to 425
  • Configuration: Ungrounded Thermocouple
  • Sensitive Length: 12