Available as an Assembly Thermocouple Temperature Probes
from Pyromation
The hardened tip aggregate temperature sensor assemblies illustrated in Figures 1, 2, and 3 below are typically used to measure the temperature of severely abrasive materials found in asphalt aggregate mixers and other granular material mixing and drying processes. Three styles of hardened tip... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Base, Noble and Refractory Metal Type: J; K (optional feature)
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Element Configuration: Single Element
from Conax Technologies
All specification qualified air inlet thermocouples are manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation material yielding superior insulation resistance and sensor repeatability. The thermocouples are manufactured and tested at various points during the... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Air Probe
from Pyromation
Angle thermocouple assemblies are most commonly used in general process applications requiring the use of "over-the-side" temperature sensors with metal-alloy protection tubes. Special construction designs are available. Assemblies may be shipped with the hot leg unattached for assembly at time of... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element; Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J
- Probe Configuration: Angled Probe
from Conax Technologies
These sensors are for embedded applications where temperature monitoring is critical to machine performance and reliability. Available with RTDs or thermocouple types J, K, T and E. The unique bearing sensor wire seal prevents migration of oil along the sensor leads. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E; J; K; T
from Pyromation
The JB series Armor or spring-adjustable immersion thermocouple has a bayonet cap on an 8" spring (standard) to allow for immersion depths of 1/2" to 7". This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. Standard... [See More]
- Probe Features: Available as an Assembly; Spring Loaded; Tip Sensitive
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
- Element Configuration: Double Element
from Conax Technologies
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from Pyromation
Explosion-Proof, Fixed-Element Thermocouples are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on... [See More]
- Probe Features: Available as an Assembly; Spring Loaded (optional feature)
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Ungrounded Thermocouple
- Element Configuration: Single Element
from Conax Technologies
Thermocouple assemblies with extra long lengths of bendable, sheathed thermocouple probe are available. Simply indicate the active length as shown: [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
from Pyromation
The thermocouples listed below are designed for a broad range of uses in applications that require resistance to corrosion and chemical attack. They provide very good temperature measurement and service life in plating, pickling, and acid bath applications. The fluoropolymer assemblies provide... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature); T (optional feature)
- Sensed Temperature: 74 to 260
from Conax Technologies
Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering applications. Thermocouple for... [See More]
- Probe Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
- Diameter or Width Range: 0.0020
- Sheath Material: Molybdenum
from Pyromation
The melt-bolt thermocouple illustrated below is made of 300 series stainless steel and is constructed using a fiberglass insulated element. This style of thermocouple is used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Conax Technologies
Catalog Type MQD. Multiple Quick Disconnect assemblies are available for E, J, T and K calibrations. This six-pin configuration is polarized for each thermocouple type to eliminate sensor mismatch. The plug and receptacle use base metal thermocouple contacts, molded and staked in phenolic inserts. [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; T
from Pyromation
Fixed-Sheath Thermocouple Assemblies with General-Purpose Connection Heads have head mounting fittings that are welded or brazed to the sheath for direct immersion into a process. To order an assembly with an optional 4 to 20 mA transmitter, select the assembly below and the transmitter from the... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: J
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Conax Technologies
Designed for immersion in corrosive fluids, this thermocouple or RTD assembly features a PTFE-coated sheath for increased corrosion protection. Leadwires are mechanically protected by a stainless steel braid (T4). The assembly is normally terminated with a Conax Technologies PJ male plug. Protective... [See More]
- Probe Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
- Probe Configuration: Straight Probe
from Pyromation
The thermocouples described below are commonly used in the plastic process industry. These assemblies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These sensors are constructed using a 316 stainless... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Conax Technologies
Speed well assemblies enclose the sensor element in a stainless steel protection tube with the tip sealed with a homogenous weld. This design permits a very fast response rate, as the stainless steel protection tube provides low mass and low thermal inertia. The thermocouple is sealed inside the... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Sensed Temperature: -300 to 2000
from Pyromation
The hand pyrometer thermocouple probes listed below are suitable for use in many process and laboratory applications for "spot checking" temperatures of a variety of products and air flows. The probes are designed for use with Pyromation's and other manufacturers' handheld pyrometers. All probes are... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature); T (optional feature)
- Probe Configuration: Straight Probe
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Silicone impregnated fiberglass braid insulation. *Leadwires are joined in the adaptor housing, secured by a special strain harness for diameters of 0.187 ″ or... [See More]
- Probe Features: Available as an Assembly
- Diameter or Width Range: 0.0620 to 0.3750
- Probe Configuration: Straight Probe
- Sensitive Length: 24
from Pyromation
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E; J; K; T
- Configuration: Ungrounded Thermocouple
- Element Configuration: Single Element; Double Element; More Than Two Elements
from Conax Technologies
This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard cold end lead length is 24 ″. Longer leads are available on request. Specify... [See More]
- Probe Features: Available as an Assembly
- Diameter or Width Range: 0.0620 to 0.3750
- Probe Configuration: Straight Probe
- Sensitive Length: 24
from Pyromation
Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow. These sensors are offered with... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Conax Technologies
Triple Point Temperature Sensors allow monitoring of three separate temperature points within a vessel using a single probe. Originally designed by Conax for use during the calibration of epitaxial reactors, this technology is now used in a range of industrial process control applications. A tapered... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: W
from Pyromation
Pyromation ’s high-temperature thermocouples are designed to operate in a temperature range of (982 to 1871) ºC [1800 to 3400] ºF. They are designed for use in vacuum furnaces and other applications requiring high-temperature measurement in controlled atmospheric conditions. Metal... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B (optional feature); S (optional feature); R (optional feature); C (optional feature)
- Configuration: Ungrounded Thermocouple
- Element Configuration: Single Element; Double Element (optional feature)
from Conax Technologies
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from Pyromation
A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully annealed; they can be formed into many configurations, and can be bent into a... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Element Configuration: Single Element
from Conax Technologies
Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Configuration: Ungrounded Thermocouple
- Sensed Temperature: -20 to 800
from Pyromation
A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully annealed; they can be formed into many configurations, and can be bent into a... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Element Configuration: Single Element
from Conax Technologies
Conax Technologies has introduced a cost-effective solution for LM6000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers an aftermarket equivalent for LM... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Configuration: Ungrounded Thermocouple
- Sensed Temperature: -20 to 800
from Pyromation
The melt-bolt thermocouples illustrated below are used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. These melt-bolts are made with 300 series stainless steel and are constructed using a metal-sheathed MgO... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Conax Technologies
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from Pyromation
Miniature thermocouple assemblies have very small swaged sheath diameters containing standard purity MgO (96%) insulated thermocouple elements. The small sheath size provides accurate and fast response time temperature measurement in a variety of laboratory, process, and special applications. These... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature)
- Configuration: Ungrounded Thermocouple
- Element Configuration: Single Element
from Conax Technologies
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from Pyromation
Pyromation ’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures caused by the... [See More]
- Probe Features: Available as an Assembly; Spring Loaded (optional feature)
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Conax Technologies
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting... [See More]
- Probe Features: Available as an Assembly
- Sensed Temperature: -90 to 400
from Pyromation
The nozzle-melt temperature sensors listed below are typically placed into the nozzle of a plastic injection molding machine and sense the temperature of the molten plastic prior to being injected into the mold. They are offered in a variety of thermocouple types as listed below. The RTDs are... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
- Probe Configuration: Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
from Conax Technologies
Conax Technologies works with several OEM manufacturers of HRSG ’s providing sensors for Superheaters, waste water evaporators, High Pressure drum temperatures well as tube skin temperature measurement. These sensors, usually provided in type K or E conductor material are manufactured from... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; K
from Traceable® Products
Stainless-steel with handle; triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -240 to 220 °C. Dimensions: diameter 0.17 inch; stem length 12 inches; overall length 17 inches. Supplied with 8-foot expandable cable. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: -400 to 428
from OMEGA Engineering, Inc.
This unique thermocouple is easy to adjust to ANY immersion depth into thermowells (but NOTE: this probe cannot be immersed in liquids). Adjustable depth eliminates the need to stock a variety of fixed depth immersion probes. The locking cap can be positioned anywhere along the flexible armor and... [See More]
- Probe Features: Available as an Assembly; Spring Loaded
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: ? to 1472
from Campbell Scientific, Inc.
The ASPTC is a type E thermocouple housed in a white, elongated radiation shield. The radiation shield reduces solar loading on the thermocouple by drawing air across the measurement junction with a fan. The radiation shield also protects the thermocouple, increasing its durability. Typically, one... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E
- Probe Configuration: Angled Probe
from Solar Light Company, Inc.
The PMA2165 is a complete thermocouple probe that is compatible with the PMA2100 Personal Measurement Assistant. The probe comes in two versions, either with J or K type thermocouple. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature)
- Configuration: Exposed Thermocouple
- Element Configuration: Single Element
from Isotech North America
Since 1995 Isotech have been producing various designs of special Pt/Au, Pt/Pd, Pd/Au thermocouples for researchers. From our experience we can now offer the most popular of these, the Pt/Au thermocouple in a standard form. All wires are 99.999+% pure and are fully annealed according to the... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Double Element
- Configuration: Grounded Thermocouple
- Sensed Temperature: -328 to 1202
from Durex Industries
A compression spring and bayonet lockcap allow this design to adjust to holes up to 12 ” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available. [See More]
- Probe Features: Available as an Assembly; Spring Loaded; Tip Sensitive
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Temperature limits: -40 ... +350 °C for type T. -40 ... +550 °C for type J. -40 ... +600 °C for type E. -40 ... +1050 °C for type K (see table for sheath diameters). Tolerance: UNI 7938 , IEC 584-2 Class 1: for type: ± 0,5 ° C (- 40 ... + 125 ° C). ± 0.004 [t]... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K; T
- Sensed Temperature: -40 to 1922
from Acrolab Ltd.
Angle thermocouples are designed for over-the-side temperature measurement. Various protection tube materials are available as well as the common thermocouple calibrations. A variety of mounting options as well as terminatio ns are available. [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Angled Probe
- Base, Noble and Refractory Metal Type: J; K; S; R
- Sensitive Length: 6 to 36
from Traceable® Products
Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250 °C continuous or 300 °C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for use with all Type-K thermometers in liquids, air/gas, and semi solids. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: -40 to 572
from OMEGA Engineering, Inc.
OMEGA's rugged Spring-Loaded Bayonet Style Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. With OMEGA's pipe clamp adapter, the Bayonet type can be used to measure pipewall and bearing temperatures. This style provides a... [See More]
- Probe Features: Available as an Assembly; Spring Loaded
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Probe Configuration: Straight Probe (optional feature); Angled Probe (optional feature)
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: ? to 1472
from Isotech North America
Standard thermocouples are used in quality laboratories to compare relative measurements to known standards. Isotech's new 935 Series Semi-Standard Thermocouples are based upon a standard thermocouple series, with the thermocouple combinations and sizes selected to provide the best and most stable... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: N; S; R
- Configuration: Grounded Thermocouple
- Element Configuration: Double Element
from Durex Industries
The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths. [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Max. temperature limit: - 40 ... + 400 °C. Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2,5 °C (- 40 ... + 333 °C). ± 0.0075 [t] (t > + 333 °C). Thermoelement with compact isolation and continuous metal sheathing (MgO isolation) [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: J; K
- Sensed Temperature: -40 to 752
from Acrolab Ltd.
Explosion Proof Fixed Element Thermocouples are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E; J; K; T
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from Traceable® Products
Ten-foot-long 0.19-inch diameter braided metal wire cable with smooth tip measures -73 to 982 °C continuous or 1093 °C short-term use. For use with all Type-K thermometers in liquids, air/gas, and semi-solids. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: -99.4 to 1800
from OMEGA Engineering, Inc.
Low cost extruder type bayonet probes are available off-the-shelf in J, K, T, or E Type Thermcouple in both straight thru and right angle tip configurations. Can be utilized with the optional BTC Pipe Clamp Adaptors for pipe mounting. Please downlaod complete product specifications in the Related... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: ? to 1472
from Isotech North America
In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]
- Probe Features: Available as an Assembly; Cuttable
- Base, Noble and Refractory Metal Type: N
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element
from Durex Industries
Durex melt bolt thermocouples are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Fixed and adjustable tip styles to suit any application. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Amplified output signal o Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K (see table for sheath diameters). Tolerance: IEC 584.2 STANDARD class 1: or type T: ± 0,5 ° C (- 40 ... + 125 °... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K; T
- Sensed Temperature: -40 to 1832
from Acrolab Ltd.
Explosion Proof Spring-Loaded Thermocouples are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E; J; K
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from Traceable® Products
Stainless-steel with handle, is for use with type-K thermometers. Temperature range is -73 to 760 °C. Dimensions: 5-inch probe length; 0.5-inch tip diameter; 8-1/2-inch overall length. Supplied with 36-inch cable. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: -99.4 to 1400
from OMEGA Engineering, Inc.
1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple
- Element Configuration: Double Element
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: J; K
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Isotech North America
Thermocouples are no longer a part of the ITS-90 scale. However they are so important to industry that every Primary Laboratory should consider having a thermocouple calibration system. Isotech offers a selection of fine thermocouples designed specifically for the Primary Laboratory. The Isothermal... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: S; R
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element
from Durex Industries
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Probe Configuration: Angled Probe
from Gefran
Temperature limits: - 40 ... + 350 ° C for type T. - 40 ... + 750 ° C for type J. - 40 ... + 900 ° C for type E. - 40 ... + 1000 ° C for type K. (see table for sheath diameters). Tolerance: IEC standard 584.2/Class 1: for type T: ± 0,5 ° C (- 40 ... + 125 ° C). [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K; T
- Sensed Temperature: -40 to 1832
from Acrolab Ltd.
Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: E; J; K; T
- Diameter or Width Range: 0.1250 to 0.3750
from Traceable® Products
Accessory Probe Stainless-steel with handle, triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -50 to 700 °C. Dimensions: 0.13-inch diameter; 5-inch stem length; 7-1/2-inch overall length. Supplied with 40-inch cable. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: -58 to 1292
from OMEGA Engineering, Inc.
General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E; J; K; T
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
from Durex Industries
Straight Run, 45 ° and 90 ° Compression Fitting Thermocouples [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): for T: ± 1 °C (-40 ... +133 °C). ± 0.0075 [t] (t >... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K; T
- Sensed Temperature: -40 to 1832
from Acrolab Ltd.
Clean in place (CIP) style sanitary connected Thermocouples are used in the bevarage, chemical, dairy, food and pharmaceutical processing industries. Acrolab offers the most common sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are 316SS and come with a FDA... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E; J; K; T
- Configuration: Ungrounded Thermocouple (optional feature)
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC coiled cable stretches to 5'. The sensing element is 1 /4 " O.D. and 8" long. [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Sensed Temperature: ? to 896
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
from Durex Industries
Economical thermocouple assemblies consist of a soft insulated fiberglass or Teflon wire that is housed in a stainless steel tube. Although this is a very simplistic thermocouple design, it is very versatile and durable if specified properly. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): for T: ± 1 °C (-40 ... +133 °C). ± 0.0075 [t] (t >... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K; T
- Sensed Temperature: -40 to 1832
from Acrolab Ltd.
Acrolab's straight thermocouple assemblies with mu llite or alumina protection tubes are commonly used in high temperature process heating applications. They are available in a variety of lengths, diameters and mounting options. [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Diameter or Width Range: 0.3750 to 1.75
from OMEGA Engineering, Inc.
Specifically designed for use where surface temperatures reach up to 1260C (2300F) and rough handling is routine, OMEGAs Foundry Probe uses large, heavy duty tips that can penetrate surface slag to measure the true temperature of the casting. The surface to be measured must be electrically... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: ? to 2300
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
from Durex Industries
Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an incredibly durable design that can be adapted to a wide variety of... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Amplified output signal. Temperature limits: - 40 ... + 750 ° C per tipo J. - 40 ... + 900 ° C per tipo E. - 40 ... + 1000 ° C per tipo K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): ± 2.5 ° C (- 40 ... + 333 ° C). ± 0.0075 [t] (t >... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K
- Sensed Temperature: -40 to 1832
from Acrolab Ltd.
Acrolab's double protection tube assemblies all co me equipped with a ceramic inner protection tube, and a variety of cer amic, metal alloy or composite material outer protection tube. They are used in a variety of high temperature process heating applications. [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: S; R
- Diameter or Width Range: 0.6875 to 1.75
from OMEGA Engineering, Inc.
Model 88006(*). Miniature, fast response probe with 480C (900F) max. surface temperature. Ideal for surface temperatures of small electronic parts. Replaceable Element not supplied, P/N 88006(*)-RE. Model 88007(*). Miniature, fast response probe. Ideal for measuring the surface temperature of small... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
- Sensed Temperature: ? to 1400
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
from Durex Industries
Rotating bolt, fixed immersion, 90 ° probe and shim stock pad type nozzle thermocouples are offered by Durex for virtually any mounting requirement on a plastics machine or auxiliary apparatus. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Amplified output signal. Temperature limits: -40 ... +1200 °C for type K. 0 ... +1400 °C for types S and R. +600 ... +1600 °C for type B. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type K: ± 2.5 ° C (- 40 ... + 333 ° C). ± 0.0075 x... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K; B; S; R
- Sensed Temperature: -40 to 2912
from Acrolab Ltd.
Acrolab's straight metal protection tube thermocoup le assemblies are designed for a wide variety of medium to high temperature, c orrosive and non corrosive industrial applications. Various pipe diameters and lengths are available as well as many options for mounting, etc... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Base, Noble and Refractory Metal Type: J; K; N
from OMEGA Engineering, Inc.
Mini-Hypodermic Thermocouple Probe Model HYP-0. The HYP0 Mini-Hypodermic probe with a needle diameter of only 0.2 mm(0.008") is the least likely to disturb the surrounding insertion area. Binocular microscope micromanufacturing techniques result in an extremely small type T (Copper- Constantan)... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
from Durex Industries
Durex offers these thermocouple styles for temperature measurements on pipe ranging from ½ ” to 2-1/4 ” diameters. Stainless steel overbraid shield protects the element, which senses the temperature on the surface of the clamp. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Temperature limits: -40 ... +750 °C for type J. -40 ... +1200 °C for type K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): ± 2,5 °C (-40 ... +333 °C). ± 0.0075 [t] (t > +333 °C). Ceramic insulation of the thermocouple element. Suitable... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: J; K
- Sensed Temperature: -40 to 2192
from Acrolab Ltd.
Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: J; K; T
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
Penetration Probe:(NP). Tip designed for easy penetration into soft and semi-frozen objects. Made from rugged 304 stainless steel. Tip rated to 900C (1650F). Fast Response Probe:(RT)Special small diameter ( /16") tip designed for fast response. Made from 304 stainless steel. Tip rated to 900C... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
from Durex Industries
For surface mounting via ring lug or gasket with bracket, these Durex thermcouples can be provided with various terminations, including split leads, spade lugs, standard plug, standard jack or special connectors, as needed. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Gefran
Temperature limits: -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): ± 2,5 °C (-40 ... +333 °C). ± 0.0075 [t] (t > +333 °C). Ceramic insulation of... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K
- Sensed Temperature: -40 to 1832
from OMEGA Engineering, Inc.
The HPS family of thermocouple probes feature a high impact easy to grip plastic handle. The probes also include a retractable color coded cable which stretches from a coiled length of one foot to five feet. Made from special limits of error material, these probes provide maximum accuracy. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
from Durex Industries
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Probe Configuration: Straight Probe
from Gefran
Temperature limits: - 40 ... + 1200 ° C for type K. 0 ... + 1400 ° C for type S - R. +600 ... + 1600 ° C for type B. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type K: ± 2.5 ° C (- 40 ... + 333 ° C). ± 0.0075 x [t] (t > + 333... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K; B; S; R
- Sensed Temperature: -40 to 2912
from OMEGA Engineering, Inc.
OMEGA's High Temperature Surface Probe features a thermocouple alloy spring-loaded sensing element to ensure consistent readings. The twelve-inch probe comes with an SMP Male Connector termination and a 0.3 mm (1 ft.) retractable sensor cable (stretches to 1.5 m (5 ft.). Available in thermocouple... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature)
- Probe Configuration: Surface
from AMETEK Sensors, Test & Calibration
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
from Gefran
Amplified output signal. Temperature limits: -40 ... + 350 °C for type T. -40 ... + 550 °C for type J. -40 ... + 600 °C for type E. -40 ... +1050 °C for type K. (see table for sheath diameters). Tolerance: UNI 7938, IEC standards 584.2 Class 1: for type T: ± 0,5 ° C (- 40... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K; T
- Sensed Temperature: -40 to 1922
from OMEGA Engineering, Inc.
These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces. Their ultra low thermal mass and flexible construction make them ideal for rugged industrial applications. Their Type K thermocouple is compatible with all standard handheld digital... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 32 to 572
from AMETEK Sensors, Test & Calibration
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
from Gefran
Temperature limits: -40 ... + 350 °C for type T. -40 ... + 550 °C for type J. -40 ... + 600 °C for type E. -40 ... +1050 °C for type K (see table for sheath diameters). Tolerance: UNI 7938, IEC standards 584.2/Class 1: for type T: ± 0,5 ° C (- 40 ... + 125 ° C). [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E; J; K; T
- Sensed Temperature: -40 to 1922
from OMEGA Engineering, Inc.
This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which stretches to 1.5 m (5')) and a subminiature male connector are standard. The handle is rated to 162C (325F... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: K; N
- Sensed Temperature: ? to 2282
from OMEGA Engineering, Inc.
PFA Coated Probes are the perfect solution when there is a need to measure the temperature of caustic or corrosive chemical solutions in industrial and laboratory environments. The superior corrosion resistance of PFA allows you to measure the temperature of sulfuric, hydrochloric, nitric and... [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
from OMEGA Engineering, Inc.
OMEGA's Heavy Duty, Plastic Processing Thermocouples mount directly in extruder heads or die adapters of injection molding machines with sensor tip projected directly into the plastic melt. Immersion lengths, styles and mounting arrangements are available in a wide range of possible configurations. [See More]
- Probe Features: Available as an Assembly; Tip Sensitive (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Probe Configuration: Straight Probe
from AMETEK Sensors, Test & Calibration
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: K; N
- Sensed Temperature: ? to 2192
from OMEGA Engineering, Inc.
Model 88008(*). Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*). Thin-body... [See More]
- Probe Features: Available as an Assembly
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
- Sensed Temperature: ? to 401
from OMEGA Engineering, Inc.
Penetration Probes with new "T"-style 304 stainless steel handle is ideal for industry use or frozen food applications. The probe's 304SS thick wall tube ensures strong and rigid performance. Each probe comes with .3 m (1') of RSC cable that stretches to 1.5 m (5') and a male miniature connector. [See More]
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element