Screw Tabs or Lugs Thermocouple Temperature Probes

7 Results
Adjustable Bayonet Style Thermocouples & RTD’s -- A500 – B5
from Acrolab Ltd.

Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Melt Bolt Thermocouple -- TPM4
from Durex Industries

Durex melt bolt thermocouples are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Fixed and adjustable tip styles to suit any application. [See More]

  • Sensor Termination Type: Screw Tabs or Lugs
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
Fixed Bayonet Thermocouples & RTD’s -- A100 – B1
from Acrolab Ltd.

Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Angled Probe
Fixed Compression Thermocouples & RTD’s -- A200 – B2
from Acrolab Ltd.

Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Angled Probe
Gasket Style Thermocouples & RTD’s -- A600 – B7
from Acrolab Ltd.

Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Nozzle Style Thermocouples & RTD’s -- A300 – B3
from Acrolab Ltd.

Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Angled Probe
Plastic Met Thermocouples & RTD’s -- A400 – B4
from Acrolab Ltd.

Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe