R Thermocouple Temperature Probes
from Tempco Electric Heater Corporation
Style MTA1 MI Cable TC Assembly. Transition to Lead Wire [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
from Conax Technologies
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
from Tempco Electric Heater Corporation
Style MTA2 MI Cable TC Assembly. Plug or Jack Termination [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Sensor Termination Type: Plug or Quick Connect
from Conax Technologies
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
from Tempco Electric Heater Corporation
Style MTA3 MI Cable TC Assembly. Open Disc Termination [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
from Cole-Parmer
bull; Type R and S Probes are Designed for Long Term Accurate Readings at Extremely High Temperatures. • These probes feature ICONEL 600 sheaths w/ high purity MgO to prevent contamination of the platinum wires. • Type R and Type S are more accurate than other thermocouples at higher... [See More]
- Base, Noble and Refractory Metal Type: R
- Sensed Temperature: 600 to 2100
- Configuration: Ungrounded Thermocouple
- Sensitive Length: 12
from Ultra Energy
Noble Metal, Open Terminal Head, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. Elements are supplied to match the ITS 1990 curve. [See More]
- Base, Noble and Refractory Metal Type: B; S; R
from AMETEK Sensors, Test & Calibration
The 9100 series consists of thermocouples, measuring inserts, thermowells and protective tubes. Connection fittings, compensation cables, thermocouple wires, transmitters and local display. [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Diameter or Width Range: 0.0118 to 0.1181
from Vulcan Electric Co.
Vulcan Electric designs and produces a wide assortment of thermocouple constructions for industrial applications. Many of these products are custom designed for a specific process requirement. We begin with our decades of engineering experience to ensure complete thermocouple design compatibility. [See More]
- Base, Noble and Refractory Metal Type: E; J; N; T; B; S; R; C; Other; PII
- Probe Configuration: Straight Probe
from Gefran
Amplified output signal. Temperature limits: -40 ... +1200 °C for type K. 0 ... +1400 °C for types S and R. +600 ... +1600 °C for type B. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type K: ± 2.5 ° C (- 40 ... + 333 ° C). ± 0.0075 x... [See More]
- Base, Noble and Refractory Metal Type: K; B; S; R
- Sensed Temperature: -40 to 2912
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Thermometrics Corporation
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Sensed Temperature: -58 to 752
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from Acrolab Ltd.
Angle thermocouples are designed for over-the-side temperature measurement. Various protection tube materials are available as well as the common thermocouple calibrations. A variety of mounting options as well as terminatio ns are available. [See More]
- Base, Noble and Refractory Metal Type: J; K; S; R
- Sensitive Length: 6 to 36
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
from Isotech North America
Standard thermocouples are used in quality laboratories to compare relative measurements to known standards. Isotech's new 935 Series Semi-Standard Thermocouples are based upon a standard thermocouple series, with the thermocouple combinations and sizes selected to provide the best and most stable... [See More]
- Base, Noble and Refractory Metal Type: N; S; R
- Element Configuration: Double Element
- Configuration: Grounded Thermocouple
- Sensed Temperature: 32 to 1832
from CHINO Works America Inc.
The C800 series is standard thermocouples for calibration of thermocouples. Three types of S type thermocouple, R type thermocouple, and B type thermocouple are available. The temperature-thermal EMF table is prepared on request. [See More]
- Base, Noble and Refractory Metal Type: R
- Sensed Temperature: ? to 2012
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from AMETEK Sensors, Test & Calibration
Mineral-insulated Thermocouple assembly MT. Mineral-insulated thermocouples are used for measuring temperature where flexible, rugged, corrosive resistant, and fast responsing sensors are needed. Used in solid, fluid and gas medias up to 1100 °C (shortly 1250 °C). [See More]
- Base, Noble and Refractory Metal Type: J; K; N; T; S; R
- Element Configuration: Single Element
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Sensed Temperature: ? to 2282
from Vulcan Electric Co.
Vulcan Electric offers an extensive selection of thermocouple extension grade wire and thermocouple grade wire in several sizes, insulation materials, and ANSI calibrations. Special initial calibration tolerances, wire for use at sub-zero temperatures and wire with certified traceable calibration... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; R; C; Other; PII
- Probe Configuration: Straight Probe
from Gefran
Temperature limits: - 40 ... + 1200 ° C for type K. 0 ... + 1400 ° C for type S - R. +600 ... + 1600 ° C for type B. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type K: ± 2.5 ° C (- 40 ... + 333 ° C). ± 0.0075 x [t] (t > + 333... [See More]
- Base, Noble and Refractory Metal Type: K; B; S; R
- Sensed Temperature: -40 to 2912
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Thermometrics Corporation
Ultra-high temperatures to over 4,200?F with conduit head attached available in various sheath materials. [See More]
- Base, Noble and Refractory Metal Type: B; S; R; C; Other; G, C
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
from Acrolab Ltd.
Acrolab's straight thermocouple assemblies with mu llite or alumina protection tubes are commonly used in high temperature process heating applications. They are available in a variety of lengths, diameters and mounting options. [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Diameter or Width Range: 0.3750 to 1.75
- Probe Configuration: Straight Probe
- Sensitive Length: 12 to 48
from Isotech North America
Thermocouples are no longer a part of the ITS-90 scale. However they are so important to industry that every Primary Laboratory should consider having a thermocouple calibration system. Isotech offers a selection of fine thermocouples designed specifically for the Primary Laboratory. The Isothermal... [See More]
- Base, Noble and Refractory Metal Type: S; R
- Element Configuration: Single Element
- Configuration: Grounded Thermocouple
- Sensed Temperature: 32 to 2912
from AMETEK Sensors, Test & Calibration
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Probe Configuration: Straight Probe
from Vulcan Electric Co.
The Vulcan Electric Ceramic to Metal Thermocouple Feedthroughs are manufactured with premium grade thermocouple alloys or compensating materials (depending on calibration type). The utilization of specific thermocouple alloys for the feedthrough construction ensures optimum accuracy without... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; T; S; R; C
- Probe Configuration: Straight Probe
- Sensed Temperature: -452 to 842
from Acrolab Ltd.
Acrolab's double protection tube assemblies all co me equipped with a ceramic inner protection tube, and a variety of cer amic, metal alloy or composite material outer protection tube. They are used in a variety of high temperature process heating applications. [See More]
- Base, Noble and Refractory Metal Type: S; R
- Diameter or Width Range: 0.6875 to 1.75
- Probe Configuration: Straight Probe
- Sensitive Length: 12 to 48