B Thermocouple Temperature Probes
from Tempco Electric Heater Corporation
Style MTA1 MI Cable TC Assembly. Transition to Lead Wire [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
from Conax Technologies
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
from Tempco Electric Heater Corporation
Style MTA2 MI Cable TC Assembly. Plug or Jack Termination [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
- Sensor Termination Type: Plug or Quick Connect
from Conax Technologies
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
from Thermometrics Corporation
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Sensed Temperature: -58 to 752
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from AMETEK Sensors, Test & Calibration
The 9100 series consists of thermocouples, measuring inserts, thermowells and protective tubes. Connection fittings, compensation cables, thermocouple wires, transmitters and local display. [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Diameter or Width Range: 0.0118 to 0.1181
from Acrolab Ltd.
Acrolab's straight thermocouple assemblies with mu llite or alumina protection tubes are commonly used in high temperature process heating applications. They are available in a variety of lengths, diameters and mounting options. [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Diameter or Width Range: 0.3750 to 1.75
- Probe Configuration: Straight Probe
- Sensitive Length: 12 to 48
from Gefran
Amplified output signal. Temperature limits: -40 ... +1200 °C for type K. 0 ... +1400 °C for types S and R. +600 ... +1600 °C for type B. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type K: ± 2.5 ° C (- 40 ... + 333 ° C). ± 0.0075 x... [See More]
- Base, Noble and Refractory Metal Type: K; B; S; R
- Sensed Temperature: -40 to 2912
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from CHINO Works America Inc.
The C800 series is standard thermocouples for calibration of thermocouples. Three types of S type thermocouple, R type thermocouple, and B type thermocouple are available. The temperature-thermal EMF table is prepared on request. [See More]
- Base, Noble and Refractory Metal Type: B
- Sensed Temperature: ? to 2829
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Ultra Energy
Noble Metal, Open Terminal Head, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. Elements are supplied to match the ITS 1990 curve. [See More]
- Base, Noble and Refractory Metal Type: B; S; R
from Vulcan Electric Co.
Vulcan Electric designs and produces a wide assortment of thermocouple constructions for industrial applications. Many of these products are custom designed for a specific process requirement. We begin with our decades of engineering experience to ensure complete thermocouple design compatibility. [See More]
- Base, Noble and Refractory Metal Type: E; J; N; T; B; S; R; C; Other; PII
- Probe Configuration: Straight Probe
from Thermometrics Corporation
Ultra-high temperatures to over 4,200?F with conduit head attached available in various sheath materials. [See More]
- Base, Noble and Refractory Metal Type: B; S; R; C; Other; G, C
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
from AMETEK Sensors, Test & Calibration
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Probe Configuration: Straight Probe
from Gefran
Temperature limits: - 40 ... + 1200 ° C for type K. 0 ... + 1400 ° C for type S - R. +600 ... + 1600 ° C for type B. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type K: ± 2.5 ° C (- 40 ... + 333 ° C). ± 0.0075 x [t] (t > + 333... [See More]
- Base, Noble and Refractory Metal Type: K; B; S; R
- Sensed Temperature: -40 to 2912
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Vulcan Electric Co.
Vulcan Electric offers an extensive selection of thermocouple extension grade wire and thermocouple grade wire in several sizes, insulation materials, and ANSI calibrations. Special initial calibration tolerances, wire for use at sub-zero temperatures and wire with certified traceable calibration... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; R; C; Other; PII
- Probe Configuration: Straight Probe