N Thermocouple Temperature Probes
from SAB BRÖCKSKES GmbH & Co. KG
For the temperature collection at Hairpin windings in the stator very small and at the same time robust thermocouples are needed. The scattering effect of electromagnetic radiation from the surrounding copper windings shall not distort the measuring result. For this application SAB Br öckskes... [See More]
- Base, Noble and Refractory Metal Type: K; N
- Probe Configuration: Surface
from Tempco Electric Heater Corporation
Forms easily to any angle. One style can replace several fixed length thermocouples. Use with bayonet adapters. Style 1 – Spring Adjustable Bayonet Thermocouple. Insertion length adjustable from 1" to 10". Style 2 – Armor Cable Adjustable Bayonet Thermocouple. Insertion length adjustable... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple
- Process Connection: Bayonet
from Sensata Technologies
The 5024 EGR temperature sensors provide up to 300 °C temperature sensing capability in fast response stainless steel packages. Developed for the exhaust gas recirculation market, the new 5024 EGR temperature sensors provide accurate high temperature output in the fastest responding immersion... [See More]
- Base, Noble and Refractory Metal Type: N
- Sensed Temperature: -67 to 572
from ABB Measurement & Analytics
SensyTemp TSP300 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP311 without thermowell. – Insertion in an existing thermowell. TSP321 with welded... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; S; Other; L
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 2012
- Process Connection: Threaded (NPT) Fitting
from Conax Technologies
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
from Pyromation
The straight base metal thermocouple assemblies illustrated on this page are those most commonly used in industrial process heating applications. All listed assemblies are provided with schedule 40 protection tubes, and are available with listed options. Heavier pipe schedule protection tubes and... [See More]
- Base, Noble and Refractory Metal Type: N
- Probe Configuration: Straight Probe
- Element Configuration: Single Element; Double Element (optional feature)
- Sensitive Length: 12 to 36
from SAB BRÖCKSKES GmbH & Co. KG
This surface thermocouple with polyimide cable is used for example in coil windings, electronic parts and narrow spaces. Batch certificate and identification can be delivered on request. [See More]
- Base, Noble and Refractory Metal Type: J; K; N; T
- Probe Configuration: Surface
from Tempco Electric Heater Corporation
Style 6 —Rigid Straight Compression Fitting Thermocouple Style 7 —Rigid 45 ° Bend Compression Fitting Thermocouple Style 8 —Rigid 90 ° Bend Compression Fitting Thermocouple [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Element Configuration: Single Element; Double Element
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple
- Probe Configuration: Straight Probe; Angled Probe
from ABB Measurement & Analytics
With Energy Harvester, the autonomous TSP300-W wireless temperature sensor based on WirelessHART technology, features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the sensor via push buttons and LCD display. TSP311-W without thermowell. [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N
- Process Connection: Braze, Weld or Solder
- Sensed Temperature: -321 to 2192
- Application Options: Explosion Proof; Splash Proof, Watertight or Direct Immersion
from Conax Technologies
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
from Tempco Electric Heater Corporation
Style TMW Magnet Thermocouples [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
from Tempco Electric Heater Corporation
Style A —Adjustable Tip. Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon ® insert at tip has a maximum operating temperature of 500 °F (260 °C); without... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Straight Probe; Flexible Probe
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple
- Sensor Termination Type: Plug or Quick Connect
from Tempco Electric Heater Corporation
Style MTA1 MI Cable TC Assembly. Transition to Lead Wire [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
from Vulcan Electric Co.
Vulcan thermocouples and thermocouple assemblies are available in many variations. Magnesium Oxide (MgO) insulated bendable metal sheath thermocouples have great advantages over the Industrial line of thermocouples that are rigid style construction. The MgO construction is a metal-sheathed, inert... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Straight Probe; Angled Probe
from Isotech North America
Standard thermocouples are used in quality laboratories to compare relative measurements to known standards. Isotech's new 935 Series Semi-Standard Thermocouples are based upon a standard thermocouple series, with the thermocouple combinations and sizes selected to provide the best and most stable... [See More]
- Base, Noble and Refractory Metal Type: N; S; R
- Element Configuration: Double Element
- Configuration: Grounded Thermocouple
- Sensed Temperature: 32 to 1832
from Ultra Energy
MgO, Connector, Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Diameter or Width Range: 0.0625 to 0.3750
from Thermometrics Corporation
Armor cable protects the leads of thermocouple types E, J, K, N & T. Metal sheaths made to your required length. [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Sensor Termination Type: Armor Leads
from AMETEK Sensors, Test & Calibration
The 9100 series consists of thermocouples, measuring inserts, thermowells and protective tubes. Connection fittings, compensation cables, thermocouple wires, transmitters and local display. [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Sensed Temperature: ? to 3272
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Diameter or Width Range: 0.0118 to 0.1181
from Acrolab Ltd.
Angle base metal thermocouple elements are designed as replacement elements for use in protection tube ass emblies. Various calibrations, gauges, insulator styles and junctions are available. [See More]
- Base, Noble and Refractory Metal Type: J; K; N
- Sensitive Length: 12 to 36
- Probe Configuration: Angled Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Vulcan Electric Co.
Vulcan Electric designs and produces a wide assortment of thermocouple constructions for industrial applications. Many of these products are custom designed for a specific process requirement. We begin with our decades of engineering experience to ensure complete thermocouple design compatibility. [See More]
- Base, Noble and Refractory Metal Type: E; J; N; T; B; S; R; C; Other; PII
- Probe Configuration: Straight Probe
from Isotech North America
In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]
- Base, Noble and Refractory Metal Type: N
- Element Configuration: Single Element
- Configuration: Grounded Thermocouple
- Sensed Temperature: 32 to 2372
from Ultra Energy
MgO, Connector, Jack, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Sensor Termination Type: Plug or Quick Connect
from Thermometrics Corporation
Universal design allows for quick Thermocouple or RTD installation into existing twist-lock adapters. [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Process Connection: Bayonet
from AMETEK Sensors, Test & Calibration
Mineral-insulated Thermocouple assembly MT. Mineral-insulated thermocouples are used for measuring temperature where flexible, rugged, corrosive resistant, and fast responsing sensors are needed. Used in solid, fluid and gas medias up to 1100 °C (shortly 1250 °C). [See More]
- Base, Noble and Refractory Metal Type: J; K; N; T; S; R
- Element Configuration: Single Element
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Sensed Temperature: ? to 2282
from Acrolab Ltd.
Acrlolab's Magnesium Oxide (MgO) thermocouples are manufactured using standard purity (96%) Magnesium Oxide mineral insulation in a fully annealed metal sheath. They are available in diameters of 0.032" to 3/8" OD and are extremely flexible. The following pages will aid you in selecting a MgO... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Diameter or Width Range: 0.0320 to 0.3750
- Probe Configuration: Straight Probe
- Sheath Material: High Purity MgO (99.6% Pure)
from Vulcan Electric Co.
Vulcan Electric offers an extensive selection of thermocouple extension grade wire and thermocouple grade wire in several sizes, insulation materials, and ANSI calibrations. Special initial calibration tolerances, wire for use at sub-zero temperatures and wire with certified traceable calibration... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; R; C; Other; PII
- Probe Configuration: Straight Probe
from Ultra Energy
MgO, Connector, Jack, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Straight Probe
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Diameter or Width Range: 0.0625 to 0.3750
from Thermometrics Corporation
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
- Sensed Temperature: -58 to 752
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Probe Configuration: Straight Probe
from Acrolab Ltd.
Straight base metal thermocouple elements are desig ned as replacement elements for use in protection tube ass emblies. Various calibrations, gauges, insulator styles and junctions are available. [See More]
- Base, Noble and Refractory Metal Type: J; K; N
- Sensitive Length: 12 to 36
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Vulcan Electric Co.
The Vulcan Electric PowerGen line of temperature sensors meet the specific operational and performance requirements for the replacement and retrofit products within a wide range of Gas Turbine, Steam Turbines, HRSGs, & Hydro Turbines. Typical applications include wheel space, disc cavity,... [See More]
- Base, Noble and Refractory Metal Type: E; J; K; N; T
- Probe Configuration: Straight Probe
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Probe Configuration: Straight Probe
from Acrolab Ltd.
Acrolab's straight thermocouple assemblies with mu llite or alumina protection tubes are commonly used in high temperature process heating applications. They are available in a variety of lengths, diameters and mounting options. [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R
- Diameter or Width Range: 0.3750 to 1.75
- Probe Configuration: Straight Probe
- Sensitive Length: 12 to 48
from Vulcan Electric Co.
Vulcan UHT Thermocouples are designed for extreme temperature, time and cycling. Our complete selection of thermocouple materials with superior performance characteristics and quality offer the most advanced line of temperature sensors for extreme process applications. These thermocouples have been... [See More]
- Base, Noble and Refractory Metal Type: K; N; B; S; R; C; G, PII
- Probe Configuration: Straight Probe
- Sensed Temperature: ? to 4172
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Probe Configuration: Straight Probe
from Acrolab Ltd.
Acrolab's straight metal protection tube thermocoup le assemblies are designed for a wide variety of medium to high temperature, c orrosive and non corrosive industrial applications. Various pipe diameters and lengths are available as well as many options for mounting, etc... [See More]
- Base, Noble and Refractory Metal Type: J; K; N
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe