Flexible Probe Thermocouple Temperature Probes

29 Results
Melt Bolt Thermocouples -- Style TMB
from Tempco Electric Heater Corporation

Style A —Adjustable Tip. Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon ® insert at tip has a maximum operating temperature of 500 °F (260 °C); without... [See More]

  • Probe Configuration: Straight Probe; Flexible Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensor Termination Type: Plug or Quick Connect
Wheelspace Sensor Assembly
from Conax Technologies

Conax Technologies ’ thermocouples for this application meet the operational and performance requirements per the OEM specifications as replacements on heavy duty gas turbines. These cost effective thermocouples are designed to be hermetically sealed to provide a more reliable product that... [See More]

  • Probe Configuration: Flexible Probe
  • Probe Features: Available as an Assembly
  • Base, Noble and Refractory Metal Type: K
OEM Replacement Thermocouples
from Tempco Electric Heater Corporation

Direct Replacement Thermocouples. Manufactured with the highest quality materials and workmanship. Thermocouple wire is stranded (for flexibility) ANSI Type J thermocouple grade, with ANSI color-coded fiberglass insulation (White=Positive, Red=Negative). All hot junctions are grounded. Spade lugs... [See More]

  • Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
  • Base, Noble and Refractory Metal Type: J
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
Wire Thermocouples -- Style TWW
from Tempco Electric Heater Corporation

Style TWW Wire Thermocouples [See More]

  • Probe Configuration: Flexible Probe
  • Sensor Termination Type: Bare or Insulated Lead Wires
  • Base, Noble and Refractory Metal Type: E; J; K; T
Mineral Oxide Thermocouple -- TC1M
from Gefran

Max. temperature limit: - 40 ... + 310 °C for type T. - 40 ... + 550 °C for type J. - 40 ... + 1050 °C for type K. (see table for sheathing diameter used). Reference tolerances: Standards IEC 584.2 class 2. for type T: ± 1 °C (- 40 ... + 133 °C). ± 0.0075 [t] (t... [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J; K; T
  • Sensed Temperature: -40 to 1922
K-Type Thermocouple Probe -- TMDT 2-38
from SKF/Global

SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K. [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: ? to 570
SCT13L
from Brighton Electronics, Inc.

T-Type, Lemo, 4’ bead tip probe [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: T
  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
Universal Thermocouples -- UTC Series
from GP:50 Melt Pressure

Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry... [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: J; K
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensed Temperature: 0.0 to 900
Adjustable Depth Thermocouple -- TBA10
from Durex Industries

A compression spring and bayonet lockcap allow this design to adjust to holes up to 12 ” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available. [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
Adjustable Depth Sensors -- ADS
from Chromalox

Type J, K, and T Thermocouples. - Grounded. Sheath Materials. - 3/16 ” Diameter 316 Stainless Steel. Adjustment Fittings. - Single Slot Spring Loaded. - Bayonet Fitting. - 9/32 ” Conduit with Bayonet Fitting. Termination Options: - T/C Wire with Stripped Leads;. - Spade Lugs;. -... [See More]

  • Probe Configuration: Flexible Probe
  • Sensor Termination Type: Other Connection Type
  • Base, Noble and Refractory Metal Type: J; K; T
  • Sheath Material: 3/16” Diameter 316 Stainless Steel
High Temperature Probes w/ Strain Relief & Flexible Fiberglass Leads
from Nanmac Corporation

This probe contains an ungrounded thermocouple assembly with a transition junction, a stress relief spring, and 36 inches of fiberglass insulated #20 gage (0.032 ’) extension leads. These extension leads are shielded with a stainless steel over braid. This thermocouple is also available with a... [See More]

  • Probe Configuration: Flexible Probe
  • Sheath Material: Molybdenum, Tantalum, Alumina, Zirconia
  • Diameter or Width Range: 0.1250 to 0.3750
Thermocouple and Resistance Thermometer -- CI-2304-Type TT
from AMETEK Sensors, Test & Calibration

Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application: [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: -76 to 752
Wire Temperature Probe -- 9K002MTC36
from TEGAM, Inc.

3' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
Type-K Beaded Probe -- Model 4028
from Traceable® Products

Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250 °C continuous or 300 °C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for use with all Type-K thermometers in liquids, air/gas, and semi solids. [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: -40 to 572
Adjustable Depth Armored Thermou -- ADR
from OMEGA Engineering, Inc.

This unique thermocouple is easy to adjust to ANY immersion depth into thermowells (but NOTE: this probe cannot be immersed in liquids). Adjustable depth eliminates the need to stock a variety of fixed depth immersion probes. The locking cap can be positioned anywhere along the flexible armor and... [See More]

  • Probe Configuration: Flexible Probe; Other (Special Purpose); Adjustable Depth
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
Armored Thermocouple
from Thermometrics Corporation

Armor cable protects the leads of thermocouple types E, J, K, N & T. Metal sheaths made to your required length. [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Sensor Termination Type: Armor Leads
Mineral Oxide Thermocouple -- TCM
from Gefran

Max. temperature limit: - 40 ... + 400 °C. Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2,5 °C (- 40 ... + 333 °C). ± 0.0075 [t] (t > + 333 °C). Thermoelement with compact isolation and continuous metal sheathing (MgO isolation) [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J; K
  • Sensed Temperature: -40 to 752
Adjustable Depth Thermocouple -- TBA20
from Durex Industries

The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths. [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
High-Temp. Overbraided Thermocouples -- XCIB
from Chromalox

Withstands Temperatures Up to 2000 °F (1093 °C). High Temperature Ceramic Insulation with INCONEL ® Overbraid. Standard Lengths are 3 and 10 Feet. Additional Lengths Available. J, K or E Thermocouple Calibrations. Grounded Junction [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: E; J; K
  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 2000
MI Cable w/ Armored Flexible cable & Fiberglass insulated Lead
from Nanmac Corporation

These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated flexible leads which are enclosed within stainless steel armor for use in rugged applications. These units are available in thermocouple... [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
  • Diameter or Width Range: 0.0620 to 0.2500
Wire Temperature Probe -- 9T002MTC36
from TEGAM, Inc.

3' Wire Temperature Probe. Type T. Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range:... [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: T
  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
Type-K Beaded Probe High Temperature -- Model 8613
from Traceable® Products

Ten-foot-long 0.19-inch diameter braided metal wire cable with smooth tip measures -73 to 982 °C continuous or 1093 °C short-term use. For use with all Type-K thermometers in liquids, air/gas, and semi-solids. [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: -99.4 to 1800
Handle/Thermocouple Probe -- SDX-SET and HDX-SET
from OMEGA Engineering, Inc.

General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe; Air Probe; Other (Special Purpose); Fast Response
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
Bayonet Mount Thermocouple
from Thermometrics Corporation

Universal design allows for quick Thermocouple or RTD installation into existing twist-lock adapters. [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Process Connection: Bayonet
Thermocouple -- TC1
from Gefran

Max. temperature limit: -40...+250 °C. (see table for thermocouple cable used). Reference tolerances: Standards IEC 584.2 class 2. for type J, K: ± 2.5 °C (-40...+333 °C). Cable to DIN standard. Highly versatile. Low cost [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J; K
  • Sensed Temperature: -40 to 631
Plastic Industry Thermocouples -- JP, KP, TP
from Chromalox

Type J, K, and T Thermocouples. - Grounded. - Ungrounded. Sheath Materials. - 304 Stainless Steel. - 316 Stainless Steel. Junction Fittings. - Crimped. - Single Slot Spring Loaded. - Bayonet Fitting. Termination Options: &nbps; &nbps; &nbps;- T/C Wire with Stripped Leads;. &nbps;... [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensed Temperature: -328 to 1600
MI Cable w/ Flexible Extensions (One-Piece Construction)
from Nanmac Corporation

The construction of this thermocouple is a one piece design which does not utilize any transition fitting. Advantages of this construction are no splices from thermocouple to lead wire and no transition adaptors having a diameter greater than the thermocouple sheath. Units can therefore be mounted... [See More]

  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
  • Diameter or Width Range: 0.0620 to 0.2500
Self-Adhesive Thermocouples -- SA2
from OMEGA Engineering, Inc.

These sensors are available in 2 different mounting styles for flat or curved surfaces. The integral thermocouple sensor is bonded onto the inner surface of the self adhesive aluminum foil strip, which is provided for faster response times. SPECIFICATIONS. Dimensions: SA2C: 15 x 50 x 6.4 mm (0.59 x... [See More]

  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Sensed Temperature: -58 to 392
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensor Termination Type: Plug or Quick Connect (optional feature); Other Connection Type
Flex Armor Thermocouple
from Thermometrics Corporation

Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]

  • Probe Configuration: Flexible Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Sensed Temperature: -58 to 752