Plug or Quick Connect Thermocouple Temperature Probes

101 Results
Handheld Thermocouple Probe - Accessories
from Pyromation

The hand pyrometer thermocouple probes listed below are suitable for use in many process and laboratory applications for "spot checking" temperatures of a variety of products and air flows. The probes are designed for use with Pyromation's and other manufacturers' handheld pyrometers. All probes are... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
1069925
from RS Components, Ltd.

Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of a goods inward inspection procedure but can also be used or liquid temperature measurement. High quality, robust stainless... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 842
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Air Probe; Surface
Industrial Thermocouples Sheath with Fiberglass Leadwire and Plug Connection -- THERMOCOUPLE STYLES 05, 07, 69
from United Electric Controls Company

Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Double Element (optional feature)
Melt Bolt Thermocouples -- Style TMB
from Tempco Electric Heater Corporation

Style A —Adjustable Tip. Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon ® insert at tip has a maximum operating temperature of 500 °F (260 °C); without... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe; Flexible Probe
Conax Industry Applied High Temperature Applications
from Conax Technologies

Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering applications. Thermocouple for... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Sheath Material: Molybdenum
  • Diameter or Width Range: 0.0020
  • Probe Features: Available as an Assembly
Adjustable Armor Thermocouples - JAC120-G1-24R2 -- JAC120-G1-24R2
from Backer Marathon, Inc.

Backer Marathon offers Adjustable Armor Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]

  • Sensor Termination Type: Armor Leads; Plug or Quick Connect
  • Diameter or Width Range: 0.1800
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 0.3100
255516
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 482
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
Industrial Thermocouples Sheath, No Leads, Plug Connection -- THERMOCOUPLE STYLES 14 & 74
from United Electric Controls Company

Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
MI Cable TC Assembly -- Style MTA2
from Tempco Electric Heater Corporation

Style MTA2 MI Cable TC Assembly. Plug or Jack Termination [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
Conax PTFE-Coated Probe Assembly
from Conax Technologies

Designed for immersion in corrosive fluids, this thermocouple or RTD assembly features a PTFE-coated sheath for increased corrosion protection. Leadwires are mechanically protected by a stainless steel braid (T4). The assembly is normally terminated with a Conax Technologies PJ male plug. Protective... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Probe Features: Available as an Assembly
  • Probe Configuration: Straight Probe
Adjustable Braid Thermocouples - JBS120-G1-24R2 -- JBS120-G1-24R2
from Backer Marathon, Inc.

Backer Marathon carries Standard and Metric Adjustable Braid Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any... [See More]

  • Sensor Termination Type: Metal Braided Leads; Plug or Quick Connect
  • Diameter or Width Range: 0.1800
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 0.3100
255550
from RS Components, Ltd.

Designed for temperature measurement on curved and uneven surfaces. Low friction PTFE ribbon encloses the thermocouple sensor for minimum frictional heat generation. This probe can be used for measuring the temperature of rollers, for example in paper mills and other process applications. Sensor... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 356
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Curved Probe; Surface
Ion Implant Thermocouple for Axcelis Implanter
from Conax Technologies

Ion Implantation is a critical step in the manufacture of semiconductors. High energy implantation can heat the wafer and cause problems that lead to yield reduction. Monitoring the temperature of wafers during implantation is required to determine the amount of wafer cooling that is required. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Probe Features: Available as an Assembly
  • Probe Configuration: Straight Probe
Fixed Melt Bolt Thermocouples - JMBF3-GA-24R2 -- JMBF3-GA-24R2
from Backer Marathon, Inc.

Backer Marathon offers Fixed Melt Bolt Thermocouples. Mineral Insulated Thermocouples are manufactured at Backer Marathon to address your higher temperature requirements. Since the calibration wire is encased within a metal sheath packed with magnesium oxide the thermocouples can withstand higher... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Sensitive Length: 3
  • Base, Noble and Refractory Metal Type: J
255572
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 482
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
Thermocouple Assemblies with PJFC-Plug/Jack Termination
from Conax Technologies

Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with contacts constructed of thermocouple alloy materials. Polarity marks are molded in the bodies for installation assistance, and male and female assemblies are color coded with ISA calibration coding. A... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Sensed Temperature: -328 to 4199
Thermocouple Accessories - JEB120-24R21 -- JEB120-24R21
from Backer Marathon, Inc.

Backer Marathon offers a variety thermocouple accessories in addition to our line of premium temperature sensors. Together with our temperature sensors these products provide a complete solution to your temperature sensing needs. In addition to your sensor needs, we can engineer a complete thermal... [See More]

  • Sensor Termination Type: Metal Braided Leads; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J
255588
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.2362
Triple-Point Calibration TC for Barrel Reactors
from Conax Technologies

Conax offers a complete selection of both OEM Triple-point calibration thermocouples and special variations that have been customized based on individual fab needs. The Triple-point was designed for use on Applied Materials/Moore Technologies 76XX, 77XX and 78XX Series Epitaxial Barrel Reactors. The... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: C
  • Sheath Material: Inconel
Thermocouple Extensions - JEA120-24R21 -- JEA120-24R21
from Backer Marathon, Inc.

Backer Marathon is pleased to present thermocouple extensions as part of our line of premium temperature sensors. We offer standard thermocouples, mineral insulated thermocouples, and RTDs. Backer Marathon has hundreds of different models in stock ready for immediate delivery. In addition to your... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J
255594
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Air Probe
3428833
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 482
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
3428849
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe
3428855
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 482
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe; Other (Special Purpose); Pencil
3428861
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe; Other (Special Purpose); Pencil
3428883
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Air Probe
3428899
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Air Probe
3428906
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
3428912
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
3428928
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Air Probe
3428940
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Air Probe
3428956
from RS Components, Ltd.

Ideally used in heating and ventilation applications, this probe can quickly determine surface temperatures of pipes, ducts or radiators. Time constant 1 second (clean tip). Solid waterproof handle for added protection and to prevent damage by excess heat. Wide temperature measurement range of -200... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 482
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Surface
3428962
from RS Components, Ltd.

A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 1112
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Surface
3428978
from RS Components, Ltd.

This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the ceramic outer acts as a draught shield thus ensuring a true surface measurement. Sensor Type = K. Probe Type = Surface. [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Surface
Low Temperature Probe -- Model 8039
from Traceable® Products

Stainless-steel with handle; triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -240 to 220 °C. Dimensions: diameter 0.17 inch; stem length 12 inches; overall length 17 inches. Supplied with 8-foot expandable cable. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: -400 to 428
K-Type Thermocouple Probe -- TMDT 2-30
from SKF/Global

SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: ? to 1650
Thermocouple with MgO Isolation -- TCPM
from Gefran

Max. temperature limit: - 40 ... + 310 ° C for type T. - 40 ... + 550 ° C for type J. - 40 ... + 600 ° C for type E. - 40 ... + 1050 ° C for type K. (see table of sheathing diameter used). Reference tolerances: IEC 584.2 class 2: for type T: ± 1 °C (-40...+133 °C). [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1922
Air/Gas Temperature Probe -- 9K606MTC08
from TEGAM, Inc.

Air/Gas Temperature Probe. Type K. For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate readings. The 8" sheath is constructed of 304 stainless steel. The probe is supplied... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 572
Retractable Melt Thermocouples (GRMT)
from Dynisco

Features and Benefits. TC Junction can be centered in hot melt stream. Retractable from flush to 2.5 ”. Up to 900 °F melt temperatures. All stainless steel construction. Exposed junction. 1/2-20 UNF mounting configuration. Description. The Graduated Retractable Melt Thermocouple (GRMT) is... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Configuration: Exposed Thermocouple
  • Sensed Temperature: 0.0 to 900
Adjustable Depth Armored Thermou -- ADR
from OMEGA Engineering, Inc.

This unique thermocouple is easy to adjust to ANY immersion depth into thermowells (but NOTE: this probe cannot be immersed in liquids). Adjustable depth eliminates the need to stock a variety of fixed depth immersion probes. The locking cap can be positioned anywhere along the flexible armor and... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
716-MgO, Connector, Plug
from Ultra Energy

MgO, Connector, Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Adjustable Bayonet Style Thermocouples & RTD’s -- A500 – B5
from Acrolab Ltd.

Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Precision Accuracy Melt Temperature Sensors -- T1 Series
from GP:50 Melt Pressure

The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: E; J; K
  • Sensed Temperature: 0.0 to 750
Temperature Probe -- PMA2165
from Solar Light Company, Inc.

The PMA2165 is a complete thermocouple probe that is compatible with the PMA2100 Personal Measurement Assistant. The probe comes in two versions, either with J or K type thermocouple. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature)
  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
Adjustable Melt Bolt Thermocouple -- TAM1
from Durex Industries

Durex melt bolt thermocouples are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Fixed and adjustable tip styles to suit any application. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
ETGA
from Brighton Electronics, Inc.

K-Type, Cable Tail Sealed tip probe with pipe clamp and 4’ cord [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
Fine Wire Thermocouple -- FW1
from Campbell Scientific, Inc.

The FW1 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouple is less susceptible to solar loading; therefore, a radiation shield is not required. One differential analog input per sensor is required. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E
  • Probe Configuration: Straight Probe
Type-K Beaded Probe -- Model 4028
from Traceable® Products

Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250 °C continuous or 300 °C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for use with all Type-K thermometers in liquids, air/gas, and semi solids. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: -40 to 572
Thermocouples -- TC7M
from Gefran

Temperature limits: - 40 ... + 310 ° C for type T. - 40 ... + 550 ° C for type J. - 40 ... + 600 ° C for type E. - 40 ... + 1050 ° C for type K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type T: ± 0,5 ° C (- 40 ... + 125 ° C). [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -40 to 1922
Fast Response Type T Hypodermic Temperature Probe -- 9T797MTCPVC36
from TEGAM, Inc.

Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable. Technical Specifications. Measures in 2 sec to +95% of final temperature. Tip: 0.09 ″ Diameter. Sensor Type: Type-T. Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers. Made... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: T
  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
Temperature Sensor -- DYKE
from Dynisco

Description. Dynisco has a wide variety of robust Melt Temperature measurement devices which are designed to measure temperature in the melt stream for the Extrusion and Polymer Processing Industries. Select from the wide range of instruments from the standard Melt Thermocouple to specially designed... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature); Other (optional feature); L
  • Sensed Temperature: 0.0 to 900
Autoclave Thermocouple Probe -- TJ36 ACL
from OMEGA Engineering, Inc.

This 1.6 mm (0.063") diameter 304SS probe, with stainless steel transition junction, is perfect for the food industry, steam washdown applications or general heavy duty use. It features 3.3 m (11') of 1.6 mm 0.062") mineral insulated coiled cable, 0.9 m (3') of PFA-insulated thermocouple grade wire... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
721-MgO, Connector, Jack
from Ultra Energy

MgO, Connector, Jack, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Fixed Bayonet Thermocouples & RTD’s -- A100 – B1
from Acrolab Ltd.

Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Angled Probe
Precision Accuracy Screen Changer Melt Temperature Sensors -- SCT Series
from GP:50 Melt Pressure

The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: E; J; K
  • Sensed Temperature: 0.0 to 750
General Use Thermocouple -- TGU0
from Durex Industries

Economical thermocouple assemblies consist of a soft insulated fiberglass or Teflon wire that is housed in a stainless steel tube. Although this is a very simplistic thermocouple design, it is very versatile and durable if specified properly. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
Type-K Beaded Probe High Temperature -- Model 8613
from Traceable® Products

Ten-foot-long 0.19-inch diameter braided metal wire cable with smooth tip measures -73 to 982 °C continuous or 1093 °C short-term use. For use with all Type-K thermometers in liquids, air/gas, and semi-solids. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: -99.4 to 1800
Griddle Temperature Probe -- 8737A
from TEGAM, Inc.

Griddle Temperature Probe. Type K. For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated by a Teflon housing. 3-ft armored cable. Technical Specifications. Temperature Range: 450 °F (232 °C). [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 450
Bayonet Temperature Probes -- BTH
from OMEGA Engineering, Inc.

OMEGA's rugged Spring-Loaded Bayonet Style Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. With OMEGA's pipe clamp adapter, the Bayonet type can be used to measure pipewall and bearing temperatures. This style provides a... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe (optional feature); Angled Probe (optional feature)
723-MgO, Connector, Jack
from Ultra Energy

MgO, Connector, Jack, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Fixed Compression Thermocouples & RTD’s -- A200 – B2
from Acrolab Ltd.

Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Angled Probe
Universal Thermocouples -- UTC Series
from GP:50 Melt Pressure

Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensed Temperature: 0.0 to 900
MgO Thermocouple with Plug -- TDC3
from Durex Industries

Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an incredibly durable design that can be adapted to a wide variety of... [See More]

  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type (optional feature)
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Single Element
Type-K Surface Probe -- Model 4008
from Traceable® Products

Stainless-steel with handle, is for use with type-K thermometers. Temperature range is -73 to 760 °C. Dimensions: 5-inch probe length; 0.5-inch tip diameter; 8-1/2-inch overall length. Supplied with 36-inch cable. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: -99.4 to 1400
Hypodermic Temperature Probe -- 9K607MTC03
from TEGAM, Inc.

Hypodermic Temperature Probe. Type K Thermocouple. This Type K Hypodermic Thermocouple probe (Model 9K607MTC03) has a 3" long sheath and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 392
Dual Element Thermocouple Assemblies -- S(*)SS Dual Element
from OMEGA Engineering, Inc.

OMEGA miniature dual element thermocouple probe assemblies are manufactured using 4-conductor OMEGACLAD wire, and feature SMP subminiature connectors for fast hook-up. 304 SS sheaths are standard, with either 0.062" or 0.125" O.D. Junctions are either grounded, ungrounded or exposed. Mating... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
General Purpose Thermocouple
from Ultra Energy

General Purpose Thermocouple, Industrial Temperature Sensor, Thermocouple. Designed for a wide range of applications where a simple mounting scheme is needed. Model 101 is a straight sheath temperature sensor. Model 103 is a Reduced Tip/Fast Response temperature sensor. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K; N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple (optional feature)
  • Sensed Temperature: -328 to 2300
Gasket Style Thermocouples & RTD’s -- A600 – B7
from Acrolab Ltd.

Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Type-K Surface Probe -- Model 4014
from Traceable® Products

Accessory Probe Stainless-steel with handle, triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -50 to 700 °C. Dimensions: 0.13-inch diameter; 5-inch stem length; 7-1/2-inch overall length. Supplied with 40-inch cable. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: -58 to 1292
Immersion Temperature Probe -- 9J603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type J. For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. 3-ft vinyl-clad straight cord. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J
  • Sensed Temperature: 1400
Dual Element Thermocouple Probe
from OMEGA Engineering, Inc.

OMEGA dual-element thermocouple assemblies are manufactured using 4-conductor OMEGACLAD wire, and feature rugged DTC connector terminations. Either 304 SS or Inconel sheaths are available in sizes from 1/16 to 1/4" O.D., with either grounded, ungrounded or exposed junctions. Standard length is 12",... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Double Element
MgO, Extension – Plug
from Ultra Energy

MgO, Extension – Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Nozzle Style Thermocouples & RTD’s -- A300 – B3
from Acrolab Ltd.

Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Angled Probe
Immersion Temperature Probe -- 9K603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type K. For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 900
Dual Thermocouple or RTD Pipe Plug Probe -- TC-NPT-G-36-DUAL and RTD-36-DUAL
from OMEGA Engineering, Inc.

1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple
  • Element Configuration: Double Element
MgO, Flex Armored Extension – Plug
from Ultra Energy

MgO, Flex Armored Extension – Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Plastic Met Thermocouples & RTD’s -- A400 – B4
from Acrolab Ltd.

Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Immersion Temperature Probe -- 9T603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type T. For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: 900
Handle/Thermocouple Probe -- SDX-SET and HDX-SET
from OMEGA Engineering, Inc.

General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
Probe Style Tube & Wire Thermocouples & RTD’s -- A520 – B6
from Acrolab Ltd.

Acrolab's A520 style Thermocouples and RTDs are a low cost tube and wire alternative to Magnesium Oxide (MgO) styles. They are available in the common calibrations for Thermocouples as well as 2, 3 or 4 wire for RTDs. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Penetration Temperature Probe -- 9K604MTC04
from TEGAM, Inc.

Penetration Temperature Probe. Type K. Sturdy Shaft. Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 900
Heavy Duty Penetration Probe -- 88313
from OMEGA Engineering, Inc.

This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC coiled cable stretches to 5'. The sensing element is 1 /4 " O.D. and 8" long. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Sensed Temperature: ? to 896
Ring Style Thermocouples & RTD’s -- A700 – B8
from Acrolab Ltd.

Acrolab's ring style thermocouples and RTDs are designed for any surface measurement applicaiton. They are attached to a surface simply with a screw or bolt. They are avaible with SS armoured leads or SSOB leads. Many washer sizes and lead types are avaible upon request. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Penetration Temperature Probe -- 9T604MTC04
from TEGAM, Inc.

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: 392
Hi Temp Foundry Thermocouple Probes -- SP-HF-K
from OMEGA Engineering, Inc.

Specifically designed for use where surface temperatures reach up to 1260C (2300F) and rough handling is routine, OMEGAs Foundry Probe uses large, heavy duty tips that can penetrate surface slag to measure the true temperature of the casting. The surface to be measured must be electrically... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: ? to 2300
Thermocouples & RTD Extension Cables -- A900 – B10
from Acrolab Ltd.

Thermocouple and RTD extension cables are available with a wide variety of leadwires and protection such as SS armour and over braid, as well as many termination options and lengths. They are used to provide connections between sensor, jack panels or various instrumentation. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: J; K; T
Surface Temperature Probe -- 9K605MTC08
from TEGAM, Inc.

Surface Temperature Probe. Type K. For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
High Temperature Surface Probes -- 88000
from OMEGA Engineering, Inc.

Model 88006(*). Miniature, fast response probe with 480C (900F) max. surface temperature. Ideal for surface temperatures of small electronic parts. Replaceable Element not supplied, P/N 88006(*)-RE. Model 88007(*). Miniature, fast response probe. Ideal for measuring the surface temperature of small... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
  • Sensed Temperature: ? to 1400
Under The Band Style Thermocouples & RTD’s -- A800 – B9
from Acrolab Ltd.

Under the band style thermocouples and RTDs are a variety of surface measurement sensors. They are commonly used in pipes and held in place with the use of a pipe clamp, or on barrels and nozzles under a band heater. Acrolab offers these with a brass shim as a standard, but are available with SS... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: J; K; T
  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Wire Temperature Probe -- 9K002MTC36
from TEGAM, Inc.

3' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
High Temperature Thermocouple Probe
from OMEGA Engineering, Inc.

High Temperature Thermocouple Probe [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Single Element
Wire Temperature Probe -- 9K002MTC72
from TEGAM, Inc.

6' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 6 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
High Temperature Thermocouple Probe -- SICSS, SCASS, SCXSS, and SCPSS
from OMEGA Engineering, Inc.

Super OMEGACLAD XL Sheath for Probe Temperatures to 1335C (2440F) available for K or N Calibrations [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Single Element
Wire Temperature Probe -- 9T002MTC36
from TEGAM, Inc.

3' Wire Temperature Probe. Type T. Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range:... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: T
  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
Hypodermic and Mini Hypodermic Probe -- HYPO
from OMEGA Engineering, Inc.

Mini-Hypodermic Thermocouple Probe Model HYP-0. The HYP0 Mini-Hypodermic probe with a needle diameter of only 0.2 mm(0.008") is the least likely to disturb the surrounding insertion area. Binocular microscope micromanufacturing techniques result in an extremely small type T (Copper- Constantan)... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
Integral Thermocouple Handle Probe -- HPS with Special Tips
from OMEGA Engineering, Inc.

Penetration Probe:(NP). Tip designed for easy penetration into soft and semi-frozen objects. Made from rugged 304 stainless steel. Tip rated to 900C (1650F). Fast Response Probe:(RT)Special small diameter ( /16") tip designed for fast response. Made from 304 stainless steel. Tip rated to 900C... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
Integral Thermocouple Handle Probe -- HPS Standard
from OMEGA Engineering, Inc.

The HPS family of thermocouple probes feature a high impact easy to grip plastic handle. The probes also include a retractable color coded cable which stretches from a coiled length of one foot to five feet. Made from special limits of error material, these probes provide maximum accuracy. [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Single Element
Integral Thermocouple Handle Probe -- HPS-HT
from OMEGA Engineering, Inc.

OMEGA's High Temperature Surface Probe features a thermocouple alloy spring-loaded sensing element to ensure consistent readings. The twelve-inch probe comes with an SMP Male Connector termination and a 0.3 mm (1 ft.) retractable sensor cable (stretches to 1.5 m (5 ft.). Available in thermocouple... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature)
  • Probe Configuration: Surface
Junction Style Thermocouple Probe -- MTSS & MTIN
from OMEGA Engineering, Inc.

Junction Style Thermocouple Probe [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Single Element
Leaf Surface Probe -- 88L40K
from OMEGA Engineering, Inc.

These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces. Their ultra low thermal mass and flexible construction make them ideal for rugged industrial applications. Their Type K thermocouple is compatible with all standard handheld digital... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 32 to 572
Low Noise Thermocouple Probe -- HG(*)MQIN and HG(*)MQSS
from OMEGA Engineering, Inc.

The OMEGA low noise thermocouple probes and connectors maintain an electri-cal connection from the sheath of the probe, through the connectors, all the way to your instrumentation. This system assures high accuracy measurements, providing protection against electrical noise. The external strap... [See More]

  • Sensor Termination Type: Plug or Quick Connect
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Single Element