Surface Thermocouple Temperature Probes
from DigiKey
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -58 ~ 500 °F (-50 ~ 260 °C)" [See More]
- Probe Configuration: Surface; Flat/Ribbon; Other (Special Purpose); Contact, Ribbon
- Sensed Temperature: -58 to 500
- Base, Noble and Refractory Metal Type: K
from Pyromation
The ring type assemblies pictured below have the thermocouples embedded either into a stainless steel stamping for grounded junctions (figure 1) or a brass ring for ungrounded junctions (figure 2). Various ring sizes are available to measure the surface temperature of nozzles, extruder barrels, die... [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element
from SAB BRÖCKSKES GmbH & Co. KG
For the temperature collection at Hairpin windings in the stator very small and at the same time robust thermocouples are needed. The scattering effect of electromagnetic radiation from the surrounding copper windings shall not distort the measuring result. For this application SAB Br öckskes... [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: K; N
from RS Components, Ltd.
Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of a goods inward inspection procedure but can also be used or liquid temperature measurement. High quality, robust stainless... [See More]
- Probe Configuration: Air Probe; Surface
- Sensed Temperature: 842
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 7.87
from DigiKey
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Spring -58 ~ 1202 °F (-50 ~ 650 °C)" [See More]
- Probe Configuration: Surface; Other (Special Purpose); Contact, Spring
- Sensed Temperature: -58 to 1202
- Base, Noble and Refractory Metal Type: K
from SAB BRÖCKSKES GmbH & Co. KG
Thermocouple for surface measurements on magnetic materials. The flat measuring tip enables a direct surface measurement. Thanks to the compression spring, it fits closely even when there is vibration. [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
Type K temperature probe from SKF for use with induction bearing heaters. Sensor Type = K. Probe Type = Surface. Probe Length = 130mm. Maximum Temperature Measurement = +1372 °C. Best Accuracy = ±0.5 %. Connector Type = Type-K [See More]
- Probe Configuration: Surface
- Sensed Temperature: 2502
- Base, Noble and Refractory Metal Type: K
- Sensitive Length: 5.12
from DigiKey
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Spring -40 ~ 950 °F (-40 ~ 510 °C)" [See More]
- Probe Configuration: Surface; Other (Special Purpose); Contact, Spring
- Sensed Temperature: -40 to 950
- Base, Noble and Refractory Metal Type: K
from SAB BRÖCKSKES GmbH & Co. KG
Self-adhesive thermocouple for temperature measurement on the sleeves of the drive shaft. Data is transmitted via the telemetry system. Several self-adhesive thermocouples can easily be attached to save space. The surface thermocouple is used in the automotive industry, for example, wherever... [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: J; K
from RS Components, Ltd.
Wide range of Type K thermocouple probes. Each probe has a thermocouple connector for direct attachment to measuring devices. For improved handling of probes, a probe-holder handle is fitted to a 1 metre cable is also available. The probe for convex surfaces and the clamp probe are particularly... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 1202
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.6299
from DigiKey
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -40 ~ 500 °F (-40 ~ 260 °C)" [See More]
- Probe Configuration: Surface; Flat/Ribbon; Other (Special Purpose); Contact, Ribbon
- Sensed Temperature: -40 to 500
- Base, Noble and Refractory Metal Type: K
from SAB BRÖCKSKES GmbH & Co. KG
This surface temperature sensor is used for the easy measurement at the sealing ring of spark plugs, for example in automobile industry. Working with spark plug spanner isn ’t impeded. [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: J; K
from RS Components, Ltd.
Designed for temperature measurement on curved and uneven surfaces. Low friction PTFE ribbon encloses the thermocouple sensor for minimum frictional heat generation. This probe can be used for measuring the temperature of rollers, for example in paper mills and other process applications. Sensor... [See More]
- Probe Configuration: Curved Probe; Surface
- Sensed Temperature: 356
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 2.36
from DigiKey
"48.000"" (1219.20mm) K-Type Thermocouple Air, Beaded -40 ~ 950 °F (-40 ~ 510 °C)" [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -40 to 950
- Base, Noble and Refractory Metal Type: K
from SAB BRÖCKSKES GmbH & Co. KG
The SAB 1000 °C surface thermocouple is a high-temperature sensor for demanding measurement tasks, for example in the automotive industry, steel production, or battery issue tests such as nail penetration. Thanks to its class 1 fiber-glass-insulated thermowires, the thermocouple can withstand... [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
Ideally used in heating and ventilation applications, this probe can quickly determine surface temperatures of pipes, ducts or radiators. Time constant 1 second (clean tip). Solid waterproof handle for added protection and to prevent damage by excess heat. Wide temperature measurement range of -200... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 482
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.3937
from DigiKey
"48.000"" (1219.20mm) J-Type Thermocouple Air, Beaded -40 ~ 950 °F (-40 ~ 510 °C)" [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -40 to 950
- Base, Noble and Refractory Metal Type: J
from SAB BRÖCKSKES GmbH & Co. KG
Temperature sensor for the quick temperature collection on flat and rotating surfaces, such as brake discs. Fixing possibilities: The fixing is done by a screw on the holding plate. With the help of a setting screw the initial spring preload can be adjusted. The fixing is done by a metal sheet with... [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: J; K
from RS Components, Ltd.
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 1112
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.2362
from DigiKey
PFA K, 1/0.3MM, 3M TWISTED, PLUG [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: K
from SAB BRÖCKSKES GmbH & Co. KG
This surface thermocouple is applied in the exhaust gas area. It is especially appropriate for a quick and uncomplicated temperature measurement. By welding the measuring tip the sensor can be easily positioned at the required measuring point. [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: J; K
from RS Components, Ltd.
This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the ceramic outer acts as a draught shield thus ensuring a true surface measurement. Sensor Type = K. Probe Type = Surface. [See More]
- Probe Configuration: Surface
- Sensed Temperature: 2012
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.4724
from DigiKey
IEC EXPOSED JUNCTION K 3M PLUG [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: K
from SAB BRÖCKSKES GmbH & Co. KG
Pipe clamp thermocouples, also referred to as surface temperature probes or clamp-on thermocouples, are specifically designed for reliable pipe-mounted temperature measurement on pipes and pipe connections, such as those found in air conditioning systems, cooling circuits, and fluid lines. The... [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: J; K
from RS Components, Ltd.
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 356
- Base, Noble and Refractory Metal Type: T
- Diameter or Width Range: 0.0394
from DigiKey
PFA K, 1/0.2MM, 1M TWISTED, PLUG [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: K
from SAB BRÖCKSKES GmbH & Co. KG
This surface thermocouple with polyimide cable is used for example in coil windings, electronic parts and narrow spaces. Batch certificate and identification can be delivered on request. [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: J; K; N; T
from RS Components, Ltd.
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 1382
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.1575
from DigiKey
IEC PFA 1/0.315MM PLUG K 2M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Immersion / Penetration, Rounded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 1382
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.3937
from DigiKey
IEC PFA 1/0.2MM PLUG K 2M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 482
- Base, Noble and Refractory Metal Type: T
- Diameter or Width Range: 0.3937
from DigiKey
IEC PFA 1/0.315MM PLUG T 1M [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use. Sensor Type = K. Probe Type = Air,... [See More]
- Probe Configuration: Air Probe; Surface
- Sensed Temperature: 2012
- Base, Noble and Refractory Metal Type: K
- Sensor Termination Type: Plug or Quick Connect; Other Connection Type
from DigiKey
IEC PFA 1/0.315MM PLUG T 2M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 500
- Base, Noble and Refractory Metal Type: T
from RS Components, Ltd.
These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use. Sensor Type = K. Probe Type = Air,... [See More]
- Probe Configuration: Penetration (Needle) Probe; Air Probe; Surface
- Sensed Temperature: 2012
- Base, Noble and Refractory Metal Type: K
- Sensor Termination Type: Plug or Quick Connect; Other Connection Type
from DigiKey
IEC PFA 7/0.2MM PLUG T 2M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Immersion / Penetration, Rounded
- Sensed Temperature: 104 to 2012
- Base, Noble and Refractory Metal Type: J
from RS Components, Ltd.
This probe is ideal for measurement of pipe temperatures. The probe simply clamps onto the pipe. The probe which houses a sensor located in such a way as to ensure that good thermal contact with the pipe is maintained. Supplied with a 2 m extended length curly lead complete with moulded thermocouple... [See More]
- Probe Configuration: Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clamp
- Sensed Temperature: 302
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.9843
from DigiKey
IEC EXPOSED JUNCTION T 2M PLUG [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: T
from RS Components, Ltd.
Range of probes for 50-II series thermometers. Sensor Type = K. Probe Type = Air, General, Insertion, Surface. Probe Tip Type = Lance. Probe Length = 140mm. Probe Diameter = 9.5mm. Maximum Temperature Measurement = +260 °C. Cable Length = 1m. Best Accuracy = ±1.1 °C. Connector Type =... [See More]
- Probe Configuration: Penetration (Needle) Probe; Air Probe; Surface; Other (Special Purpose); Lance
- Sensed Temperature: 500
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.3740
from DigiKey
EXPOSED THERMOCOUPLE-K-5M-IEC [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 500
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = J. Probe Type = Air, General, Insertion, Surface. Probe Tip Type = Lance. Probe Length = 140mm. Probe Diameter = 9.5mm. Maximum Temperature Measurement = +260 °C. Cable... [See More]
- Probe Configuration: Penetration (Needle) Probe; Air Probe; Surface; Other (Special Purpose); Lance
- Sensed Temperature: 500
- Base, Noble and Refractory Metal Type: J
- Diameter or Width Range: 0.3740
from DigiKey
PTFE K, 10M TWISTED, MINIATURE P [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 500
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
This probe is ideal for measurement of pipe temperatures in hard to reach, awkward areas or where the user does not want to be to close. Clip grippers at end of probe with spring surface sensor ensures that the probe remains in place and also has good contact with the pipe. 21 cm probe length from... [See More]
- Probe Configuration: Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clip
- Sensed Temperature: 1472
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.2362
from DigiKey
IEC PTFE 1/0.2MM PLUG J 1M [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
Surface probe with stainless steel tube and spring sensor. Use: solids at high temperatures, ovens, moulds. It is important the sleeve remains at a temperature below 150 °C, otherwise damage may occur. Sensor Type = K. Probe Type = Surface. Probe Length = 130mm. Probe Diameter = 8mm. Maximum... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 1652
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.3150
from DigiKey
IEC PTFE 1/0.2MM PLUG T 5M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Immersion / Penetration, Rounded
- Sensed Temperature: 104 to 2012
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = K. Probe Type = Surface. Probe Length = 322.6mm. Probe Diameter = 22.9mm. Maximum Temperature Measurement = +600 °C. Cable Length = 1m. Best Accuracy = ±1.2 %. [See More]
- Probe Configuration: Surface
- Sensed Temperature: 1112
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.9016
from DigiKey
IEC PTFE 1/0.2MM PLUG T 10M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 500
- Base, Noble and Refractory Metal Type: T
from RS Components, Ltd.
Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. [See More]
- Probe Configuration: Surface
- Sensed Temperature: 752
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.1969 to 0.2362
from DigiKey
IEC PTFE 1/0.2MM K TAILS 0.3M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a measurement range of â 50 °C â +1000 °C. 14 mm LCD... [See More]
- Probe Configuration: Surface
- Sensed Temperature: 1832
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.0984 to 0.1575
from DigiKey
IEC PTFE 1/0.2MM T TAILS 0.3M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: T
from RS Components, Ltd.
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T. Probe Type = Surface. [See More]
- Probe Configuration: Surface
- Sensed Temperature: 662
- Base, Noble and Refractory Metal Type: T
- Diameter or Width Range: 0.1969 to 0.2362
from DigiKey
ANSI PFA 0.076MM K 0.3M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
Accessories for Testo 435 Indoor Air Quality Meters. Sensor Type = K. Probe Type = Surface. Probe Tip Type = Pipe Clamp. Probe Diameter = 4mm. Maximum Temperature Measurement = +100 °C. Cable Length = 1.2m. Connector Type = Miniature Plug [See More]
- Probe Configuration: Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clamp
- Sensed Temperature: 212
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.1575
from DigiKey
ANSI PFA 1/0.2MM K TAILS 0.3M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: K
from RS Components, Ltd.
acirc; ¢ All in one surface / immersion temperature probe . â ¢ Stainless steel 316 (food grade) construction. â ¢ Sealed silicone rubber tip for waterproof assembly throughout . â ¢ 2 m coiled polyurethane lead . â ... [See More]
- Probe Configuration: Drop Probe; Surface
- Sensed Temperature: 482
- Base, Noble and Refractory Metal Type: K
- Diameter or Width Range: 0.3937
from DigiKey
ANSI PFA 1/0.3MM T TAILS 0.3M [See More]
- Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
- Sensed Temperature: -103 to 482
- Base, Noble and Refractory Metal Type: T
from RS Components, Ltd.
acirc; ¢ All in one surface / immersion temperature probe . â ¢ Stainless steel 316 (food grade) construction. â ¢ Sealed silicone rubber tip for waterproof assembly throughout . â ¢ 2 m coiled polyurethane lead . â ... [See More]
- Probe Configuration: Drop Probe; Surface
- Sensed Temperature: 482
- Base, Noble and Refractory Metal Type: T
- Diameter or Width Range: 0.3937
from Ultra Energy
Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to 500 °F. Custom designs available. [See More]
- Probe Configuration: Straight Probe; Surface
- Process Connection: Other (Special)
from Nanmac Corporation
The MCR Model has an exposed flush-mounted ribbon thermocouple on its conical sensing tip. The one-piece stainless steel thermocouple well is designed for internal type installation secured with lock washers and jam nut. Each unit is furnished with jam nuts, lock washers and three feet of fiberglass... [See More]
- Probe Configuration: Surface; Flat/Ribbon
from Durex Industries
For surface mounting via ring lug or gasket with bracket, these Durex thermcouples can be provided with various terminations, including split leads, spade lugs, standard plug, standard jack or special connectors, as needed. [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from TEGAM, Inc.
Griddle Temperature Probe. Type K. For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated by a Teflon housing. 3-ft armored cable. Technical Specifications. Temperature Range: 450 °F (232 °C). [See More]
- Probe Configuration: Surface
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 450
from Brighton Electronics, Inc.
J-Type, Subminiature, 4’ bead tip probe with oven clip [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: J
- Configuration: Grounded Thermocouple
- Element Configuration: Single Element
from OMEGA Engineering, Inc.
OMEGA's High Temperature Surface Probe features a thermocouple alloy spring-loaded sensing element to ensure consistent readings. The twelve-inch probe comes with an SMP Male Connector termination and a 0.3 mm (1 ft.) retractable sensor cable (stretches to 1.5 m (5 ft.). Available in thermocouple... [See More]
- Probe Configuration: Surface
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature)
- Diameter or Width Range: 0.4400
from CHINO Works America Inc.
The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet couple is pasted directly to the surface of object. [See More]
- Probe Configuration: Surface; Flat/Ribbon
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: -328 to 572
from OMEGA Engineering, Inc.
These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces. Their ultra low thermal mass and flexible construction make them ideal for rugged industrial applications. Their Type K thermocouple is compatible with all standard handheld digital... [See More]
- Probe Configuration: Surface
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: 32 to 572
from OMEGA Engineering, Inc.
An extremely versatile low cost magnetic mount thermocouple! Utilize for a myriad of applications where magnet mounting is feasible. A portable and flexible solution. [See More]
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from OMEGA Engineering, Inc.
Magnetized probes, suitable for long term contact pressure. The 88401 uses PFA insulated lead wire and is rated to a max. surface temperature of 250C (480F). The 88402 uses "GG" fiberglass insulated lead wire and is rated to a max. service temperature of 400C (750F). Both sensors are supplied with... [See More]
- Probe Configuration: Surface
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
- Sensed Temperature: ? to 752
from OMEGA Engineering, Inc.
The block style surface probes have a unique construction that makes them ideal for measuring moving, rotating or stationary surfaces. This family of 880000 probes are extensively used in the following industries: paper, fiber, printing, iron and steel . Models are availabel for flat and curved... [See More]
- Probe Configuration: Surface; Other (Special Purpose); Block Surface
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
- Sensed Temperature: ? to 482
from OMEGA Engineering, Inc.
Model 88008(*). Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*). Thin-body... [See More]
- Probe Configuration: Surface
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
- Sensed Temperature: ? to 896