Metal Braided Leads Thermocouple Temperature Probes
from Backer Marathon, Inc.
Backer Marathon carries Standard and Metric Adjustable Braid Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any... [See More]
- Sensor Termination Type: Metal Braided Leads
- Diameter or Width Range: 0.1700
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 0.3100
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. The T3 epoxy-filled transition is supplied with silicone-impregnated fiberglass insulation thermocouple wire as standard. AWG 20 wire is provided for sheath diameters of... [See More]
- Sensor Termination Type: Metal Braided Leads; Armor Leads (optional feature)
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Sensed Temperature: -328 to 4199
from Backer Marathon, Inc.
Backer Marathon offers Hose Clamp Style Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]
- Sensor Termination Type: Metal Braided Leads
- Base, Noble and Refractory Metal Type: J
from Backer Marathon, Inc.
Backer Marathon offers Newbury Nozzle Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]
- Sensor Termination Type: Metal Braided Leads
- Diameter or Width Range: 0.1200
- Base, Noble and Refractory Metal Type: J
- Sensitive Length: 1
from Backer Marathon, Inc.
Backer Marathon Heater offers Nissei Nozzle Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]
- Sensor Termination Type: Metal Braided Leads
- Diameter or Width Range: 1.18
- Base, Noble and Refractory Metal Type: J
from Backer Marathon, Inc.
Backer Marathon offers Shallow Nozzle Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]
- Sensor Termination Type: Metal Braided Leads
- Base, Noble and Refractory Metal Type: J
from Backer Marathon, Inc.
Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]
- Sensor Termination Type: Metal Braided Leads
- Sensitive Length: 0.7500
- Base, Noble and Refractory Metal Type: J
from Backer Marathon, Inc.
Backer Marathon offers a variety thermocouple accessories in addition to our line of premium temperature sensors. Together with our temperature sensors these products provide a complete solution to your temperature sensing needs. In addition to your sensor needs, we can engineer a complete thermal... [See More]
- Sensor Termination Type: Metal Braided Leads; Plug or Quick Connect
- Base, Noble and Refractory Metal Type: J
from Backer Marathon, Inc.
Backer Marathon offers Washer Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]
- Sensor Termination Type: Metal Braided Leads
- Diameter or Width Range: 0.1800
- Base, Noble and Refractory Metal Type: J
from Thermometrics Corporation
Incorporate high temperature ceramic insulation with inconel overbraid thermocouple wires to create a flexible, abrasion resistant thermocouple. [See More]
- Sensor Termination Type: Metal Braided Leads
- Base, Noble and Refractory Metal Type: E; J; K
from AMETEK Power Instruments - Gulton-Statham Products
AMETEK Hermetic Exhaust Gas (EGT) and Wheel Space Frame Turbine Thermocouples are the latest OEM production qualified design and incorporate many improvements over previous thermocouple offerings. AMETEK's new thermocouple is 100% hermetic which ensures longer product life, improved temperature... [See More]
- Sensor Termination Type: Metal Braided Leads
- Element Configuration: Single Element
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: -20 to 700
from Durex Industries
A compression spring and bayonet lockcap allow this design to adjust to holes up to 12 ” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available. [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Metal Braided Leads; Screw Tabs or Lugs (optional feature); Plug or Quick Connect (optional feature)
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Minco
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires; Metal Braided Leads
- Sensed Temperature: -299 to 392
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Other (Special Purpose); Embedment Thermocouples
from Durex Industries
Durex offers these thermocouple styles for temperature measurements on pipe ranging from ½ ” to 2-1/4 ” diameters. Stainless steel overbraid shield protects the element, which senses the temperature on the surface of the clamp. [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Metal Braided Leads; Screw Tabs or Lugs (optional feature); Plug or Quick Connect (optional feature)
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Minco
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires; Metal Braided Leads
- Sensed Temperature: -299 to 257
- Configuration: Grounded Thermocouple
- Probe Configuration: Other (Special Purpose); Embedment Thermocouples
from Durex Industries
For surface mounting via ring lug or gasket with bracket, these Durex thermcouples can be provided with various terminations, including split leads, spade lugs, standard plug, standard jack or special connectors, as needed. [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Metal Braided Leads; Screw Tabs or Lugs (optional feature); Plug or Quick Connect (optional feature); Other Connection Type (optional feature)
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
- Element Configuration: Single Element
from Minco
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires; Metal Braided Leads
- Sensed Temperature: -299 to 257
- Configuration: Grounded Thermocouple
- Probe Configuration: Other (Special Purpose); Embedment Thermocouples
from Minco
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires; Metal Braided Leads
- Sensed Temperature: -299 to 257
- Configuration: Grounded Thermocouple
- Probe Configuration: Other (Special Purpose); Embedment Thermocouples
from Minco
Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F) [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires; Metal Braided Leads
- Sensed Temperature: -148 to 1022
- Configuration: Grounded Thermocouple
- Probe Configuration: Other (Special Purpose); High Temperature Thermocouples
from Minco
Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F) [See More]
- Sensor Termination Type: Bare or Insulated Lead Wires; Metal Braided Leads
- Sensed Temperature: -148 to 1022
- Configuration: Grounded Thermocouple
- Probe Configuration: Other (Special Purpose); High Temperature Thermocouples