Single Element Thermocouple Temperature Probes

112 Results
Compression Fitting Thermocouples -- Style TCP
from Tempco Electric Heater Corporation

Style 6 —Rigid Straight Compression Fitting Thermocouple Style 7 —Rigid 45 ° Bend Compression Fitting Thermocouple Style 8 —Rigid 90 ° Bend Compression Fitting Thermocouple [See More]

  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe; Angled Probe
Thermocouple Probes -- HT Series
from Backer Hotwatt Inc.

Features: Thermocouples are precise temperature-sensing devices manufactured of the highest grade materials to provide maximum performance and reliability. Tip Style: Closed end-grounded. Probe size and material: .187 ” dia., 316 stainless steel. Lead wire: 20 gage fiberglass insulated. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J
  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 0.0 to 1200
Abrasion Resistant Thermocouple - Special Purpose
from Pyromation

The hardened tip aggregate temperature sensor assemblies illustrated in Figures 1, 2, and 3 below are typically used to measure the temperature of severely abrasive materials found in asphalt aggregate mixers and other granular material mixing and drying processes. Three styles of hardened tip... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J; K (optional feature)
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Sterimaster® Chamber/Load Sensor Assembly
from Conax Technologies

The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the bulkhead... [See More]

  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensed Temperature: -58 to 302
Angle Thermocouple, Stnd Protection Tube - Industrial
from Pyromation

Angle thermocouple assemblies are most commonly used in general process applications requiring the use of "over-the-side" temperature sensors with metal-alloy protection tubes. Special construction designs are available. Assemblies may be shipped with the hot leg unattached for assembly at time of... [See More]

  • Element Configuration: Single Element; Double Element (optional feature)
  • Probe Configuration: Angled Probe
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 12 to 36
Sterisensor® Chamber/Load Sensor Assembly
from Conax Technologies

Sterisensor ® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor ’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or RTD, 100 ohms @0 °C, .00385 ohms/ohms/ °C... [See More]

  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: T
  • Configuration: Ungrounded Thermocouple
  • Sensed Temperature: -58 to 302
Explosion-Proof Thermocouple Assemblies - Hazardous Location
from Pyromation

Explosion-Proof, Fixed-Element Thermocouples are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Ungrounded Thermocouple
  • Probe Configuration: Straight Probe
FEP-Coated Thermocouple Assemblies - Special Purpose
from Pyromation

The thermocouples listed below are designed for a broad range of uses in applications that require resistance to corrosion and chemical attack. They provide very good temperature measurement and service life in plating, pickling, and acid bath applications. The fluoropolymer assemblies provide... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 74 to 260
  • Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
Fiberglass Melt Bolt Thermocouple
from Pyromation

The melt-bolt thermocouple illustrated below is made of 300 series stainless steel and is constructed using a fiberglass insulated element. This style of thermocouple is used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
General Purpose Tube & Wire Thermocouple - Plastic
from Pyromation

The thermocouples described below are commonly used in the plastic process industry. These assemblies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These sensors are constructed using a 316 stainless... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe (optional feature); Angled Probe (optional feature)
Handheld Thermocouple Probe - Accessories
from Pyromation

The hand pyrometer thermocouple probes listed below are suitable for use in many process and laboratory applications for "spot checking" temperatures of a variety of products and air flows. The probes are designed for use with Pyromation's and other manufacturers' handheld pyrometers. All probes are... [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature); T (optional feature)
  • Process Connection: None or Hand held
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly -- XP02
from Pyromation

Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]

  • Element Configuration: Single Element; Double Element; More Than Two Elements
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Configuration: Ungrounded Thermocouple
  • Probe Configuration: Straight Probe
Heat Tracing Temperature Sensors
from Pyromation

Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow. These sensors are offered with... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Angled Probe
High Temperature Thermocouple Assembly - Industrial
from Pyromation

Pyromation ’s high-temperature thermocouples are designed to operate in a temperature range of (982 to 1871) ºC [1800 to 3400] ºF. They are designed for use in vacuum furnaces and other applications requiring high-temperature measurement in controlled atmospheric conditions. Metal... [See More]

  • Element Configuration: Single Element; Double Element (optional feature)
  • Base, Noble and Refractory Metal Type: B (optional feature); S (optional feature); R (optional feature); C (optional feature)
  • Configuration: Ungrounded Thermocouple
  • Sensed Temperature: 982 to 1149
MgO Insulated Thermocouple, Ext Leadwire
from Pyromation

A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully annealed; they can be formed into many configurations, and can be bent into a... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
MgO Insulated Thermocouple, Sheath Term
from Pyromation

A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully annealed; they can be formed into many configurations, and can be bent into a... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
MgO Melt Bolt Thermocouple
from Pyromation

The melt-bolt thermocouples illustrated below are used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. These melt-bolts are made with 300 series stainless steel and are constructed using a metal-sheathed MgO... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Temperature Sensor -- TT420-LT
from Electro-Sensors, Inc.

Temperature Sensors with 4-20 mA Output and Liquid-Tight Conduit Fittings. Features. • 2-wire, loop-powered 4-20 mA analog output. • Attachment probe, sensor, 2-wire 4-20 mA signal conditioner. and conduit fitting in one. • No user calibration: works right out of the box. •... [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
  • Sensed Temperature: -40 to 248
  • Application Options: Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Thermocouple for Motorsports -- KTC Series
from PMC Engineering LLC

The KTC Series of thermocouples use high temperature 310 grade stainless steel or inconel to survive the harsh environment of a race car exhaust system. Typical applications include: Exhaust Gas - Coolant - Oil - Air - Surface Temperature - Thermal Profiles. Features. 150 °F to +2000 °F. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -150 to 2000
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe
Semi-Standard Resistance Thermometer -- Model 935-14-63
from Isotech North America

In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: N
  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 2372
Stainless Steel Sheathed Thermocouple -- 108A TJ-1/4-6
from Glas-Col, LLC

Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J
  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 1382
K-Type Thermocouple Probe -- TMDT 2-30
from SKF/Global

SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: ? to 1650
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe
Exhaust Gas (EGT) and Wheel Space Thermocouple
from AMETEK Power Instruments - Gulton-Statham Products

AMETEK Exhaust Gas (EGT) and Wheel Space Frame Turbine Thermocouples meet the specific operational and performance requirements for REPLACEMENT and RETROFIT Frame gas turbine applications. AMETEK's expertise in solving creep, stress, rupture, corrosion, EMF drift, and other problems affecting sensor... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -70 to 400
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
Armored Thermocouple
from Thermometrics Corporation

Armor cable protects the leads of thermocouple types E, J, K, N & T. Metal sheaths made to your required length. [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Sensor Termination Type: Armor Leads
Adjustable Depth Armored Thermou -- ADR
from OMEGA Engineering, Inc.

This unique thermocouple is easy to adjust to ANY immersion depth into thermowells (but NOTE: this probe cannot be immersed in liquids). Adjustable depth eliminates the need to stock a variety of fixed depth immersion probes. The locking cap can be positioned anywhere along the flexible armor and... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Flexible Probe; Other (Special Purpose); Adjustable Depth
Low Temperature Probe -- Model 8039
from Traceable® Products

Stainless-steel with handle; triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -240 to 220 °C. Dimensions: diameter 0.17 inch; stem length 12 inches; overall length 17 inches. Supplied with 8-foot expandable cable. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -400 to 428
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe
Temperature Probe -- PMA2165
from Solar Light Company, Inc.

The PMA2165 is a complete thermocouple probe that is compatible with the PMA2100 Personal Measurement Assistant. The probe comes in two versions, either with J or K type thermocouple. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature)
  • Configuration: Exposed Thermocouple
  • Sensed Temperature: -328 to 2300
MgO Thermocouple Inserts -- TCI
from Gefran

Temperature limits: -40 ... +350 °C for type T. -40 ... +550 °C for type J. -40 ... +600 °C for type E. -40 ... +1050 °C for type K (see table for sheath diameters). Tolerance: UNI 7938 , IEC 584-2 Class 1: for type: ± 0,5 ° C (- 40 ... + 125 ° C). ± 0.004 [t]... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1922
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
RTD & Thermocouple Probes -- TF04
from Clark Solutions

The resistance thermometers and thermocouples are manufactured to DIN 43770 and are made of a sturdy, heavy duty stainless steel protective tube, a replaceable measuring insert and a connecting head. The standard protective tubes are available with a male-threaded fitting, sliding flange or for... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -58 to 932
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe
Retractable Melt Thermocouples (GRMT)
from Dynisco

Features and Benefits. TC Junction can be centered in hot melt stream. Retractable from flush to 2.5 ”. Up to 900 °F melt temperatures. All stainless steel construction. Exposed junction. 1/2-20 UNF mounting configuration. Description. The Graduated Retractable Melt Thermocouple (GRMT) is... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 0.0 to 900
  • Configuration: Exposed Thermocouple
  • Probe Configuration: Straight Probe; Penetration (Needle) Probe
Thermocouples -- MGO
from Chromalox

Industrial thermocouples are provided in a variety of styles and materials to meet rugged industrial applications. A wide selection of sensor types, connection heads, leadwire termination options and accessories are available. Type J, K, T and E Thermocouples. - Grounded. - Ungrounded. - Exposed. [See More]

  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: E; J; K
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Sensed Temperature: -328 to 1600
Air/Gas Temperature Probe -- 9K606MTC08
from TEGAM, Inc.

Air/Gas Temperature Probe. Type K. For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate readings. The 8" sheath is constructed of 304 stainless steel. The probe is supplied... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 572
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Air Probe
Adjustable Depth Thermocouple -- TBA10
from Durex Industries

A compression spring and bayonet lockcap allow this design to adjust to holes up to 12 ” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 900
Precision Accuracy Melt Temperature Sensors -- T1 Series
from GP:50 Melt Pressure

The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]

  • Element Configuration: Single Element; Double Element
  • Sensed Temperature: 0.0 to 750
  • Base, Noble and Refractory Metal Type: E; J; K
  • Probe Configuration: Straight Probe
Aspirated Thermocouple -- ASPTC-L
from Campbell Scientific, Inc.

The ASPTC-L is a Type-E thermocouple and aspirated shield that provides accurate air temperature measurements. The sensor is housed in a white, elongated radiation shield that reduces solar loading on the thermocouple by drawing air across the measurement junction with a fan. The radiation shield... [See More]

  • Element Configuration: Single Element
  • Process Connection: Other (Special)
  • Probe Configuration: Straight Probe
  • Sensor Termination Type: Bare or Insulated Lead Wires
Sheet Thermocouple -- C060-K
from CHINO Works America Inc.

The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet couple is pasted directly to the surface of object. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -328 to 572
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Surface; Flat/Ribbon
Thermocouple and Resistance Thermometer -- CI-1500-Type MT 0-MT 6
from AMETEK Sensors, Test & Calibration

Mineral-insulated Thermocouple assembly MT. Mineral-insulated thermocouples are used for measuring temperature where flexible, rugged, corrosive resistant, and fast responsing sensors are needed. Used in solid, fluid and gas medias up to 1100 °C (shortly 1250 °C). [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J; K; N; T; S; R
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 2282
Temperature Sensor -- TT420F
from Electro-Sensors, Inc.

Temperature Sensors with 4-20 mA Output. Features. • 2-wire, loop-powered 4-20 mA analog output. • Attachment probe, sensor, and 2-wire. 4-20 mA signal conditioner in one. • No user calibration: works right out of the box. • Compatible with PLCs, meters, and data acquisition... [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Other (Special Purpose); Flange Probe
  • Sensed Temperature: -40 to 248
  • Application Options: Transmitter (Typ. 4-20 mA) Output Available
Standard Thermocouple -- Model 1600
from Isotech North America

Thermocouples are no longer a part of the ITS-90 scale. However they are so important to industry that every Primary Laboratory should consider having a thermocouple calibration system. Isotech offers a selection of fine thermocouples designed specifically for the Primary Laboratory. The Isothermal... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: S; R
  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 2912
Hermetic Exhaust Gas and Wheel Space Thermocouple
from AMETEK Power Instruments - Gulton-Statham Products

AMETEK Hermetic Exhaust Gas (EGT) and Wheel Space Frame Turbine Thermocouples are the latest OEM production qualified design and incorporate many improvements over previous thermocouple offerings. AMETEK's new thermocouple is 100% hermetic which ensures longer product life, improved temperature... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -20 to 700
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
Bayonet Mount Thermocouple
from Thermometrics Corporation

Universal design allows for quick Thermocouple or RTD installation into existing twist-lock adapters. [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Flexible Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Process Connection: Bayonet
Autoclave Thermocouple Probe -- TJ36 ACL
from OMEGA Engineering, Inc.

This 1.6 mm (0.063") diameter 304SS probe, with stainless steel transition junction, is perfect for the food industry, steam washdown applications or general heavy duty use. It features 3.3 m (11') of 1.6 mm 0.062") mineral insulated coiled cable, 0.9 m (3') of PFA-insulated thermocouple grade wire... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
Type-K Beaded Probe -- Model 4028
from Traceable® Products

Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250 °C continuous or 300 °C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for use with all Type-K thermometers in liquids, air/gas, and semi solids. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 572
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Flexible Probe
Mineral Oxide Thermocouple -- TC1M
from Gefran

Max. temperature limit: - 40 ... + 310 °C for type T. - 40 ... + 550 °C for type J. - 40 ... + 1050 °C for type K. (see table for sheathing diameter used). Reference tolerances: Standards IEC 584.2 class 2. for type T: ± 1 °C (- 40 ... + 133 °C). ± 0.0075 [t] (t... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1922
  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Flexible Probe
Temperature Sensor -- DYKE
from Dynisco

Description. Dynisco has a wide variety of robust Melt Temperature measurement devices which are designed to measure temperature in the melt stream for the Extrusion and Polymer Processing Industries. Select from the wide range of instruments from the standard Melt Thermocouple to specially designed... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 0.0 to 900
  • Base, Noble and Refractory Metal Type: J (optional feature); K (optional feature); Other (optional feature); L
  • Probe Configuration: Straight Probe; Penetration (Needle) Probe
Fast Response Type T Hypodermic Temperature Probe -- 9T797MTCPVC36
from TEGAM, Inc.

Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable. Technical Specifications. Measures in 2 sec to +95% of final temperature. Tip: 0.09 ″ Diameter. Sensor Type: Type-T. Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers. Made... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: T
  • Configuration: Exposed Thermocouple
  • Probe Configuration: Penetration (Needle) Probe
Adjustable Depth Thermocouple -- TBA20
from Durex Industries

The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 900
Precision Accuracy Screen Changer Melt Temperature Sensors -- SCT Series
from GP:50 Melt Pressure

The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]

  • Element Configuration: Single Element; Double Element
  • Sensed Temperature: 0.0 to 750
  • Base, Noble and Refractory Metal Type: E; J; K
  • Probe Configuration: Straight Probe
Aspirated Thermocouple -- ASPTC-L
from Campbell Scientific, Inc.

The ASPTC is a type E thermocouple housed in a white, elongated radiation shield. The radiation shield reduces solar loading on the thermocouple by drawing air across the measurement junction with a fan. The radiation shield also protects the thermocouple, increasing its durability. Typically, one... [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Angled Probe
  • Base, Noble and Refractory Metal Type: E
  • Diameter or Width Range: 2.3
Standard Thermocouple -- C800-15
from CHINO Works America Inc.

The C800 series is standard thermocouples for calibration of thermocouples. Three types of S type thermocouple, R type thermocouple, and B type thermocouple are available. The temperature-thermal EMF table is prepared on request. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: ? to 2012
  • Base, Noble and Refractory Metal Type: S
  • Probe Configuration: Straight Probe
Thermocouple and Resistance Thermometer -- CI-1701-Type KT 1/KT 2
from AMETEK Sensors, Test & Calibration

Thermocouple KT 1 and KT 2 with cable and bayonet socket. For measurement and surveillance of temperature on e.g. plastic extruders, tools and machine constructions. Can be used on surfaces up to 180 °C. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J; K
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 752
LM6000 T4.8 Exhaust Gas Temperature Thermocouple
from AMETEK Power Instruments - Gulton-Statham Products

The latest and most capable LM6000 gas turbine exhaust gas temperature (EGT) probe from AMETEK offers the longest possible life. AMETEK is the original EGT probe supplier for CF6 aircraft engines. LM2500, LM5000, and LM6000 industrial gas turbines and now brings to market an EGT probe with new... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -65 to 2050
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
Flex Armor Thermocouple
from Thermometrics Corporation

Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -58 to 752
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Probe Configuration: Flexible Probe
Bayonet Temperature Probes -- BTH
from OMEGA Engineering, Inc.

OMEGA's rugged Spring-Loaded Bayonet Style Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. With OMEGA's pipe clamp adapter, the Bayonet type can be used to measure pipewall and bearing temperatures. This style provides a... [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe (optional feature); Angled Probe (optional feature)
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Diameter or Width Range: 0.1875
Type-K Beaded Probe High Temperature -- Model 8613
from Traceable® Products

Ten-foot-long 0.19-inch diameter braided metal wire cable with smooth tip measures -73 to 982 °C continuous or 1093 °C short-term use. For use with all Type-K thermometers in liquids, air/gas, and semi-solids. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -99.4 to 1800
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Flexible Probe
Mineral Oxide Thermocouple -- TCM
from Gefran

Max. temperature limit: - 40 ... + 400 °C. Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2,5 °C (- 40 ... + 333 °C). ± 0.0075 [t] (t > + 333 °C). Thermoelement with compact isolation and continuous metal sheathing (MgO isolation) [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 752
  • Base, Noble and Refractory Metal Type: J; K
  • Probe Configuration: Flexible Probe
Griddle Temperature Probe -- 8737A
from TEGAM, Inc.

Griddle Temperature Probe. Type K. For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated by a Teflon housing. 3-ft armored cable. Technical Specifications. Temperature Range: 450 °F (232 °C). [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 450
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Surface
Adjustable Melt Bolt Thermocouple -- TAM1
from Durex Industries

Durex melt bolt thermocouples are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Fixed and adjustable tip styles to suit any application. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 900
Fine Wire Thermocouple -- FW05
from Campbell Scientific, Inc.

The FW05 is a type E thermocouple with a 0.0005-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need for a radiation shield. Typically used to measure atmospheric temperature gradients or fluctuations, the... [See More]

  • Element Configuration: Single Element
  • Process Connection: Other (Special)
  • Probe Configuration: Straight Probe
  • Sensor Termination Type: Bare or Insulated Lead Wires
Thermocouple and Resistance Thermometer -- CI-1704-Type KT 4
from AMETEK Sensors, Test & Calibration

Thermocouple KT 4, cable sensor. Measurement of temperature in ducts, pockets, machine construction containers, environmental chambers and test. Operating range is in solid, fluid and gaseous medias up to 400 °C. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J; K
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: -58 to 752
Qualified Hermetic EGT Thermocouple Upgrade
from AMETEK Power Instruments - Gulton-Statham Products

FIT-IT & FORGET-IT Eliminate Exhaust Gas Temperature (EGT) thermocouple concerns with AMETEK's new EGT thermocouple product offering for Frame turbine applications. AMETEK has worked closely with the turbine OEM to design and engine test this thermocouple as a direct replacement and upgrade for all... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -20 to 700
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
Handheld Thermocouple
from Thermometrics Corporation

Handheld meter for various thermocouple inputs. Rugged design, dual scale with loads of functionality [See More]

  • Element Configuration: Single Element
  • Diameter or Width Range: 0.7500
  • Probe Configuration: Straight Probe
  • Sensitive Length: 5
Bayonet Thermocouple Probe -- BT
from OMEGA Engineering, Inc.

Low cost extruder type bayonet probes are available off-the-shelf in J, K, T, or E Type Thermcouple in both straight thru and right angle tip configurations. Can be utilized with the optional BTC Pipe Clamp Adaptors for pipe mounting. Please downlaod complete product specifications in the Related... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 896
Type-K Surface Probe -- Model 4008
from Traceable® Products

Stainless-steel with handle, is for use with type-K thermometers. Temperature range is -73 to 760 °C. Dimensions: 5-inch probe length; 0.5-inch tip diameter; 8-1/2-inch overall length. Supplied with 36-inch cable. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -99.4 to 1400
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe
Mineral Oxide Thermocouples -- AC6M
from Gefran

Amplified output signal o Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K (see table for sheath diameters). Tolerance: IEC 584.2 STANDARD class 1: or type T: ± 0,5 ° C (- 40 ... + 125 °... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1832
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
Hypodermic Temperature Probe -- 9K607MTC03
from TEGAM, Inc.

Hypodermic Temperature Probe. Type K Thermocouple. This Type K Hypodermic Thermocouple probe (Model 9K607MTC03) has a 3" long sheath and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 392
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
Base Metal Protection Tube Assembly -- TPAM
from Durex Industries

Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Angled Probe
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Diameter or Width Range: 0.5000 to 1.5
Fine Wire Thermocouple -- FW1
from Campbell Scientific, Inc.

The FW01 is a type E thermocouple with a 0.001-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need for a radiation shield. Typically used to measure atmospheric temperature gradients or fluctuations, the FW1... [See More]

  • Element Configuration: Single Element
  • Process Connection: Other (Special)
  • Probe Configuration: Straight Probe
  • Sensor Termination Type: Bare or Insulated Lead Wires
Thermocouple and Resistance Thermometer -- CI-1801-Type UST 1
from AMETEK Sensors, Test & Calibration

The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: ? to 1472
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe (optional feature); Angled Probe (optional feature)
High-Temperature Thermocouple
from Thermometrics Corporation

Ultra-high temperatures to over 4,200?F with conduit head attached available in various sheath materials. [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: B; S; R; C; Other; G, C
Compression Thermocouple Probe -- CF
from OMEGA Engineering, Inc.

OMEGA's rugged Compression Fitting Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. It is ideal. The maximum length for armored cable is 40 feet (5 feet is standard). Dual elements are available. The standard termination is... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 896
Type-K Surface Probe -- Model 4014
from Traceable® Products

Accessory Probe Stainless-steel with handle, triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -50 to 700 °C. Dimensions: 0.13-inch diameter; 5-inch stem length; 7-1/2-inch overall length. Supplied with 40-inch cable. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -58 to 1292
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe
Mineral Oxide Thermocouples -- TC6M
from Gefran

Temperature limits: - 40 ... + 350 ° C for type T. - 40 ... + 750 ° C for type J. - 40 ... + 900 ° C for type E. - 40 ... + 1000 ° C for type K. (see table for sheath diameters). Tolerance: IEC standard 584.2/Class 1: for type T: ± 0,5 ° C (- 40 ... + 125 ° C). [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1832
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
Immersion Temperature Probe -- 9J603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type J. For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. 3-ft vinyl-clad straight cord. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 1400
  • Base, Noble and Refractory Metal Type: J
  • Probe Configuration: Penetration (Needle) Probe
Compression Fitting Thermocouple -- TCF00
from Durex Industries

Straight Run, 45 ° and 90 ° Compression Fitting Thermocouples [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 900
Fine Wire Thermocouple -- FW1
from Campbell Scientific, Inc.

The FW1 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouple is less susceptible to solar loading; therefore, a radiation shield is not required. One differential analog input per sensor is required. [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E
  • Diameter or Width Range: 1.00E-3
Thermocouple and Resistance Thermometer -- CI-1802-Type UST2
from AMETEK Sensors, Test & Calibration

The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: ? to 1472
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe
Surface Mount Thermocouple
from Thermometrics Corporation

Surface thermocouple probes normally feature a flat thermocouple element that is designed to make good contact with rigid surface. [See More]

  • Element Configuration: Single Element
Handle/Thermocouple Probe -- SDX-SET and HDX-SET
from OMEGA Engineering, Inc.

General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Configuration: Grounded Thermocouple
  • Sensed Temperature: ? to 1652
Thermocouple -- TC1
from Gefran

Max. temperature limit: -40...+250 °C. (see table for thermocouple cable used). Reference tolerances: Standards IEC 584.2 class 2. for type J, K: ± 2.5 °C (-40...+333 °C). Cable to DIN standard. Highly versatile. Low cost [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 631
  • Base, Noble and Refractory Metal Type: J; K
  • Probe Configuration: Flexible Probe
Immersion Temperature Probe -- 9K603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type K. For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 900
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
General Use Thermocouple -- TGU0
from Durex Industries

Economical thermocouple assemblies consist of a soft insulated fiberglass or Teflon wire that is housed in a stainless steel tube. Although this is a very simplistic thermocouple design, it is very versatile and durable if specified properly. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 800
Thermocouple and Resistance Thermometer -- CI-2101-Type UHT
from AMETEK Sensors, Test & Calibration

Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application: [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K; T
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 2102
Thermocouple With Connection Head
from Thermometrics Corporation

Protection Head Probes are typically utilized in an industrial environment to help protect the probe from harsh conditions. [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Flexible Probe
Heavy Duty Penetration Probe -- 88313
from OMEGA Engineering, Inc.

This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC coiled cable stretches to 5'. The sensing element is 1 /4 " O.D. and 8" long. [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: ? to 896
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Penetration (Needle) Probe
Thermocouple -- TC5
from Gefran

Max. temperature limit: - 40 ... + 250 °C. (see table for thermocouple cable used). Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2.5 °C (- 40 ... + 333 °C). AISI 303 stainless steel tip. Mount threading adjustment spring: ø 8mm, length 300mm. Cable to... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 631
  • Base, Noble and Refractory Metal Type: J; K
  • Probe Configuration: Flexible Probe
Immersion Temperature Probe -- 9T603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type T. For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 900
  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe
MgO Thermocouple with Plug -- TDC3
from Durex Industries

Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an incredibly durable design that can be adapted to a wide variety of... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Sensed Temperature: 32 to 1200
Thermocouple and Resistance Thermometer -- CI-2304-Type TT
from AMETEK Sensors, Test & Calibration

Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application: [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -76 to 752
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Flexible Probe
Thermocouple With Plug
from Thermometrics Corporation

Accurate thermocouple types E, J, K, N & T with standard size connectors attached with metal sheaths (sizes from 1/16 inch to 1/4 inch diameter). [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Hi Temp Foundry Thermocouple Probes -- SP-HF-K
from OMEGA Engineering, Inc.

Specifically designed for use where surface temperatures reach up to 1260C (2300F) and rough handling is routine, OMEGAs Foundry Probe uses large, heavy duty tips that can penetrate surface slag to measure the true temperature of the casting. The surface to be measured must be electrically... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: ? to 2300
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Straight Probe
Thermocouple -- TC5N
from Gefran

Max. temperature limit: - 40 ... + 250 °C. (see table for thermocouple cable used). Reference tolerances: Standards IEC 584.2 class 2. for type J, K: ± 2.5 °C (- 40 ... + 333 °C). AISI 303 stainless steel tip. Mount threading adjustment spring: ø 8mm, length 300mm [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 631
  • Base, Noble and Refractory Metal Type: J; K
  • Probe Configuration: Flexible Probe
Penetration Temperature Probe -- 9K604MTC04
from TEGAM, Inc.

Penetration Temperature Probe. Type K. Sturdy Shaft. Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 900
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Penetration (Needle) Probe
Nozzle Thermocouple -- TNT1
from Durex Industries

Rotating bolt, fixed immersion, 90 ° probe and shim stock pad type nozzle thermocouples are offered by Durex for virtually any mounting requirement on a plastics machine or auxiliary apparatus. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 900
High Temperature Surface Probes -- 88000
from OMEGA Engineering, Inc.

Model 88006(*). Miniature, fast response probe with 480C (900F) max. surface temperature. Ideal for surface temperatures of small electronic parts. Replaceable Element not supplied, P/N 88006(*)-RE. Model 88007(*). Miniature, fast response probe. Ideal for measuring the surface temperature of small... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: ? to 1400
  • Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
  • Probe Configuration: Straight Probe (optional feature); Penetration (Needle) Probe (optional feature)
Thermocouple with MgO Isolation -- TC5M
from Gefran

Max. temperature limit: type J: - 40 ... + 370 °C. type K: -40...+950 °C. (see table for sheathing diameter used). Reference tolerances: Standards UNI 7938, IEC 584.2 class 2: for type J and K: ± 2.5 ° C (- 40 ... + 333 °C). ± 0.0075 [t] (t > + 333 °C). Single... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1742
  • Base, Noble and Refractory Metal Type: J; K
  • Probe Configuration: Flexible Probe
Penetration Temperature Probe -- 9T604MTC04
from TEGAM, Inc.

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: 392
  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe
Pipe Clamp Thermocouple -- TPC1
from Durex Industries

Durex offers these thermocouple styles for temperature measurements on pipe ranging from ½ ” to 2-1/4 ” diameters. Stainless steel overbraid shield protects the element, which senses the temperature on the surface of the clamp. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 900
High Temperature Thermocouple Probe
from OMEGA Engineering, Inc.

High Temperature Thermocouple Probe [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Sensed Temperature: ? to 1335
Thermocouple with MgO Isolation -- TCPM
from Gefran

Max. temperature limit: - 40 ... + 310 ° C for type T. - 40 ... + 550 ° C for type J. - 40 ... + 600 ° C for type E. - 40 ... + 1050 ° C for type K. (see table of sheathing diameter used). Reference tolerances: IEC 584.2 class 2: for type T: ± 1 °C (-40...+133 °C). [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1922
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
Surface Temperature Probe -- 9K605MTC08
from TEGAM, Inc.

Surface Temperature Probe. Type K. For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Exposed Thermocouple
  • Sensed Temperature: 900
Surface Mount Thermocouple -- TSM1
from Durex Industries

For surface mounting via ring lug or gasket with bracket, these Durex thermcouples can be provided with various terminations, including split leads, spade lugs, standard plug, standard jack or special connectors, as needed. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Sensed Temperature: ? to 900
High Temperature Thermocouple Probe -- SICSS, SCASS, SCXSS, and SCPSS
from OMEGA Engineering, Inc.

Super OMEGACLAD XL Sheath for Probe Temperatures to 1335C (2440F) available for K or N Calibrations [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Sensed Temperature: ? to 2435
Thermocouples -- AC6
from Gefran

Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): for T: ± 1 °C (-40 ... +133 °C). ± 0.0075 [t] (t >... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1832
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
Wire Temperature Probe -- 9K002MTC36
from TEGAM, Inc.

3' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Exposed Thermocouple
  • Sensed Temperature: 896
Thermocouple with Flanged Thermowell -- TDW4
from Durex Industries

Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall... [See More]

  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Process Connection: None or Hand held
Hollow Tube Thermocouple Probe -- HTTC36-(*)
from OMEGA Engineering, Inc.

This alternative to our TJ style probe offers a more compact size and an economical price. It is designed to meet the requirements of limited space applications, without the metal transition fitting or strain relief spring. [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Hollow Tube
Thermocouples -- TC6
from Gefran

Temperature limits: -40 ... +350 °C for type T. -40 ... +750 °C for type J. -40 ... +900 °C for type E. -40 ... +1000 °C for type K (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 2): for T: ± 1 °C (-40 ... +133 °C). ± 0.0075 [t] (t >... [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1832
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
Wire Temperature Probe -- 9K002MTC72
from TEGAM, Inc.

6' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 6 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Exposed Thermocouple
  • Sensed Temperature: 896
Hypodermic and Mini Hypodermic Probe -- HYPO
from OMEGA Engineering, Inc.

Mini-Hypodermic Thermocouple Probe Model HYP-0. The HYP0 Mini-Hypodermic probe with a needle diameter of only 0.2 mm(0.008") is the least likely to disturb the surrounding insertion area. Binocular microscope micromanufacturing techniques result in an extremely small type T (Copper- Constantan)... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Penetration (Needle) Probe
Thermocouples -- TC7M
from Gefran

Temperature limits: - 40 ... + 310 ° C for type T. - 40 ... + 550 ° C for type J. - 40 ... + 600 ° C for type E. - 40 ... + 1050 ° C for type K. (see table for sheath diameters). Tolerance (IEC standard 584.2/Class 1): for type T: ± 0,5 ° C (- 40 ... + 125 ° C). [See More]

  • Element Configuration: Single Element
  • Sensed Temperature: -40 to 1922
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Configuration: Straight Probe
Wire Temperature Probe -- 9T002MTC36
from TEGAM, Inc.

3' Wire Temperature Probe. Type T. Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range:... [See More]

  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: T
  • Configuration: Exposed Thermocouple
  • Sensed Temperature: 392