Grounded Thermocouple Thermocouple Temperature Probes

98 Results
Adjustable Bayonet Thermocouples -- Style TCP
from Tempco Electric Heater Corporation

Forms easily to any angle. One style can replace several fixed length thermocouples. Use with bayonet adapters. Style 1 – Spring Adjustable Bayonet Thermocouple. Insertion length adjustable from 1" to 10". Style 2 – Armor Cable Adjustable Bayonet Thermocouple. Insertion length adjustable... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Process Connection: Bayonet
Thermocouple Probes -- HT Series
from Backer Hotwatt Inc.

Features: Thermocouples are precise temperature-sensing devices manufactured of the highest grade materials to provide maximum performance and reliability. Tip Style: Closed end-grounded. Probe size and material: .187 ” dia., 316 stainless steel. Lead wire: 20 gage fiberglass insulated. [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J
  • Sensed Temperature: 0.0 to 1200
Abrasion Resistant Thermocouple - Special Purpose
from Pyromation

The hardened tip aggregate temperature sensor assemblies illustrated in Figures 1, 2, and 3 below are typically used to measure the temperature of severely abrasive materials found in asphalt aggregate mixers and other granular material mixing and drying processes. Three styles of hardened tip... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J; K (optional feature)
  • Probe Configuration: Straight Probe
Pipe Clamp/Sheathed Thermocouple
from Conax Technologies

Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem. – Outside application leaves high-pressure... [See More]

  • Configuration: Grounded Thermocouple
  • Diameter or Width Range: 0.1250
  • Probe Configuration: Clamp or Strap Sensor
  • Probe Features: Available as an Assembly
Compression Fitting Thermocouples -- Style TCP
from Tempco Electric Heater Corporation

Style 6 —Rigid Straight Compression Fitting Thermocouple Style 7 —Rigid 45 ° Bend Compression Fitting Thermocouple Style 8 —Rigid 90 ° Bend Compression Fitting Thermocouple [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Probe Configuration: Straight Probe; Angled Probe
Armor/Spring Adjustable Immersion Thermocouple - Plastic
from Pyromation

The JB series Armor or spring-adjustable immersion thermocouple has a bayonet cap on an 8" spring (standard) to allow for immersion depths of 1/2" to 7". This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. Standard... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Double Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
Safety Well Thermocouple Assembly -- WTG
from Conax Technologies

Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control room. Assemblies... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Probe Features: Available as an Assembly
Melt Bolt Thermocouples -- Style TMB
from Tempco Electric Heater Corporation

Style A —Adjustable Tip. Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon ® insert at tip has a maximum operating temperature of 500 °F (260 °C); without... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe; Flexible Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Sensor Termination Type: Plug or Quick Connect
Fiberglass Melt Bolt Thermocouple
from Pyromation

The melt-bolt thermocouple illustrated below is made of 300 series stainless steel and is constructed using a fiberglass insulated element. This style of thermocouple is used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
Sterimaster® Chamber/Load Sensor Assembly
from Conax Technologies

The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the bulkhead... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: -58 to 302
MI Cable TC Assembly -- Style MTA1
from Tempco Electric Heater Corporation

Style MTA1 MI Cable TC Assembly. Transition to Lead Wire [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
General Purpose Tube & Wire Thermocouple - Plastic
from Pyromation

The thermocouples described below are commonly used in the plastic process industry. These assemblies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These sensors are constructed using a 316 stainless... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe (optional feature); Angled Probe (optional feature)
Thermocouples for ASM Epsilon® Reactors
from Conax Technologies

Thermocouples for ASM Epsilon ® Reactors. Highest Quality We manufacture our sensors using the best available materials, cleanest assembly cell and the finest workmanship in the industry. Best Available Materials. Pt and Pt/Rh wires are manufactured from mined ores – never manufactured... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Diameter or Width Range: 0.0200 to 0.0590
  • Probe Configuration: Curved Probe
  • Sheath Material: Quartz
MI Cable TC Assembly -- Style MTA2
from Tempco Electric Heater Corporation

Style MTA2 MI Cable TC Assembly. Plug or Jack Termination [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Sensor Termination Type: Plug or Quick Connect
Heat Tracing Temperature Sensors
from Pyromation

Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow. These sensors are offered with... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Angled Probe
MI Cable TC Assembly -- Style MTA3
from Tempco Electric Heater Corporation

Style MTA3 MI Cable TC Assembly. Open Disc Termination [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
MgO Melt Bolt Thermocouple
from Pyromation

The melt-bolt thermocouples illustrated below are used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. These melt-bolts are made with 300 series stainless steel and are constructed using a metal-sheathed MgO... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
MI Cable TC Assembly -- Style MTA4
from Tempco Electric Heater Corporation

Style MTA4 MI Cable TC Assembly. Stripped Cold End [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: J; K
  • Sensor Termination Type: Bare or Insulated Lead Wires
Penetration Style Sensor - Food, Dairy & Pharmaceutical
from Pyromation

Pyromation insertion probes with formed pistol grip handles, are used to measure internal temperature of meat, fish, poultry, and other food products, both fresh and slightly frozen varieties. Other uses include penetration of soft process materials such as rubber and plastic compounds. The... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
  • Base, Noble and Refractory Metal Type: J; K (optional feature); T (optional feature)
  • Probe Configuration: Penetration (Needle) Probe
MI Cable TC Assembly -- Style MTA5
from Tempco Electric Heater Corporation

Style MTA5 MI Cable TC Assembly. Connection Head [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Process Connection: Threaded (NPT) Fitting
Ring Thermocouple - Plastic
from Pyromation

The ring type assemblies pictured below have the thermocouples embedded either into a stainless steel stamping for grounded junctions (figure 1) or a brass ring for ungrounded junctions (figure 2). Various ring sizes are available to measure the surface temperature of nozzles, extruder barrels, die... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J; K (optional feature); T (optional feature)
  • Probe Configuration: Surface
MI Cable TC Assembly -- Style MTA6
from Tempco Electric Heater Corporation

Style MTA6 MI Cable TC Assembly. Connection Head with 1/2" NPT Hex Nipple [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: J; K
  • Process Connection: Threaded (NPT) Fitting
Rubber Compound Mixer Temperature Sensor
from Pyromation

The illustrated thermocouples are most commonly used in the mixing of rubber compounds and other abrasive substances. All standard thermocouples are individually tested to meet or surpass the Industry Time Response Test Standard. Thermocouple sensors are supplied with grounded hot junctions as... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Double Element
  • Base, Noble and Refractory Metal Type: J; K (optional feature)
  • Probe Configuration: Straight Probe
MI Cable TC Assembly -- Style MTA7
from Tempco Electric Heater Corporation

Style MTA7 MI Cable TC Assembly. Connection Head with 1/2"NPT Pipe Nipple [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Process Connection: Threaded (NPT) Fitting
Thermocouple -- Cerite-III
from Pyromation

Cerite ® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite ® III thermocouple construction: Phosphate bonded... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: ? to 1538
MI Cable TC Assembly -- Style MTA8
from Tempco Electric Heater Corporation

Style MTA8 MI Cable TC Assembly. Connection Head with 1/2" NPT Nipple, Union, Nipple [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T; B; S; R
  • Process Connection: Threaded (NPT) Fitting
Threaded Nozzle Thermocouple - Plastic
from Pyromation

The threaded nozzle thermocouple illustrated below is generally used to measure the temperature of the nozzle of an injection molding machine. This style is not in direct contact with the molten plastic. Due to the relatively small size of this sensor, other general areas of use include mounting in... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
MI Cable TC Assembly -- Style MTA9
from Tempco Electric Heater Corporation

Style MTA9 MI Cable TC Assembly. Handheld Probe [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Process Connection: None or Hand held
Multipoint TC Assembly -- Series TCM
from Tempco Electric Heater Corporation

These sensors are made-to-order to meet the requirements of the specific application. The styles depicted below are the most common constructions. Consult Tempco for other sizes and construction methods. [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
Nozzle Thermocouples -- Style TNW
from Tempco Electric Heater Corporation

Style TNW Nozzle Thermocouples [See More]

  • Configuration: Grounded Thermocouple
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
  • Base, Noble and Refractory Metal Type: E; J; K; T
OEM Replacement Thermocouples
from Tempco Electric Heater Corporation

Direct Replacement Thermocouples. Manufactured with the highest quality materials and workmanship. Thermocouple wire is stranded (for flexibility) ANSI Type J thermocouple grade, with ANSI color-coded fiberglass insulation (White=Positive, Red=Negative). All hot junctions are grounded. Spade lugs... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
  • Base, Noble and Refractory Metal Type: J
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
Pipe Clamp Thermocouples -- Style TPW
from Tempco Electric Heater Corporation

Style TPW Pipe Clamp Thermocouples [See More]

  • Configuration: Grounded Thermocouple
  • Process Connection: Threaded (NPT) Fitting
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
Tube & Wire Thermocouples -- Style TTW
from Tempco Electric Heater Corporation

Style TTW Tube & Wire Thermocouples [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe; Angled Probe
  • Base, Noble and Refractory Metal Type: E; J; K; N; T
  • Sensor Termination Type: Bare or Insulated Lead Wires
Platinum/Gold Thermocouple
from Isotech North America

Since 1995 Isotech have been producing various designs of special Pt/Au, Pt/Pd, Pd/Au thermocouples for researchers. From our experience we can now offer the most popular of these, the Pt/Au thermocouple in a standard form. All wires are 99.999+% pure and are fully annealed according to the... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 1202
  • Element Configuration: Double Element
  • Probe Configuration: Straight Probe
Integral Probe with 90 Degree Exit Leads -- AFIP4 Series
from DME Company

The D-M-E Cool One is a set of standardized, pre-engineered components that can be incorporated into a hot runner mold to suit a specific application. The design of the Cool One places special emphasis on temperature control throughout the system. Standard Cool One components fall into two... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Straight Probe (optional feature); Angled Probe (optional feature)
  • Base, Noble and Refractory Metal Type: J
  • Diameter or Width Range: 0.3940
High-Temp. Overbraided Thermocouples -- XCIB
from Chromalox

Withstands Temperatures Up to 2000 °F (1093 °C). High Temperature Ceramic Insulation with INCONEL ® Overbraid. Standard Lengths are 3 and 10 Feet. Additional Lengths Available. J, K or E Thermocouple Calibrations. Grounded Junction [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 2000
  • Base, Noble and Refractory Metal Type: E; J; K
  • Probe Configuration: Flexible Probe
Universal Thermocouples -- UTC Series
from GP:50 Melt Pressure

Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensed Temperature: 0.0 to 900
  • Base, Noble and Refractory Metal Type: J; K
  • Probe Configuration: Flexible Probe
Thermocouple Assemblies With Pressure Tight Wells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: J; K; T
  • Diameter or Width Range: 0.2500
Bayonet Thermocouple Probe -- BT
from OMEGA Engineering, Inc.

Low cost extruder type bayonet probes are available off-the-shelf in J, K, T, or E Type Thermcouple in both straight thru and right angle tip configurations. Can be utilized with the optional BTC Pipe Clamp Adaptors for pipe mounting. Please downlaod complete product specifications in the Related... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Sensed Temperature: ? to 896
Stainless Steel Sheathed Thermocouple -- 108A TJ-1/4-6
from Glas-Col, LLC

Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: J
  • Sensed Temperature: 32 to 1382
BT-1 - Digi-Sense Fast-response thermocouple microprobe with 90<deg>-angle tip -- GO-08506-95
from Cole-Parmer

Thermocouple Probe [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -418 to 752
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 4
ETGA
from Brighton Electronics, Inc.

K-Type, Cable Tail Sealed tip probe with pipe clamp and 4’ cord [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Probe Configuration: Clamp or Strap Sensor
Electrically Isolated Thermocouples -- TC2198JG120A120
from Minco

Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Electrically Isolated Thermocouples
  • Sensed Temperature: -58 to 500
  • Diameter or Width Range: 0.1880
Semi Standard Thermocouples
from Isotech North America

Standard thermocouples are used in quality laboratories to compare relative measurements to known standards. Isotech's new 935 Series Semi-Standard Thermocouples are based upon a standard thermocouple series, with the thermocouple combinations and sizes selected to provide the best and most stable... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Double Element
  • Base, Noble and Refractory Metal Type: N; S; R
  • Sensed Temperature: 32 to 1832
Nozzle Type Thermocouples -- NTT
from Chromalox

Type J, K, and T Thermocouples. - Grounded. Mounting Bolt. - 1/4 -28 NF Threaded Bolt. Termination Options: - T/C Wire with Stripped Leads;. - Spade Lugs;. - Thermocouple Plugs [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 1600
  • Base, Noble and Refractory Metal Type: J; K
  • Probe Configuration: Straight Probe
Compression Thermocouple Probe -- CF
from OMEGA Engineering, Inc.

OMEGA's rugged Compression Fitting Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. It is ideal. The maximum length for armored cable is 40 feet (5 feet is standard). Dual elements are available. The standard termination is... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Sensed Temperature: ? to 896
Digi-Sense Compact Penetration Thermocouple Probe, 2.5"L, Grnd; Type J -- GO-08439-80
from Cole-Parmer

bull; Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe handles feature a strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. •... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 300
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 2.5
Embedment Thermocouples -- TC102960EG144EB0
from Minco

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Embedment Thermocouples
  • Sensed Temperature: -299 to 257
  • Diameter or Width Range: 0.2750
Semi-Standard Resistance Thermometer -- Model 935-14-63
from Isotech North America

In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: N
  • Sensed Temperature: 32 to 2372
Plastic Industry Thermocouples -- JP, KP, TP
from Chromalox

Type J, K, and T Thermocouples. - Grounded. - Ungrounded. Sheath Materials. - 304 Stainless Steel. - 316 Stainless Steel. Junction Fittings. - Crimped. - Single Slot Spring Loaded. - Bayonet Fitting. Termination Options: &nbps; &nbps; &nbps;- T/C Wire with Stripped Leads;. &nbps;... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Sensed Temperature: -328 to 1600
  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Flexible Probe
Dual Thermocouple or RTD Pipe Plug Probe -- TC-NPT-G-36-DUAL and RTD-36-DUAL
from OMEGA Engineering, Inc.

1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Double Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
Digi-Sense Compact Penetration Thermocouple Probe, 2.5"L, Grnd; Type K -- GO-08439-82
from Cole-Parmer

bull; Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe handles feature a strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. •... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -250 to 300
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 2.5
Embedment Thermocouples -- TC102960KG144EB0
from Minco

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Embedment Thermocouples
  • Sensed Temperature: -299 to 257
  • Diameter or Width Range: 0.2750
Standard Thermocouple -- Model 1600
from Isotech North America

Thermocouples are no longer a part of the ITS-90 scale. However they are so important to industry that every Primary Laboratory should consider having a thermocouple calibration system. Isotech offers a selection of fine thermocouples designed specifically for the Primary Laboratory. The Isothermal... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: S; R
  • Sensed Temperature: 32 to 2912
Ring Type Thermocouples -- RTT
from Chromalox

Type J, K, and T Thermocouples. - Grounded. Sheath Materials. - 3/16 ” or 3/8 ” Diameter Ring Hole Size. Termination Options: - T/C Wire with Stripped Leads;. - Spade Lugs;. - Thermocouple Plugs [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 1600
  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
Handle/Thermocouple Probe -- SDX-SET and HDX-SET
from OMEGA Engineering, Inc.

General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: ? to 1652
Digi-Sense Compact Penetration Thermocouple Probe, 2.5"L, Grnd; Type T -- GO-08439-84
from Cole-Parmer

bull; Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe handles feature a strain relief spring that protects the cable connection against damage due to repeated flexing and tugging. •... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 300
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 2.5
Embedment Thermocouples -- TC102961JG144EAC1
from Minco

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Embedment Thermocouples
  • Sensed Temperature: -299 to 257
  • Diameter or Width Range: 0.1880
Surface Plate Thermocouples -- SPT
from Chromalox

Type J, K, and T Thermocouples. - Grounded. Plate Size;. - 1" x 1";. - 3/4" x 1". Termination Options: - T/C Wire with Stripped Leads;. - Spade Lugs;. - Thermocouple Plugs [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 1600
  • Base, Noble and Refractory Metal Type: J; K; T
  • Probe Configuration: Straight Probe
Hollow Tube Thermocouple Probe -- HTTC36-(*)
from OMEGA Engineering, Inc.

This alternative to our TJ style probe offers a more compact size and an economical price. It is designed to meet the requirements of limited space applications, without the metal transition fitting or strain relief spring. [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
  • Probe Configuration: Other (Special Purpose); Hollow Tube
Digi-Sense Compact PFA-Coated Thermocouple Probe, 4.5"L, Grnd; Type J -- GO-08441-10
from Cole-Parmer

bull; Gerneral-Purpose Probes with PTFE-Coating Are Designed For Use with Corrosive Chemicals and Strong Acids. • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe handles feature a strain relief spring that protects the cable connection against damage due... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 400
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 4.5
Embedment Thermocouples -- TC102961JG48EAC1
from Minco

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Embedment Thermocouples
  • Sensed Temperature: -299 to 257
  • Diameter or Width Range: 0.1880
Thermocouples -- MGO
from Chromalox

Industrial thermocouples are provided in a variety of styles and materials to meet rugged industrial applications. A wide selection of sensor types, connection heads, leadwire termination options and accessories are available. Type J, K, T and E Thermocouples. - Grounded. - Ungrounded. - Exposed. [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
  • Element Configuration: Single Element; Double Element
  • Base, Noble and Refractory Metal Type: E; J; K
  • Sensed Temperature: -328 to 1600
Integral Thermocouple Handle Probe -- HPS with Special Tips
from OMEGA Engineering, Inc.

Penetration Probe:(NP). Tip designed for easy penetration into soft and semi-frozen objects. Made from rugged 304 stainless steel. Tip rated to 900C (1650F). Fast Response Probe:(RT)Special small diameter ( /16") tip designed for fast response. Made from 304 stainless steel. Tip rated to 900C... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Penetration (Needle) Probe (optional feature); Flexible Probe (optional feature); Air Probe (optional feature); Other (Special Purpose) (optional feature); Fast Response
Digi-Sense Compact PFA-Coated Thermocouple Probe, 4.5"L, Grnd; Type K -- GO-08441-12
from Cole-Parmer

bull; Gerneral-Purpose Probes with PTFE-Coating Are Designed For Use with Corrosive Chemicals and Strong Acids. • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe handles feature a strain relief spring that protects the cable connection against damage due... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -250 to 400
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 4.5
High Temperature Thermocouples -- TC171KG120G120
from Minco

Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F) [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); High Temperature Thermocouples
  • Sensed Temperature: -148 to 1022
  • Diameter or Width Range: 0.1880
Low Profile Penetration Probe -- 88310
from OMEGA Engineering, Inc.

This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which stretches to 1.5 m (5')) and a subminiature male connector are standard. The handle is rated to 162C (325F... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
  • Sensed Temperature: ? to 896
Digi-Sense Compact PFA-Coated Thermocouple Probe, 4.5"L, Grnd; Type T -- GO-08441-14
from Cole-Parmer

bull; Gerneral-Purpose Probes with PTFE-Coating Are Designed For Use with Corrosive Chemicals and Strong Acids. • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe handles feature a strain relief spring that protects the cable connection against damage due... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 400
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 4.5
High Temperature Thermocouples -- TC173EG120G120
from Minco

Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F) [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); High Temperature Thermocouples
  • Sensed Temperature: -148 to 1022
  • Diameter or Width Range: 0.1880
Magnet Mount Thermocouple -- MP1 and MP2
from OMEGA Engineering, Inc.

An extremely versatile low cost magnetic mount thermocouple! Utilize for a myriad of applications where magnet mounting is feasible. A portable and flexible solution. [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Sensed Temperature: ? to 698
Digi-Sense Compact Thermocouple Probe, 4.5"L, Grnd; Type J -- GO-08439-60
from Cole-Parmer

bull; Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids. • Response Time: 2 seconds or greater. • Probe comes with PVC handle. • Each probe comes with color coded ANSI miniconnectors: type J-black, type K-yellow, and type T-blue. • Custom designs or... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 450
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 4.5
Tip Sensitive Thermocouples -- TC354EG120T80
from Minco

Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Tip Sensitive Thermocouples
  • Sensed Temperature: -299 to 500
  • Diameter or Width Range: 0.1880
Miniature Thermocouple Probe -- (*)TSS-HH
from OMEGA Engineering, Inc.

The molded miniature probe conveniently plugs directly into most handheld thermocouple meters. The color-coded, retractable cable will stretch from 12" to 48". The probe is ideal for use with handheld meters. The grounded junction probes are also suited for applications with benchtop meters and with... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Sensed Temperature: ? to 428
Digi-Sense Compact Thermocouple Probe, 4.5"L, Grnd; Type K -- GO-08439-62
from Cole-Parmer

bull; Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids. • Response Time: 2 seconds or greater. • Probe comes with PVC handle. • Each probe comes with color coded ANSI miniconnectors: type J-black, type K-yellow, and type T-blue. • Custom designs or... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 700
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 4.5
Tip Sensitive Thermocouples -- TC355EG120T80
from Minco

Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Tip Sensitive Thermocouples
  • Sensed Temperature: -299 to 500
  • Diameter or Width Range: 0.1880
PFA Coated Thermocouple Probe
from OMEGA Engineering, Inc.

PFA Coated Probes are the perfect solution when there is a need to measure the temperature of caustic or corrosive chemical solutions in industrial and laboratory environments. The superior corrosion resistance of PFA allows you to measure the temperature of sulfuric, hydrochloric, nitric and... [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Sensed Temperature: ? to 205
Digi-Sense Compact Thermocouple Probe, 4.5"L, Grnd; Type T -- GO-08439-64
from Cole-Parmer

bull; Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids. • Response Time: 2 seconds or greater. • Probe comes with PVC handle. • Each probe comes with color coded ANSI miniconnectors: type J-black, type K-yellow, and type T-blue. • Custom designs or... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 450
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 4.5
Tip Sensitive Thermocouples -- TC360JG120A120
from Minco

Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature... [See More]

  • Configuration: Grounded Thermocouple
  • Probe Configuration: Other (Special Purpose); Tip Sensitive Thermocouples
  • Sensed Temperature: -299 to 500
  • Diameter or Width Range: 0.1880
Quick Connect Surface Thermocouple Probe -- HYP5
from OMEGA Engineering, Inc.

Quick Connect Surface Thermocouple Probe [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Penetration (Needle) Probe
Digi-Sense Detachable Thermocouple Probe, 4"L, Penetration, Grnd; Type J -- GO-08116-45
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Can be plugged directly into your meter. • Use for internal temperature measurements. • Ideal for measuring food products or other semi solids. • Response Time: 2 seconds or greater. • Each probe... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 500
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 4
Rugged Penetration Thermocouple Probes -- 88311& 88312
from OMEGA Engineering, Inc.

Penetration Probes with new "T"-style 304 stainless steel handle is ideal for industry use or frozen food applications. The probe's 304SS thick wall tube ensures strong and rigid performance. Each probe comes with .3 m (1') of RSC cable that stretches to 1.5 m (5') and a male miniature connector. [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
  • Sensed Temperature: ? to 896
Digi-Sense Detachable Thermocouple Probe, 4"L, Penetration, Grnd; Type K -- GO-08117-45
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Can be plugged directly into your meter. • Use for internal temperature measurements. • Ideal for measuring food products or other semi solids. • Response Time: 2 seconds or greater. • Each probe... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -250 to 800
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 4
Rugged Pipe Plug Thermocouple Probe -- TC-NPT
from OMEGA Engineering, Inc.

These high pressure thermocouple plug sensors are ideal for vessel applications, pressurized containers and applications requiring mounted NPT security. The 304SS sheath has a 6.4mm (1/4") dia. that extends 1/2" from the end of the 1/4 or 1/8NPT pipe plug. Other length sheaths are available. The... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Sensed Temperature: ? to 1202
Digi-Sense Detachable Thermocouple Probe, 4"L, Penetration, Grnd; Type T -- GO-08113-45
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Can be plugged directly into your meter. • Use for internal temperature measurements. • Ideal for measuring food products or other semi solids. • Response Time: 2 seconds or greater. • Each probe... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 500
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 4
Transition Joint Thermocouples -- TJFT72
from OMEGA Engineering, Inc.

Fine tip transition joint thermocouple, 6" long, with 304 SS sheath, 1/16" OD. Supplied with 6 ft. PFA-insulated wire with SMPW miniature male connector. Tip has a 0.020" diameter sensing mass. [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Probe Configuration: Straight Probe
Digi-Sense Detachable Thermocouple Probe, 8"L, Grnd; Type J -- GO-08116-40
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Ideal for measuring liquids, gases, or semi solids. • Response Time: 2 seconds or greater. • Each... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 1200
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 8
Veterinary Implantation Probes -- VIP
from OMEGA Engineering, Inc.

OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -94 to 176
Digi-Sense Detachable Thermocouple Probe, 8"L, Grnd; Type K -- GO-08117-40
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Ideal for measuring liquids, gases, or semi solids. • Response Time: 2 seconds or greater. • Each... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -250 to 1200
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 8
Digi-Sense Detachable Thermocouple Probe, 8"L, Grnd; Type T -- GO-08113-40
from Cole-Parmer

bull; Detachable Probes attach directly to your meter or probe handles. • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Ideal for measuring liquids, gases, or semi solids. • Response Time: 2 seconds or greater. • Each... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 500
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 8
Digi-Sense Hypodermic Thermocouple, 4"L/0.063"Dia, Grnd; Type J -- GO-08116-65
from Cole-Parmer

bull; Hypodermic Tip Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Ideal For Checking Food Temperatures. • Response Time: 0.5 -1.2 seconds or greater. • Probe comes with Stainles Steel Handle. • Each probe comes with color coded ANSI miniconnectors: type... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 500
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 4
Digi-Sense Hypodermic Thermocouple, 4"L/0.063"Dia, Grnd; Type K -- GO-08117-65
from Cole-Parmer

bull; Hypodermic Tip Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Ideal For Checking Food Temperatures. • Response Time: 0.5 -1.2 seconds or greater. • Probe comes with Stainles Steel Handle. • Each probe comes with color coded ANSI miniconnectors: type... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -250 to 500
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 4
Digi-Sense Hypodermic Thermocouple, 4"L/0.063"Dia, Grnd; Type T -- GO-08113-65
from Cole-Parmer

bull; Hypodermic Tip Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Ideal For Checking Food Temperatures. • Response Time: 0.5 -1.2 seconds or greater. • Probe comes with Stainles Steel Handle. • Each probe comes with color coded ANSI miniconnectors: type... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 450
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 4
Digi-Sense INCONEL Type K T/C Probe, quick disconnect, 12"Lx1/16"dia, grounded -- GO-18524-15
from Cole-Parmer

bull; Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector. • Ideal for measuring liquids, gases, or semi solids. • Designed with ICONEL 600 sheath. • Response Time: 1.2 - 5 seconds or greater. • Includes a stand... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -250 to 1590
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 12
Digi-Sense Industrial Thermocouple Element, 12"L, 20 Gauge, J type -- GO-93605-48
from Cole-Parmer

bull; Heavy-duty construction for high temperature use. Elements with in an industrial thermocouple that includes a thermowells that deteriorate over time can be replaced as a more cost effective solution. Each replacement element is made of 20 gauge wire and is encased with ceramic insulators for... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -200 to 2300
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 12
Digi-Sense Industrial Thermocouple Probe, Type J, ungrounded, 4"L, 1/2"NPT -- GO-93830-55
from Cole-Parmer

bull; All-in-one, includes industrial probe head, element and thermowell. Thermocouple Probes Assemblies are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor is made of 20 gauge wire encased by ceramic insulators... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -32 to 1600
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 12
Digi-Sense Thermocouple Microprobe, 4"L/0.020"Dia, Grnd; Type J -- GO-08116-60
from Cole-Parmer

bull; Gerneral-Purpose Micro-Probes Are Designed For Use with Liquids, Gases and Semisolids. • Ideal for Checking Food Temperature. • Response Time: 0.5 seconds or greater. • Probe comes with Stainles Steel Handle. • Probe handles feature a strain relief spring that protects the... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: 32 to 450
  • Base, Noble and Refractory Metal Type: J
  • Sensitive Length: 4
Digi-Sense Thermocouple Microprobe, 4"L/0.020"Dia, Grnd; Type K -- GO-08117-60
from Cole-Parmer

bull; Gerneral-Purpose Micro-Probes Are Designed For Use with Liquids, Gases and Semisolids. • Ideal for Checking Food Temperature. • Response Time: 0.5 seconds or greater. • Probe comes with Stainles Steel Handle. • Probe handles feature a strain relief spring that protects the... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -250 to 450
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 4
Digi-Sense Thermocouple Microprobe, 4"L/0.020"Dia, Grnd; Type T -- GO-08113-60
from Cole-Parmer

bull; Gerneral-Purpose Micro-Probes Are Designed For Use with Liquids, Gases and Semisolids. • Ideal for Checking Food Temperature. • Response Time: 0.5 seconds or greater. • Probe comes with Stainles Steel Handle. • Probe handles feature a strain relief spring that protects the... [See More]

  • Configuration: Grounded Thermocouple
  • Sensed Temperature: -328 to 450
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 4