Air Probe Thermocouple Temperature Probes

54 Results
Thermocouples, Temperature Probes -- 1768-CT3240-ND [CT3240 from Cal Test Electronics, Inc.]
from DigiKey

K-Type Bead Probe - Standard [See More]

  • Probe Configuration: Air Probe; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -58 to 392
  • Base, Noble and Refractory Metal Type: K
Air Inlet or Oil Temperature Sensor
from Conax Technologies

All specification qualified air inlet thermocouples are manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation material yielding superior insulation resistance and sensor repeatability. The thermocouples are manufactured and tested at various points during the... [See More]

  • Probe Configuration: Air Probe
  • Probe Features: Available as an Assembly
1069925
from RS Components, Ltd.

Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of a goods inward inspection procedure but can also be used or liquid temperature measurement. High quality, robust stainless... [See More]

  • Probe Configuration: Air Probe; Surface
  • Sensed Temperature: 842
  • Base, Noble and Refractory Metal Type: K
  • Sensitive Length: 7.87
Thermocouples, Temperature Probes -- 290-1911-ND [GK11M from Test Products International, Inc. - TPI]
from DigiKey

"48.000"" (1219.20mm) K-Type Thermocouple Air, Beaded -40 ~ 950 °F (-40 ~ 510 °C)" [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -40 to 950
  • Base, Noble and Refractory Metal Type: K
1763459
from RS Components, Ltd.

Wide range of Type K thermocouple probes. Each probe has a thermocouple connector for direct attachment to measuring devices. For improved handling of probes, a probe-holder handle is fitted to a 1 metre cable is also available. The probe for convex surfaces and the clamp probe are particularly... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 572
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1181
Thermocouples, Temperature Probes -- 290-1912-ND [GJ11M from Test Products International, Inc. - TPI]
from DigiKey

"48.000"" (1219.20mm) J-Type Thermocouple Air, Beaded -40 ~ 950 °F (-40 ~ 510 °C)" [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -40 to 950
  • Base, Noble and Refractory Metal Type: J
255594
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.0591
Thermocouples, Temperature Probes -- 5425-XE-0021-001-ND [XE-0021-001 from Labfacility Ltd.]
from DigiKey

PFA K, 1/0.3MM, 3M TWISTED, PLUG [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
282990
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.0591
Thermocouples, Temperature Probes -- 5425-XE-0024-001-ND [XE-0024-001 from Labfacility Ltd.]
from DigiKey

IEC EXPOSED JUNCTION K 3M PLUG [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
331323 [0602 0293 from Testo Inc.]
from RS Components, Ltd.

Accessories for Testo 435 Indoor Air Quality Meters. Sensor Type = K. Probe Type = Air, Immersion, Penetration. Probe Length = 100mm. Probe Diameter = 3.4 mm, 5 mm. Maximum Temperature Measurement = +350 °C. Best Accuracy = ±0.5 °C [See More]

  • Probe Configuration: Penetration (Needle) Probe; Drop Probe; Air Probe
  • Sensed Temperature: 662
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1339 to 0.1969
Thermocouples, Temperature Probes -- 5425-XE-0028-001-ND [XE-0028-001 from Labfacility Ltd.]
from DigiKey

PFA K, 1/0.2MM, 1M TWISTED, PLUG [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
3428883
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.0591
Thermocouples, Temperature Probes -- 5425-XE-0400-001-ND [XE-0400-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 1/0.315MM PLUG K 2M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Immersion / Penetration, Rounded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
3428899
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1181
Thermocouples, Temperature Probes -- 5425-XE-0404-001-ND [XE-0404-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 1/0.2MM PLUG K 2M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
3428906
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Diameter or Width Range: 0.1181
Thermocouples, Temperature Probes -- 5425-XE-0410-001-ND [XE-0410-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 1/0.315MM PLUG T 2M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 500
  • Base, Noble and Refractory Metal Type: T
3428912
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Diameter or Width Range: 0.0591
Thermocouples, Temperature Probes -- 5425-XE-0412-001-ND [XE-0412-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 7/0.2MM PLUG T 2M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Immersion / Penetration, Rounded
  • Sensed Temperature: 104 to 2012
  • Base, Noble and Refractory Metal Type: J
3428928
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1181
Thermocouples, Temperature Probes -- 5425-XE-0414-001-ND [XE-0414-001 from Labfacility Ltd.]
from DigiKey

IEC EXPOSED JUNCTION T 2M PLUG [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: T
3428940
from RS Components, Ltd.

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Diameter or Width Range: 0.1181
Thermocouples, Temperature Probes -- 5425-XE-0416-001-ND [XE-0416-001 from Labfacility Ltd.]
from DigiKey

EXPOSED THERMOCOUPLE-K-5M-IEC [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 500
  • Base, Noble and Refractory Metal Type: K
3428990
from RS Components, Ltd.

These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath. Sensor Type = K. Probe Type = Air, General. Probe Length = 110mm. [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 1382
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0417-001-ND [XE-0417-001 from Labfacility Ltd.]
from DigiKey

PTFE K, 10M TWISTED, MINIATURE P [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 500
  • Base, Noble and Refractory Metal Type: K
3429016
from RS Components, Ltd.

These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath. Sensor Type = T. Probe Type = Air, General. Probe Length = 110mm. [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0422-001-ND [XE-0422-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.2MM PLUG T 5M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Immersion / Penetration, Rounded
  • Sensed Temperature: 104 to 2012
  • Base, Noble and Refractory Metal Type: K
3429022
from RS Components, Ltd.

This high quality fast response spatula probe is intended for taking the temperature between cartons. Its length and narrow profile make it extremely useful for reaching particularly difficult areas within chiller cabinets/cold stores etc. The probe material is stainless steel making it a very... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 842
  • Base, Noble and Refractory Metal Type: T
  • Diameter or Width Range: 0.1969
Thermocouples, Temperature Probes -- 5425-XE-0423-001-ND [XE-0423-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.2MM PLUG T 10M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 500
  • Base, Noble and Refractory Metal Type: T
3429050
from RS Components, Ltd.

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 1382
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0424-001-ND [XE-0424-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.2MM K TAILS 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
3429066
from RS Components, Ltd.

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 482
  • Base, Noble and Refractory Metal Type: T
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0425-001-ND [XE-0425-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.2MM T TAILS 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: T
3429151
from RS Components, Ltd.

These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use. Sensor Type = K. Probe Type = Air,... [See More]

  • Probe Configuration: Air Probe; Surface
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
Thermocouples, Temperature Probes -- 5425-XE-0426-001-ND [XE-0426-001 from Labfacility Ltd.]
from DigiKey

ANSI PFA 0.076MM K 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
3429189
from RS Components, Ltd.

These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use. Sensor Type = K. Probe Type = Air,... [See More]

  • Probe Configuration: Penetration (Needle) Probe; Air Probe; Surface
  • Sensed Temperature: 2012
  • Base, Noble and Refractory Metal Type: K
  • Sensor Termination Type: Plug or Quick Connect; Other Connection Type
Thermocouples, Temperature Probes -- 5425-XE-0427-001-ND [XE-0427-001 from Labfacility Ltd.]
from DigiKey

ANSI PFA 1/0.2MM K TAILS 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
3429426
from RS Components, Ltd.

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 1382
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0428-001-ND [XE-0428-001 from Labfacility Ltd.]
from DigiKey

ANSI PFA 1/0.3MM T TAILS 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: T
3599985 [80PK-9 from Fluke]
from RS Components, Ltd.

Range of probes for 50-II series thermometers. Sensor Type = K. Probe Type = Air, General, Insertion, Surface. Probe Tip Type = Lance. Probe Length = 140mm. Probe Diameter = 9.5mm. Maximum Temperature Measurement = +260 °C. Cable Length = 1m. Best Accuracy = ±1.1 °C. Connector Type =... [See More]

  • Probe Configuration: Penetration (Needle) Probe; Air Probe; Surface; Other (Special Purpose); Lance
  • Sensed Temperature: 500
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.3740
Thermocouples, Temperature Probes -- 5425-XE-0429-001-ND [XE-0429-001 from Labfacility Ltd.]
from DigiKey

IEC PTFE 1/0.2MM J PLUG 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: J
3753662 [80PJ-9 from Fluke]
from RS Components, Ltd.

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = J. Probe Type = Air, General, Insertion, Surface. Probe Tip Type = Lance. Probe Length = 140mm. Probe Diameter = 9.5mm. Maximum Temperature Measurement = +260 °C. Cable... [See More]

  • Probe Configuration: Penetration (Needle) Probe; Air Probe; Surface; Other (Special Purpose); Lance
  • Sensed Temperature: 500
  • Base, Noble and Refractory Metal Type: J
  • Diameter or Width Range: 0.3740
Thermocouples, Temperature Probes -- 5425-XE-0430-001-ND [XE-0430-001 from Labfacility Ltd.]
from DigiKey

IEC G/FIBRE 1/0.3MM K PLUG 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
4342421
from RS Components, Ltd.

Designed for temperature measurement of air and gases. Funnelled shield allows maximum airflow across the measuring junction. Fitted with 2m curly cable and 2m cable plug mounted. Sensor Type = K. Probe Type = Air. Probe Length = 110mm. Probe Diameter = 30mm. Maximum Temperature Measurement = +750... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 1382
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 1.18
Thermocouples, Temperature Probes -- 5425-XE-0432-001-ND [XE-0432-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 1/0.315MM T PLUG 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: T
5120519 [0602 1793 from Testo Inc.]
from RS Components, Ltd.

Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector. Sensor Type = K. Probe Type = Air. Probe Length = 115mm. Probe Diameter = 4mm. Maximum Temperature Measurement = +400 °C. Cable Length = 1.2m [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0433-001-ND [XE-0433-001 from Labfacility Ltd.]
from DigiKey

IEC PFA 7/0.2MM T PLUG 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: T
5185229 [0602 1793 from Testo Inc.]
from RS Components, Ltd.

Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector. Sensor Type = K. Probe Type = Air. Probe Length = 115mm. Probe Diameter = 4mm. Maximum Temperature Measurement = +400 °C. Cable Length = 1.2m. Calibrated =... [See More]

  • Probe Configuration: Air Probe
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: K
  • Diameter or Width Range: 0.1575
Thermocouples, Temperature Probes -- 5425-XE-0434-001-ND [XE-0434-001 from Labfacility Ltd.]
from DigiKey

ANSI PFA 1/0.3MM K TAILS 0.3M [See More]

  • Probe Configuration: Air Probe; Surface; Other (Special Purpose); Air, Beaded
  • Sensed Temperature: -103 to 482
  • Base, Noble and Refractory Metal Type: K
7887138
from RS Components, Ltd.

This thermocouple sensor is constructed using a 3m length PTFE wire constructed as a twisted pair. The wire used is ½ Class 1 Type T alloys (Cu / Co). A weld bead is manufactured at one end of the wire whilst the other end is terminated in a moulded miniature thermocouple plug. The cable can... [See More]

  • Probe Configuration: Air Probe; Other (Special Purpose); Conical
  • Sensed Temperature: 752
  • Base, Noble and Refractory Metal Type: T
  • Sensitive Length: 4.33
STP138
from Brighton Electronics, Inc.

K-Type, Subminiature, 8” exposed tip air probe, 4’ cord [See More]

  • Probe Configuration: Air Probe
  • Base, Noble and Refractory Metal Type: K
  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
Air/Gas Temperature Probe -- 9K606MTC08
from TEGAM, Inc.

Air/Gas Temperature Probe. Type K. For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate readings. The 8" sheath is constructed of 304 stainless steel. The probe is supplied... [See More]

  • Probe Configuration: Air Probe
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 572
Handle/Thermocouple Probe -- SDX-SET and HDX-SET
from OMEGA Engineering, Inc.

General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe; Air Probe; Other (Special Purpose); Fast Response
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element