Sanitary Applications Thermocouple Temperature Probes

10 Results
Penetration Style Sensor - Food, Dairy & Pharmaceutical
from Pyromation

Pyromation insertion probes with formed pistol grip handles, are used to measure internal temperature of meat, fish, poultry, and other food products, both fresh and slightly frozen varieties. Other uses include penetration of soft process materials such as rubber and plastic compounds. The... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
  • Base, Noble and Refractory Metal Type: J; K (optional feature); T (optional feature)
  • Probe Configuration: Penetration (Needle) Probe
Food and Meat Processing Thermocouples
from Acrolab Ltd.

Penetration style Thermocouples are designed to be used to measure internal temperature of dough, fish, meat, poultry and other food products. They can also be used to measure temperatures of other soft materials such as plastic or rubber. All meterials used in the construction of Acrolab's... [See More]

  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: J; K; T
  • Diameter or Width Range: 0.1340 to 0.1800
Fast Response Type T Hypodermic Temperature Probe -- 9T797MTCPVC36
from TEGAM, Inc.

Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable. Technical Specifications. Measures in 2 sec to +95% of final temperature. Tip: 0.09 ″ Diameter. Sensor Type: Type-T. Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers. Made... [See More]

  • Configuration: Exposed Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: T
  • Probe Configuration: Penetration (Needle) Probe
Heavy Duty Penetration Probe -- 88313
from OMEGA Engineering, Inc.

This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC coiled cable stretches to 5'. The sensing element is 1 /4 " O.D. and 8" long. [See More]

  • Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Sensed Temperature: ? to 896
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe
Sanitary Connected Thermocouples
from Acrolab Ltd.

Clean in place (CIP) style sanitary connected Thermocouples are used in the bevarage, chemical, dairy, food and pharmaceutical processing industries. Acrolab offers the most common sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are 316SS and come with a FDA... [See More]

  • Configuration: Ungrounded Thermocouple (optional feature)
  • Probe Configuration: Straight Probe
  • Base, Noble and Refractory Metal Type: E; J; K; T
  • Diameter or Width Range: 0.2500
Hypodermic Temperature Probe -- 9K607MTC03
from TEGAM, Inc.

Hypodermic Temperature Probe. Type K Thermocouple. This Type K Hypodermic Thermocouple probe (Model 9K607MTC03) has a 3" long sheath and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft... [See More]

  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 392
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe
Rugged Penetration Thermocouple Probes -- 88311& 88312
from OMEGA Engineering, Inc.

Penetration Probes with new "T"-style 304 stainless steel handle is ideal for industry use or frozen food applications. The probe's 304SS thick wall tube ensures strong and rigid performance. Each probe comes with .3 m (1') of RSC cable that stretches to 1.5 m (5') and a male miniature connector. [See More]

  • Configuration: Grounded Thermocouple
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: E (optional feature); K (optional feature)
  • Sensed Temperature: ? to 896
Penetration Temperature Probe -- 9K604MTC04
from TEGAM, Inc.

Penetration Temperature Probe. Type K. Sturdy Shaft. Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type... [See More]

  • Base, Noble and Refractory Metal Type: K
  • Sensed Temperature: 900
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe
Veterinary Implantation Probes -- VIP
from OMEGA Engineering, Inc.

OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]

  • Configuration: Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
  • Element Configuration: Single Element
  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: -94 to 176
Penetration Temperature Probe -- 9T604MTC04
from TEGAM, Inc.

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length... [See More]

  • Base, Noble and Refractory Metal Type: T
  • Sensed Temperature: 392
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe