Agricultural / Forestry Grinders and Grinding Machines
1 Result
Hand-Held Grinder -- IRONMAN
from Walter Surface Technologies
from Walter Surface Technologies
With its ergonomic rat-tail design, the Ironman ™ delivers 1,750 watts with 6 ” wheel capacity. It comes with a Walter Stabilizer ™ to reduce vibration and extend the life and removal rate of your abrasives by up to 30%. Ideal for prolonged applications, when combined with Walter... [See More]
- Applications / Materials Abraded: Aerospace; Agricultural / Forestry; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Clean / Surface Prep; Marine; Metal; MRO / Resurfacing; Rail
- Mounting: Handheld
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 9600