Hollow AC Motors
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Shaft Orientation: Right Angle; Hollow
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Shaft Orientation: Right Angle; Hollow
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
from Bodine Electric Company
Totally enclosed IP-20 rating; IP-44 rating with optional die cast t-box installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated gearing utilizing oil for long life. Unvented gearhousing. Industrial lip... [See More]
- Shaft Orientation: Right Angle; Hollow
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1667
from Bodine Electric Company
230/460 VAC, 60 Hz, 3-phase Inverter-Duty winding. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power (TEFC). Class F insulation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. Stainless Steel ¾-inch (0.75... [See More]
- Shaft Orientation: Hollow
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.3750
from Bodine Electric Company
Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding. Capacitor is not included; order with motor if required. (45 µF / 250VAC ). Threaded mounting holes are located on both sides of gearhead. 3/4-inch hollow shaft with keyway. Optional shaft kits available. Totally... [See More]
- Shaft Orientation: Right Angle; Hollow
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 1/4 HP
from Bodine Electric Company
Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery. Stainless Steel construction throughout. Sealed against water and dust ingress. 230/460VAC, 1/2 HP inverter-duty, 3-phase winding. Large water tight terminal box in 12 o ’clock position for easy access. Gearmotors... [See More]
- Shaft Orientation: Right Angle; Hollow
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 1/2 HP
from Bodine Electric Company
42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40 °C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts... [See More]
- Shaft Orientation: Right Angle; Hollow
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.3333
from Kollmorgen Corporation
The KBM ™ Series is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. With a huge selection of standard motors —plus our ability to quickly and cost-effectively incorporate co-engineered modifications —you can choose an... [See More]
- Shaft Orientation: In-line; Hollow
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Output Power: 2 HP; 5 HP / 3.6 KW