Dust-proof AC Motors
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs 0.05 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0134
- AC Motor Features: Reversible
- Continuous Torque: 0.4
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 2500 rpm and is available in 12 volts. The motor also outputs 0.06 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0201
- AC Motor Features: Reversible
- Continuous Torque: 0.5
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.08 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0335
- AC Motor Features: Reversible
- Continuous Torque: 0.7
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.12 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0509
- AC Motor Features: Reversible
- Continuous Torque: 1.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.09 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0509
- AC Motor Features: Reversible
- Continuous Torque: 0.8
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.12 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0670
- AC Motor Features: Reversible
- Continuous Torque: 1.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 5500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0844
- AC Motor Features: Reversible
- Continuous Torque: 1.0
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 6500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.1005
- AC Motor Features: Reversible
- Continuous Torque: 1.0
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Series Range features motor speeds of up to 6500 rpm and is available in voltages up to 24V. The motor also outputs up to... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0134 to 0.1005
- AC Motor Features: Reversible
- Continuous Torque: 1.1 to 4.4
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.05 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0134
- AC Motor Features: Reversible
- Continuous Torque: 0.4
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2500 rpm and is available in 12 volts. The motor also outputs up to 0.06 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0201
- AC Motor Features: Reversible
- Continuous Torque: 0.5
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0509
- AC Motor Features: Reversible
- Continuous Torque: 1.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0670
- AC Motor Features: Reversible
- Continuous Torque: 1.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The motor also outputs up to 0.14 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.1005
- AC Motor Features: Reversible
- Continuous Torque: 1.2
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Shunt range features a speed of up to 5000 rpm and is available in 12 and 24-volt variations. The motor also outputs up to... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0134 to 0.1005
- AC Motor Features: Reversible
- Continuous Torque: 0.4 to 1.2
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 2000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.07 Nm of... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0201
- AC Motor Features: Reversible
- Continuous Torque: 0.6
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.06 Nm of... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0248
- AC Motor Features: Reversible
- Continuous Torque: 0.5
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.1 Nm of... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0402
- AC Motor Features: Reversible
- Continuous Torque: 0.9
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.24 Nm of... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.1005
- AC Motor Features: Reversible
- Continuous Torque: 2.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 4000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.23 Nm of... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.1273
- AC Motor Features: Reversible
- Continuous Torque: 2.0
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 5000 rpm and has a minimum voltage of 24 volts. The motor also outputs up to 0.24 Nm of... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.1675
- AC Motor Features: Reversible
- Continuous Torque: 2.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 6000 rpm and has a minimum voltage of 36 volts. The motor also outputs up to 0.24 Nm of... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.2010
- AC Motor Features: Reversible
- Continuous Torque: 2.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD11 Series range features a speed of 2000 – 6000 rpm and is available in 12 – 36 volt variations. The motor also... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0201 to 0.2010
- AC Motor Features: Reversible
- Continuous Torque: 0.5 to 2.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.24 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0670
- AC Motor Features: Reversible
- Continuous Torque: 2.1
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.1273
- AC Motor Features: Reversible
- Continuous Torque: 2.7
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Nidec Corporation
Widely used in industrial applications. Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use. [See More]
- Environmental Features: Dust-proof; Explosion-proof
- AC Voltage & Frequency: 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- AC Construction: Induction
- Phase: Three-phase
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Demag Cranes & Components
Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase