Geared AC Motors
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
Geared AC motors are electric motors that incorporate a gear assembly to modify the motor's output characteristics. The primary function of these motors is to provide a specific speed and torque output by utilizing various gear designs. This allows for precise control over the motor's performance, making them suitable for a wide range of industrial and commercial applications.
Working Principle
Geared AC motors operate by combining an AC motor with a gearhead. The AC motor converts electrical energy into mechanical energy, which is then transmitted through the gear assembly. The gears adjust the speed and torque of the motor's output, allowing for more efficient and controlled operation. This combination is particularly useful because it enables the motor to operate over its optimum speed range, minimizes motor size by multiplying torque, and provides maximum torsional stiffness. The use of gearing also simplifies the motor design by reducing the need for complex control systems.
Applications
Geared AC motors are widely used in various industrial applications due to their ability to provide precise speed and torque control. Specific examples include jacks, cranes, lifts, clamping devices, robotics, conveyance systems, and mixing equipment. These applications benefit from the motor's ability to deliver consistent performance and adapt to different operational requirements.
Advantages over other AC Motors
One of the key advantages of geared AC motors over other types of AC motors is their ability to provide high torque and precise speed control. This is achieved through the use of different gear assemblies, such as spur, worm, harmonic, and planetary gears, which offer varying characteristics and advantages. Additionally, geared AC motors can operate over their optimum speed range, minimizing motor size and maximizing acceleration and torsional stiffness. These features make them more versatile and efficient for specific applications compared to standard AC motors.
Limitations
Geared AC motors do have some limitations. They generally have a lower starting torque compared to permanent magnet DC (PMDC) or universal motors, which can be a disadvantage in applications requiring high starting torque. Additionally, the complexity of the gear assembly can lead to increased maintenance requirements and potential points of failure, which may affect the motor's overall reliability and lifespan.
Considerations
When selecting a geared AC motor, several factors should be considered to ensure optimal performance and cost-effectiveness. Initial costs can vary depending on the complexity of the gear assembly and the specific motor design. Operating expenses may be influenced by the motor's efficiency and maintenance requirements. Durability is an important consideration, as the gear assembly can be subject to wear and tear over time. Accuracy in speed and torque control is crucial for applications requiring precise performance. Finally, replacement and maintenance costs should be evaluated, as the gear assembly may require periodic servicing or replacement to maintain optimal functionality.
from DigiKey
SYNCH GEAR MOTOR SP3 2.5RPMCW [See More]
- AC Construction: Synchronous
- Continuous Torque: 6.1
- Output Power: 0.0054
- Units: English
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0588
- Phase: Three-phase
- Continuous Current: 0.4800
from RS Components, Ltd.
Crouzet 82540028 AC Geared Motor [See More]
- AC Construction: Geared
- Shaft Speed: 250 to 600
- Gear Type: Parallel shaft
from DigiKey
SYNC GEAR MOTOR SP36 30RPM CW [See More]
- AC Construction: Synchronous
- Continuous Torque: 0.5
- Output Power: 0.0054
- Units: English
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0588
- Phase: Three-phase
- Continuous Current: 0.4800
from RS Components, Ltd.
Crouzet 82334752 AC Geared Motor [See More]
- AC Construction: Synchronous geared
- Gear Type: Ovoid
- Continuous Torque: 4.4
- Units: Metric
from DigiKey
SYNC GEAR MOTOR SP36 30RPM CCW [See More]
- AC Construction: Synchronous
- Continuous Torque: 0.5
- Output Power: 0.0054
- Units: English
from Bodine Electric Company
Totally enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0588
- Phase: Three-phase
- Continuous Current: 0.4800
from RS Components, Ltd.
Crouzet 82334751 AC Geared Motor [See More]
- AC Construction: Synchronous geared
- Gear Type: Ovoid
- Continuous Torque: 4.4
- Units: Metric
from DigiKey
Synchronous AC Motor Gearmotor 20 RPM 7.2W 230 ~ 240VAC [See More]
- AC Construction: Synchronous
- Continuous Torque: 44.3
- Output Power: 0.0096
- Gearbox Ratio: 12.5
from Bodine Electric Company
Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for... [See More]
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0370
- Phase: Single-phase
- Continuous Current: 0.4900
from RS Components, Ltd.
Crouzet 82334736 AC Geared Motor [See More]
- AC Construction: Synchronous geared
- Gear Type: Ovoid
- Continuous Torque: 4.4
- Units: Metric
from DigiKey
Synchronous AC Motor Gearmotor 5 RPM 3.5W 230VAC [See More]
- AC Construction: Synchronous
- Continuous Torque: 4.4
- Output Power: 0.0047
- Gearbox Ratio: 120
from Bodine Electric Company
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0400
- Phase: Three-phase
- Continuous Current: 0.3800
from RS Components, Ltd.
Crouzet 82334726 AC Geared Motor [See More]
- AC Construction: Synchronous geared
- Gear Type: Ovoid
- Continuous Torque: 4.4
- Units: Metric
from DigiKey
Synchronous AC Motor Gearmotor 1 RPM 3.5W 230 ~ 240VAC [See More]
- AC Construction: Synchronous
- Continuous Torque: 44.3
- Output Power: 0.0047
- Gearbox Ratio: 250
from Bodine Electric Company
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0588
- Phase: Three-phase
- Continuous Current: 0.4800
from RS Components, Ltd.
Crouzet 82334744 AC Geared Motor [See More]
- AC Construction: Synchronous geared
- Gear Type: Ovoid
- Continuous Torque: 4.4
- Units: Metric
from DigiKey
Synchronous AC Motor Gearmotor 1 RPM 3W 230VAC [See More]
- AC Construction: Synchronous
- Continuous Torque: 4.4
- Output Power: 0.0040
- Gearbox Ratio: 600
from Bodine Electric Company
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial... [See More]
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0200
- Phase: Single-phase
- Continuous Current: 0.3300
from RS Components, Ltd.
Crouzet 82 334 5-AIG-1 RPH [See More]
- AC Construction: Synchronous geared
- Gear Type: Ovoid
- Continuous Torque: 4.4
- Units: Metric
from DigiKey
Synchronous AC Motor Gearmotor 12 RPM 3W 115VAC [See More]
- AC Construction: Synchronous
- Continuous Torque: 4.4
- Output Power: 0.0040
- Gearbox Ratio: 60
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Industrial lip type seals on motor and output shafts. [See More]
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0667
- Phase: Single-phase
- Continuous Current: 1
from RS Components, Ltd.
Crouzet 82524006 AC Geared Motor [See More]
- AC Construction: Synchronous geared
- Gear Type: Spur; Spur
- AC Motor Features: Reversible
- Units: Metric
from DigiKey
Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1818 Step 350mA 10VDC [See More]
- Units: English
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1111
- Phase: Single-phase
- Continuous Current: 1.8
from RS Components, Ltd.
Mellor Electric UB1001 AC Geared Motor [See More]
- AC Construction: Shaded pole geared
- Units: Metric
- Gear Type: Spur; Spur
- Shaft Size: 0.313
from Bodine Electric Company
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors. [See More]
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0667
- Phase: Single-phase
- Continuous Current: 1
from RS Components, Ltd.
Mellor Electric UB1002 AC Geared Motor [See More]
- AC Construction: Shaded pole geared
- Units: Metric
- Gear Type: Spur; Spur
- Shaft Size: 0.313
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.1667
- Phase: Three-phase
- Continuous Current: 1
from RS Components, Ltd.
Mellor Electric UB1003 AC Geared Motor [See More]
- AC Construction: Shaded pole geared
- Shaft Speed: 160
- Gear Type: Spur; Spur
- Diameter / Width: 1.97
from Bodine Electric Company
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.1667
- Phase: Three-phase
- Continuous Current: 0.5000 to 1
from RS Components, Ltd.
Oriental Motor 2IK6GN-CW2E AC Motor [See More]
- Output Power: 0.0080
- Shaft Speed: 1450
- Gear Type: Parallel Shaft
from Bodine Electric Company
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.1667
- Phase: Three-phase
- Continuous Current: 0.5000 to 1
from RS Components, Ltd.
Oriental Motor 2IK6GN-SW2 AC Motor [See More]
- Output Power: 0.0080
- Shaft Speed: 1500
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.1667
- Phase: Three-phase
- Continuous Current: 0.7300
from RS Components, Ltd.
Oriental Motor 3IK15GN-SW2 AC Motor [See More]
- Output Power: 0.0201
- Shaft Speed: 1600
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0667
- Phase: Single-phase
- Continuous Current: 1
from RS Components, Ltd.
Oriental Motor 4IK25GN-CW2E AC Motor [See More]
- Output Power: 0.0335
- Shaft Speed: 1450
- Gear Type: Parallel Shaft
from Bodine Electric Company
NEC Class I/Division 2 (Groups A, B, C, and D, Temp Code T3C) rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada. Large terminal box with terminal block, factory-installed. Rated for... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.1667
- Phase: Three-phase
- Continuous Current: 0.5300 to 1
from RS Components, Ltd.
Oriental Motor 4IK25GN-SW2 AC Motor [See More]
- Output Power: 0.0335
- Shaft Speed: 1600
- Gear Type: Parallel Shaft
from Bodine Electric Company
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 1/4 HP
- Phase: Three-phase
- Output Power: 0.2500
from RS Components, Ltd.
Oriental Motor 4IK25GN-SW2T AC Motor [See More]
- Output Power: 0.0335
- Shaft Speed: 1600
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
- Phase: Three-phase
- Continuous Current: 1.9
from RS Components, Ltd.
Oriental Motor 5IK40GN-CW2E AC Motor [See More]
- Output Power: 0.0536
- Shaft Speed: 1500
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
- Phase: Three-phase
- Continuous Current: 1.9
from RS Components, Ltd.
Oriental Motor 5IK40GN-SW2 AC Motor [See More]
- Output Power: 0.0536
- Shaft Speed: 160
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 1/4 HP
- Phase: Three-phase
- Output Power: 0.2500
from RS Components, Ltd.
Oriental Motor 5IK60GE-CW2E AC Motor [See More]
- Output Power: 0.0804
- Shaft Speed: 1450
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
- Phase: Three-phase
- Continuous Current: 1.9
from RS Components, Ltd.
Oriental Motor 5IK60GE-CW2TE AC Motor [See More]
- Output Power: 0.0804
- Shaft Speed: 1450
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
- Phase: Three-phase
- Continuous Current: 2
from RS Components, Ltd.
Oriental Motor 5IK60GE-SW2 AC Motor [See More]
- Output Power: 0.0804
- Shaft Speed: 1500
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1667
- Phase: Single-phase
- Continuous Current: 2
from RS Components, Ltd.
Oriental Motor 5IK60GE-SW2T AC Motor [See More]
- Output Power: 0.0804
- Shaft Speed: 1300
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
- Phase: Three-phase
- Continuous Current: 1.9
from RS Components, Ltd.
Oriental Motor 5IK90GE-CW2E AC Motor [See More]
- Output Power: 0.1206
- Shaft Speed: 1450
- Gear Type: Parallel Shaft
from Bodine Electric Company
Totally enclosed IP-20 rating; IP-44 rating with optional die cast t-box installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated gearing utilizing oil for long life. Unvented gearhousing. Industrial lip... [See More]
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1667
- Phase: Single-phase
- Continuous Current: 2
from RS Components, Ltd.
Oriental Motor 5IK90GE-CW2TE AC Motor [See More]
- Output Power: 0.1206
- Shaft Speed: 1450
- Gear Type: Parallel Shaft
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.0281
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]
- AC Construction: Synchronous
- Phase: Single-phase
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Motor Features: Multi-speed; Reversible
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0013
from ABM DRIVES INC.
Maintenance-free Angular style- › Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)- › Smooth, stain-resistant surface- › High corrosion resistance [See More]
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Gearhead Model: Angular Geared Motors
- Continuous Torque: 531.0 to 7079.6
- Gearbox Ratio: 4.85 to 70.44
from M.H. Rhodes/Cramer Company
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies. Automatic teller machines. POP displays. Timing control systems [See More]
- AC Construction: Synchronous
- Phase: Single-phase
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz
- Continuous Torque: 18.8
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.0208
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]
- AC Construction: Synchronous
- Phase: Single-phase
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Motor Features: Multi-speed; Reversible
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0080
from ABM DRIVES INC.
High efficiency - › Economical energy consumption Compact design - › Small space requirement High grade gearing - › Low noise and long life time Robust and maintenance-free [See More]
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Gearhead Model: Helical Geared Drive Units (2- & 3-stage)
- Continuous Torque: 265.5 to 18230.1
- Gearbox Ratio: 2.55 to 510
from M.H. Rhodes/Cramer Company
Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be... [See More]
- AC Construction: Synchronous
- Phase: Single-phase
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Continuous Torque: 1.9
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.0662
from Autotrol Corporation
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]
- AC Construction: Synchronous
- Phase: Single-phase
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed; Reversible
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from ABM DRIVES INC.
Compact design - › Small space requirement High grade gearing - › Low noise and long life time Large variety of possible mounting optionsMaintenance-free [See More]
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Gearhead Model: Parallel Shaft Geared Drive Units
- Continuous Torque: 442.5 to 20354.0
- Gearbox Ratio: 6.96 to 2022
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.1127
from Autotrol Corporation
Autotrol ’s New High Performance Gear Motor. Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft... [See More]
- AC Construction: Synchronous
- Phase: Single-phase
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- Continuous Torque: 32.8
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Reversible
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.1626
from Autotrol Corporation
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]
- AC Construction: Synchronous
- Phase: Single-phase
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed; Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.0665
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.0883
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Groschopp, Inc.
Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Motor Features: Reversible (optional feature)
- Continuous Current: 0.6500
- Output Power: 0.0483
- Continuous Torque: 82.7
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0335
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.0970
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed; Reversible
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.0532
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.1608
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.0516
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0536
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
- Phase: Three-phase
- Output Power: 0.1032
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0804
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.1206
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed; Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.1876
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible