Waterproof AC Motors
from item America, LLC
Precision from the first second! item servomotors with absolute encoder don ’t require a homing run each time the system is started up. A homing run is only carried out during initial set-up. The integrated capacitive multiturn absolute encoder helps the Controller keep track of how many... [See More]
- Environmental Features: Waterproof
- AC Voltage & Frequency: 320 V
- AC Construction: Synchronous
- Phase: Three-phase
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Environmental Features: Waterproof
- AC Voltage & Frequency: 460/480V/60Hz
- Commutation: Brushless
- Output Power: 0.9596
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Environmental Features: Waterproof
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 0.8912