300 W AC Motors

Last Updated: January 31, 2025

Description

A 300 W AC motor is designed to convert electrical energy into mechanical energy, providing rotational movement. This motor is typically used to drive various mechanical systems by delivering a specific amount of power, which in this case is 300 watts. The motor's primary function is to facilitate the movement of mechanical components in a controlled and efficient manner.

Working Principle

AC motors operate by utilizing alternating current to generate a rotating magnetic field, which induces a current in the rotor, causing it to turn. The interaction between the magnetic field and the rotor produces torque, which is the force that drives the motor's shaft. AC motors are valued for their ability to maintain a constant speed, which is particularly useful in applications requiring precise speed control. The efficiency of AC motors in converting electrical energy to mechanical energy makes them a reliable choice for various industrial and commercial applications.

Applications

AC motors, including those with a 300 W power rating, are commonly used in a wide range of applications. Specific examples include their use in appliances such as air conditioners and fans, where consistent and reliable operation is essential. They are also employed in conveyor systems and transportation systems, where maintaining a constant speed is crucial for operational efficiency. Additionally, AC motors are found in hydraulic and irrigation pumps, providing the necessary power to move fluids effectively.

Advantages over other AC Motors

Induction motors, a type of AC motor, are relatively inexpensive compared to synchronous motors and are easy to maintain with a long service life . They have a high-power factor, making them efficient at converting electrical energy into mechanical energy. The three-phase version of induction motors is self-starting and does not require an external starter, which is advantageous in applications where a starter is not practical .

Limitations

One limitation of certain AC motors is their low efficiency, particularly when external resistance causes a significant drop in RPM with a small change in load . Additionally, the relative cost of some AC motors may be higher than that of equivalent three-phase induction motors .

Considerations

When selecting a 300 W AC motor, several considerations should be taken into account. Initial costs can vary depending on the type of motor and its specific features. Operating expenses are influenced by the motor's efficiency and power requirements, including frequency, voltage, current, and phase . Durability and maintenance costs are also important factors, as some motors are easier to maintain and have a longer service life than others . Accuracy in speed control and the potential need for replacement parts should also be considered to ensure the motor meets the application's specific requirements.

21 Results
Y2 Series Motor
from Hangzhou Chinabase Machinery Co., Ltd.

Y2 series three-phase asynchronous electric motors, developed with new techniques, are energy-saving products in strict conformity to the IEC standard. Y2 series motors are defined as totally enclosed, fancooled, squirrel cage type and have such good features as novel design, beautiful modeling, low... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 380 V
  • AC Construction: Induction
  • Phase: Three-phase
5.6 Diameter AC Motors
from Fasco

The Fasco 5.6" diameter Permanent Split Capacitor (PSC) Motors are general replacement direct drive blower motors that feature an open ventilated design, thermal protection, shielded ball bearings, reversible rotation, and are UL recognized and CSA certified. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Phase: Single-phase (optional feature); Three-phase (optional feature)
  • AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature); 575/600V/60Hz (optional feature)
  • AC Motor Features: Reversible (optional feature)
External Rotor Motor -- MK106 Series
from Ziehl-Abegg Inc.

Specification: Ziehl-Abegg external rotor motors combine the advantages of compact and space saving construction with the proven drive concept of a wear-free squirrel cage motor. 9 frame sizes are available in an output range of 0.1 to 7 kW and 2 constructional designs for flange or axis fastening. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Phase: Single-phase (optional feature); Three-phase (optional feature)
  • AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); International Voltages (optional feature)
  • Output Power: 0.1541 to 0.5964
Universal AC Motors -- U58 Platform
from Johnson Electric Group

The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 120V/60Hz
  • AC Construction: Universal
  • Phase: Single-phase
KB Conical Rotor Brake Motors -- KBA 100 A 12/2
from Demag Cranes & Components

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
Rotary Servo Motor -- MELSERVO-J4
from Mitsubishi Electric Automation, Inc.

MR-J4 family of products leverages cutting edge technology to provide a high functionality, high performance solution with the most flexible amplifier in the Mitsubishi Electric lineup. This family of products has been designed with the user experience, machine performance, and the environment in... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Shaft Speed: 2000 to 3000
  • Output Power: 0.0670 to 29.48
  • Features: Brake (optional feature)
AC Induction Motor -- 57-20-142
from ARC Systems, Inc.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Construction: Induction
  • Phase: Three-phase
Single Phase Induction Motor
from Nidec Corporation

Can run on residential power. Robust, with comparatively simple structures, and can run on commercial or residential power. We offer a wide variety of models that can be used in equipment as dedicated motors in every field for both consumer and industrial use. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Induction
  • Phase: Single-phase
140mm AC Induction Motor -- YDK140-300-6D8
from Sinotech

Motors can be customized upon request. [See More]

  • Output Power: 300 W
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
Stock AC Motor Series
from Westinghouse Electric Corporation

A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion. [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Phase: Single-phase (optional feature); Three-phase (optional feature)
  • AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Output Power: 0.3300 to 2000
Washdown Duty Stainless Steel 3-Phase AC Motors -- WSS
from OMEGA Engineering, Inc.

The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the round body style. [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP; 2 HP
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; International Voltages
  • Output Power: 0.3330 to 2
Brushless Motors -- Endura Pro
from Genteq

Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
  • Commutation: Brushless
  • Phase: Single-phase
AC Motor ODP
from Boston Gear

Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.1667 to 20
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Units: English
Z Cylindrical Rotor Motors -- ZBA 71 B 8/2
from Demag Cranes & Components

Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
Three-Phase Induction Motor
from Nidec Corporation

Widely used in industrial applications. Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • AC Construction: Induction
  • Phase: Three-phase
Drop-In Upgrade Motor -- Eon™
from Genteq

The new Eon ™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM that is backward... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
AC Motor TEFC
from Boston Gear

Overview. Boston Gear offers a wide range TEFC (Totally Enclosed Fan Cooled) AC motors. These motors are offered in both C-Face for mounting to enclosed gear drives and in rigid base models. These NEMA design B motors are available from 1/6 - 75 HP and cover voltage ranges from 115 VAC to 575 VAC. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.1667 to 75
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Units: English
High-Efficiency Direct-drive Blower Motors -- Evergreen EM
from Genteq

Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Phase: Single-phase
AC Motor TENV
from Boston Gear

Overview. Boston Gear offers a wide range of TENV (totally enclosed, non-ventilated) AC motors that are ideal for environments where dirt or dust would contaminate a TEFC model motor. They are available in both C-face, for mounting on our enclosed gear drives, or in rigid base models. The NEMA... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.1667 to 10
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Units: English
High-efficiency, Fractional-Horsepower Outdoor Motor -- 142R
from Genteq

ECM 142R is the next generation of high-efficiency, fractional-horsepower outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200 RPM motor. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Output Power: 0.2000 to 0.7500
  • Commutation: Brushless
  • Shaft Speed: 300 to 1200
ThinkTank™ Premium ECM Motor -- 3.0
from Genteq

The sixth generation of premium ECM motors, ThinkTank 3.0 features built-in BlaKBox Technology and the AirKom ™ operating system, which lets equipment manufacturers create forced-air systems that are more advanced, more reliable, and easier to service. Systems that utilize the ThinkTank 3.0... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Output Power: 0.3300 to 1