115 / 120V 60 Hz AC Motors

Last Updated: November 6, 2024 Reviewed by: Scott Orlosky, consulting engineer

Description

115/120V 60 Hz AC motors are a type of electric motor designed to operate on a standard household voltage of 115 or 120 volts with a frequency of 60 hertz. These motors are commonly used in various applications due to their compatibility with the standard electrical supply in North America. They are available in different types, including synchronous and induction motors, each with specific characteristics suited to different applications.

Working Principle

The working principle of 115/120V 60 Hz AC motors involves the conversion of electrical energy into mechanical energy through electromagnetic induction. In an AC motor, alternating current flows through the stator windings, creating a rotating magnetic field. This magnetic field induces a current in the rotor, which interacts with the magnetic field to produce torque, causing the rotor to turn. In synchronous motors, the rotor speed matches the speed of the rotating magnetic field, while in induction motors, the rotor speed is slightly less than the synchronous speed due to slip.

Applications

115/120V 60 Hz AC motors are widely used in household appliances such as refrigerators, washing machines, and air conditioners. They are also employed in industrial applications, including conveyor systems, fans, pumps, and compressors. These motors are favored for their reliability and efficiency in converting electrical energy to mechanical work.

Advantages over other AC DC Stepper Motors

One of the primary advantages of 115/120V 60 Hz AC motors over DC and stepper motors is their simplicity and durability. AC motors, particularly induction motors, do not have brushes and commutators, which are common wear parts in DC motors. This results in lower maintenance requirements and longer operational life. Additionally, AC motors are generally quieter in operation compared to DC motors. When compared to stepper motors, AC motors can handle higher power applications and provide smoother and more continuous motion, making them suitable for a broader range of applications.

Limitations

Despite their advantages, 115/120V 60 Hz AC motors have some limitations. They typically have lower starting torque compared to DC motors, which can be a disadvantage in applications requiring high initial torque. Additionally, the speed of AC motors is fixed by the supply frequency, making them less flexible in applications requiring variable speed control without additional electronic controllers. Synchronous motors, in particular, require a starter mechanism to reach synchronous speed, adding complexity to their operation.

Considerations

When selecting a 115/120V 60 Hz AC motor, several factors need to be considered to ensure optimal performance. These include the power requirements such as voltage, frequency, and current, as well as performance specifications like speed, torque, horsepower, and efficiency. The operating environment, including temperature and load conditions, should also be taken into account to ensure the motor's longevity and reliability. Proper selection and application of these motors can significantly impact their performance and maintenance needs.

151 Results
AC Induction Motor -- YHD-12526M12
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.6165
  • AC Construction: Induction
  • Continuous Current: 4
AC Motor - C Frame Model PM48 -- PM4810-1
from Pelonis Technologies, Inc.

120V AC Motor, C-Frame, 48x49mm (1.89x1.93in), 3200 RPM, 10mm stack size. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 0.1200
  • Output Power: 0.0107
  • Shaft Speed: 3200
Housed AC Motor -- SolidPower™ SPP30P
from ElectroCraft

These 3.03 inch diameter motors (3.11 inch diameter over weld seam) are the smallest ElectroCraft offers and are designed for continuous duty in a 40 °C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/150 to 1/10 HP. AC Type: Permanent Split Capacitor. Size: 3 inches. [See More]

  • AC Voltage & Frequency: 220 Vac / 50 Hz; 120V/60Hz; International Voltages
  • Continuous Current: 1
  • Output Power: 0.1000
  • Continuous Torque: 3.1
30R Series AC Induction Motor -- 5219
from Bodine Electric Company

Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0333
SD13 115V 1700 RPM 1 PHASE 60Hz -- 131.716
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.1340
AC Motor - C Frame Model PM60 -- PM6012-1
from Pelonis Technologies, Inc.

120V AC Motor, C-Frame, 60x60.5mm (2.36x2.38in), 3200 RPM, 12mm stack size._x000D_ [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 0.2400
  • Output Power: 0.0201
  • Shaft Speed: 3200
Housed AC Motor -- SolidPower™ SPP33P
from ElectroCraft

These 3.31 inch diameter motors (3.42 inch diameter over weld seam) are designed for continuous duty in a 40 °C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/60 to 1/4 HP. AC Type: Permanent Split Capacitor. Size: 3.3 inches. Power: to .25 HP [See More]

  • AC Voltage & Frequency: 220 Vac / 50 Hz; 120V/60Hz; International Voltages
  • Output Power: 0.2500
  • Output Power: 1/4 HP
  • Continuous Current: 2.4
30R Series AC Torque Motor -- 5625
from Bodine Electric Company

Will operate satisfactorily on 50 or 60 Hz. Special rotor provides excellent performance for holding, winding, and tensioning applications. Special windings can provide locked rotor or reverse torque intermittently at rated voltage or continuously at reduced voltage. Totally enclosed, non-ventilated... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.0630 to 0.0697
  • Phase: Single-phase
  • Features: Torque Motor
SD13 115V 3400 RPM 1 PHASE 60Hz -- 133.416
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.2010
AC Motor Model PM58 -- PM5812-1
from Pelonis Technologies, Inc.

120V AC Induction Motor, 54x55.5mm (2.13x2.19in), 3200 RPM, 12mm stack size._x000D_ _x000D_ [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.0147
  • AC Construction: Induction
  • Continuous Current: 0.1600
Housed AC Motor -- SolidPower™ SPP37P
from ElectroCraft

These 3.74 inch diameter motors (3.86 inch diameter over weld seam) are designed for continuous duty in a 40 °C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/50 to 1/3 HP. AC Type: Permanent Split Capacitor. Size: 3.7 inches. Power: to .3 HP [See More]

  • AC Voltage & Frequency: 220 Vac / 50 Hz; 120V/60Hz
  • Continuous Current: 2.8
  • Output Power: 0.3300
  • Continuous Torque: 7.5
30R-3RD Series AC Right Angle Gearmotor -- 8502
from Bodine Electric Company

Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.0370
  • Phase: Single-phase
  • Continuous Current: 0.4900
SD18 115V 1700 RPM 1 PHASE 60Hz -- 181.716
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.1340
30R-D Series Parallel Shaft AC Gearmotor -- 5461
from Bodine Electric Company

Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.0200
  • Phase: Single-phase
  • Continuous Current: 0.3300
SD18 115V 3400 RPM 1 PHASE 60Hz -- 183.416
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.2010
34R Series AC Induction Motor -- 0290
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0667
SD21 115V 1700 RPM 1 PHASE 60Hz -- 211.716
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0107
34R-3F Series AC Right Angle Gearmotor -- 0487
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Industrial lip type seals on motor and output shafts. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.0667
  • Phase: Single-phase
  • Continuous Current: 1
SD28 115V 1700 RPM 1 PHASE 60Hz -- 281.716
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0737
34R-5F Series AC Right Angle Gearmotor -- 0511
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1111
  • Phase: Single-phase
  • Continuous Current: 1.8
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 15:1 Bronze -- 28115160G2815
from parvalux by maxon

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1340
  • Phase: Single-phase
  • Continuous Current: 1.7
34R-5R and 42R-5L Series AC Right Angle Gearmotor -- 0465
from Bodine Electric Company

Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.0667
  • Phase: Single-phase
  • Continuous Current: 1
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze -- 28115160G2830
from parvalux by maxon

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1340
  • Phase: Single-phase
  • Continuous Current: 1.7
34R-WX Series Parallel Shaft AC Gearmotor -- 1010
from Bodine Electric Company

Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Insulation Class B6. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible
  • Phase: Single-phase
  • Output Power: 0.1429
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze -- 28115160G2860
from parvalux by maxon

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1340
  • Phase: Single-phase
  • Continuous Current: 1.7
34R-Z Series Parallel Shaft AC Gearmotor -- 0448
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.0667
  • Phase: Single-phase
  • Continuous Current: 1
SD28 115V 3400 RPM 1 PHASE 60Hz -- 283.416
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.1340
34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 -- 3240
from Bodine Electric Company

NEC Class I/Division 2 rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada. Maintenance-free 115VAC, permanent split capacitor, 60Hz fixed speed motor. Large terminal box with terminal... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1429
  • Phase: Single-phase
  • Continuous Current: 1.6
SD29 115V 1700 RPM 1 PHASE 60Hz -- 291.716
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0737
42R Series AC Induction Motor -- 0251
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0833
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 15:1 Bronze -- 29115160G2815
from parvalux by maxon

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1340
  • Phase: Single-phase
  • Continuous Current: 1.7
42R Series AC Torque Motor -- 2628
from Bodine Electric Company

Will operate satisfactorily on 50 or 60 Hz. Special rotor provides excellent performance for holding, winding, and tensioning applications. Special windings can provide locked rotor or reverse torque intermittently at rated voltage or continuously at reduced voltage. Totally enclosed, non-ventilated... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1099 to 0.1139
  • Phase: Single-phase
  • Features: Torque Motor
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze -- 29115160G2830
from parvalux by maxon

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1340
  • Phase: Single-phase
  • Continuous Current: 1.7
42R-5N Series AC Right Angle Gearmotor -- 0645
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1667
  • Phase: Single-phase
  • Continuous Current: 3.6
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze -- 29115160G2860
from parvalux by maxon

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1340
  • Phase: Single-phase
  • Continuous Current: 1.7
42R-GB Series AC Right Angle Gearmotor -- 5260
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1667
  • Phase: Single-phase
  • Continuous Current: 2
SD29 115V 3400 RPM 1 PHASE 60Hz -- 293.416
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.1340
42R-GB/H Series AC Right Angle Hollow Shaft Gearmotor -- 8262
from Bodine Electric Company

Totally enclosed IP-20 rating; IP-44 rating with optional die cast t-box installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated gearing utilizing oil for long life. Unvented gearhousing. Industrial lip... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1667
  • Phase: Single-phase
  • Continuous Current: 2
SD38 115V 1700 RPM 1 PHASE 60Hz -- 381.716
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0469
42R-HG Series Parallel Shaft AC Gearmotor -- 5255
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing for universal mounting options. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.2000
  • Phase: Single-phase
  • Continuous Current: 2.7
SD38 115V 3400 RPM 1 PHASE 60Hz -- 383.416
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0804
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor -- 0649
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.1667
  • Phase: Single-phase
  • Continuous Current: 3.6
SD41 115V 1700 RPM 1 PHASE 60Hz -- 411.716
from parvalux by maxon

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0134
AC Motor
from Boston Gear

Overview. Boston Gear offers a complete selection of AC motors for use with enclosed gear drives or as stand alone units. Because Boston Gear's AC motors are general purpose, they are ideal for use with Boston Gear Reductors and Flanged Reductors, and well-suited use in all common industrial... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Shaft Orientation: In-line
  • Units: English
  • Motor Shape: Cylindrical Body
1 HP Farm Duty Motor -- 8370389
from Princess Auto Limited

1 HP Farm Duty Motor [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Output Power: 1 HP
  • Phase: Single-phase
  • Output Power: 1
15206
from U.S. Plastic Corporation

Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/3. Nameplate RPM: 1725. Frame: 48Z. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 7. Number of Speeds: 1. Mounting: Cradle Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1.35. Max Ambient... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Shaft Speed: 1701 to 1800
  • Output Power: 0.3333
  • Environmental Features: Drip-proof
Quattro Pole AC Motors -- UH103 Platform
from Johnson Electric Group

The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Quattro Pole
  • Output Power: 1.04 to 1.1
AC Induction Motor -- 10-20-137
from ARC Systems, Inc.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Phase: Three-phase
  • AC Construction: Induction
  • Continuous Current: 0.1100
General Purpose AC Motors, 56C Flange -- OMT
from OMEGA Engineering, Inc.

Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]

  • AC Voltage & Frequency: 115/208-230 Volt; 120V/60Hz; 208-230/240V 60Hz
  • AC Motor Features: Reversible
  • Phase: Single-phase
  • Continuous Torque: 12.2 to 73.1
Groschopp AC Motors -- 5120
from Groschopp, Inc.

Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. Die-cast aluminum endbells. Ball-bearing construction. Tough, all-aluminum frame. Durable powder coating paint. Innovative cooling channels inside the frame to eliminate... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0270
AC Motor -- SYNW-055-065-110-72
from Anaheim Automation, Inc.

All motor bodies come with a round body and a square flange [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Synchronous
  • AC Motor Features: Reversible
48 & 56 Frame Motors
from Century® by Regal Beloit America

Extensive line includes motors for a variety of commercial and industrial applications in both single and three phase designs. Single phase designs include both economical split phase and capacitor start designs and capacitor start/capacitor run designs for higher efficiency. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Phase: Single-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 125
from Autotrol Corporation

Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]

  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Synchronous
  • AC Motor Features: Multi-speed; Reversible
Low & Medium Voltage Motors
from Toshiba America, Inc.

The Motors & Drives division offers a full range of low and medium voltage motors and adjustable speed drives. These products, hallmarked for quality, performance, and durability, can be customized to meet the most demanding applications. TIC entered the electric motors market in 1970 and has... [See More]

  • AC Voltage & Frequency: 230 - 4160 Volts; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Phase: Single-phase
  • Output Power: 0.5000 to 5000
AC Synchronous Motors -- KS06, KS09 and KS11
from Kollmorgen Corporation

Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Synchronous
  • Commutation: Brushless
  • Phase: Single-phase
AC Motor -- 4005
from Milwaukee Electric Tool Corporation

CURRENT RATING 20 AMPERE. MAXIMUM SPEED RATING 1200. MAXIMUM SPEED RATING - UOM RPM. MINIMUM SPEED RATING 600. MINIMUM SPEED RATING - UOM RPM. NUMBER OF SPEEDS 2. POWER RATING 4.8 HP. POWER RATING IN HP 4.8. POWER RATING IN HP - UOM HP. POWER RATING IN W 3579.36. POWER RATING IN W - UOM W. TYPE... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 4.8
  • AC Motor Features: Multi-speed
  • Continuous Current: 20
0IK1A AC Induction Gear Motor -- 0IK1A-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0013
Brushless Motors -- Endura Pro
from Genteq

Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]

  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • Commutation: Brushless
  • AC Motor Features: Multi-speed
Farm Duty Motors, Fractional Farm Duty Motors -- FM1-18-56
from WorldWide Electric Corporation

1/3 - 2 HP. 1800 RPM. 115/230 volt - 60 Hz. TEFC enclosure - IP54 degree of protection. High torque. 1.15 service factor. Class F insulation. VPI copper windings. Rigid base - 56H. Capacitor start / induction run (1/3 - 1 HP). Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 13
Single Phase Induction Motor
from Nidec Corporation

Can run on residential power. Robust, with comparatively simple structures, and can run on commercial or residential power. We offer a wide variety of models that can be used in equipment as dedicated motors in every field for both consumer and industrial use. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
AC Permanent Motor -- Model 105
from M.H. Rhodes/Cramer Company

The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies. Automatic teller machines. POP displays. Timing control systems [See More]

  • AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Synchronous
  • Continuous Torque: 18.8
Grismir® Motor
from Thor Power Corporation

Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
  • AC Construction: Synchronous
  • Commutation: Brushless
  • Phase: Three-phase
Brushless Motor / Integrated Controller -- MA34132
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.2252
  • Commutation: Brushless
  • Continuous Current: 2
AC Inductive Motor -- Lead Wire Type
from Hymark/Kentucky Gauge

AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input operations. Output 6W up to 90W. CE (EMC & LVD), UL, CCC certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase; Three-phase
  • AC Construction: Induction
  • Continuous Torque: 0.4 to 5.8
AC Motor ODP
from Boston Gear

Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.1667 to 20
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Units: English
1-1/2 HP Farm Duty Motor -- 8370397
from Princess Auto Limited

1-1/2 HP Farm Duty Motor [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Output Power: 1.5
  • Phase: Single-phase
  • Continuous Current: 8.7 to 17.4
15207
from U.S. Plastic Corporation

Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1. Max Ambient Temperature: 140C. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.5000
  • Output Power: 1/2 HP
  • Shaft Speed: 1725
Shaded Pole AC Motors -- SP61 Platform
from Johnson Electric Group

Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Shaded Pole
  • Output Power: 0.0030 to 0.0162
AC Induction Motor -- 20-60
from ARC Systems, Inc.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Phase: Single-phase
  • AC Construction: Induction
  • Continuous Torque: 0.3
Groschopp AC Motors -- 5122
from Groschopp, Inc.

Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. Die-cast aluminum endbells. Ball-bearing construction. Tough, all-aluminum frame. Durable powder coating paint. Innovative cooling channels inside the frame to eliminate... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0227
Compressor Duty Motors
from Century® by Regal Beloit America

Century ® offers motors designed for air compressor, pump and fan and blower duty applications which require high breakdown torque and rugged mechanical construction. These motors are designed as rolled steel construction, open drip proof enclosure. Designed for air compressor loads. 2 Pole... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Shaft Speed: 1725 to 3450
  • Phase: Single-phase
  • Shaft Orientation: In-line
Permanent Magnet Synchronous AC Gear Motor -- Model 150
from Autotrol Corporation

Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]

  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Synchronous
  • AC Motor Features: Multi-speed; Reversible
AC Synchronous Motors -- ST/SN
from Kollmorgen Corporation

ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line frequency. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible
  • AC Construction: Synchronous
  • Continuous Torque: 11.6 to 93.8
AC Motor -- 4079
from Milwaukee Electric Tool Corporation

CURRENT RATING 20 AMPERE. MAXIMUM SPEED RATING 600. MAXIMUM SPEED RATING - UOM RPM. MINIMUM SPEED RATING 300. MINIMUM SPEED RATING - UOM RPM. NUMBER OF SPEEDS 2. POWER RATING 4.8 HP. POWER RATING IN HP 4.8. POWER RATING IN HP - UOM HP. POWER RATING IN W 3579.36. POWER RATING IN W - UOM W. TYPE SHEAR... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 4.8
  • AC Motor Features: Multi-speed
  • Continuous Current: 20
2IK6A AC Induction Gear Motor -- 2IK6A-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0080
Drop-In Upgrade Motor -- Eon™
from Genteq

The new Eon ™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM that is backward... [See More]

  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed; Reversible
Fractional HP Motors, General Purpose Single-Phase Motors -- NT1-18-56CB
from WorldWide Electric Corporation

1/3-2 HP. 3600 and 1800 RPM. 115/208-230 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - removable base. Capacitor start / induction run (1/3-1 HP). Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque. Shaft slinger to keep moisture and... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 6.5
Three-Phase Induction Motor
from Nidec Corporation

Widely used in industrial applications. Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use. [See More]

  • AC Voltage & Frequency: 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Phase: Three-phase
  • AC Construction: Induction
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
Hysteresis Motor -- Model 6100
from M.H. Rhodes/Cramer Company

Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be... [See More]

  • AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Synchronous
  • Continuous Torque: 1.9
AC Inductive Motor -- Terminal Box Type
from Hymark/Kentucky Gauge

AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with... [See More]

  • AC Voltage & Frequency: 380V; 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase; Three-phase
  • AC Construction: Induction
  • Continuous Torque: 0.4 to 6.0
AC Motor TEFC
from Boston Gear

Overview. Boston Gear offers a wide range TEFC (Totally Enclosed Fan Cooled) AC motors. These motors are offered in both C-Face for mounting to enclosed gear drives and in rigid base models. These NEMA design B motors are available from 1/6 - 75 HP and cover voltage ranges from 115 VAC to 575 VAC. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 0.1667 to 75
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Units: English
1/2 HP Farm Duty Motor -- 8370363
from Princess Auto Limited

1/2 HP Farm Duty Motor [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Output Power: 1/2 HP
  • Phase: Single-phase
  • Output Power: 0.5000
15233
from U.S. Plastic Corporation

Motor Design: Capacitor Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/3. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Frame Material: Steel. Max Ambient... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Output Power: 0.3333
  • Phase: Single-phase
  • Shaft Speed: 1701 to 1800
Blower Motor -- 17-36-6
from ARC Systems, Inc.

Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Units: English
Groschopp Parallel Shaft AC Gearmotors -- 47752
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0371
Definite Purpose Motors
from Century® by Regal Beloit America

Century ® offers a variety of definite purpose motors like convection and pizza oven motors, submersible and belt drive elevator motors, high pressure washer motors, hot water circulator pump motors, Nesbitt replacement motors, transformer cooling fan motors and vending machine motors. Century... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Phase: Single-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 500
from Autotrol Corporation

A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]

  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Synchronous
  • AC Motor Features: Multi-speed; Reversible
Hazardous Duty AC Synchronous Motors
from Kollmorgen Corporation

These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Synchronous
  • Commutation: Brushless
  • Phase: Single-phase
2IK6RA AC Adjustable Speed Motor -- 2IK6RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed
Energy Efficient Motor -- Eon™ 42
from Genteq

The new Eon 42 motor is the latest in the Eon line of energy efficient motors. The Eon 42 is a more energy efficient solution for the standard PSC motor found in many fan coils and blower deck applications today saving up to 56% of the electricity consumed by the motor. This motor offers simple... [See More]

  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • AC Motor Features: Reversible
  • Phase: Single-phase
  • Output Power: 1/4 HP
Fractional HP Motors, Single-Phase Jet Pump, TEFC -- NTJ1-36-56CB
from WorldWide Electric Corporation

1/3-2HP. 3600 RPM. 115/208-230 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - removable base. 304 stainless steel threaded shaft. Capacitor start / induction run (1/3 - 1 HP). Capacitor start / capacitor run (1.5 - 2 HP). for reduced amperage and high torque. VPI copper... [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 5.8
AC Reversible Motor -- Lead Wire Type
from Hymark/Kentucky Gauge

AC reversible motor offers a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Synchronous
  • AC Motor Features: Reversible
AC Motor TENV
from Boston Gear

Overview. Boston Gear offers a wide range of TENV (totally enclosed, non-ventilated) AC motors that are ideal for environments where dirt or dust would contaminate a TEFC model motor. They are available in both C-face, for mounting on our enclosed gear drives, or in rigid base models. The NEMA... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 0.1667 to 10
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Units: English
1/2 HP Furnace Fan Motor -- 0755868
from Princess Auto Limited

1/2 HP Furnace Fan Motor [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 1/2 HP
  • Phase: Single-phase
  • Output Power: 0.5000
15234
from U.S. Plastic Corporation

Motor Design: Capacitor-Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Full Load Amps: 8.0/4.0-4.0. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor:... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Output Power: 1/2 HP
  • Phase: Single-phase
  • Output Power: 0.5000
Blower Motor -- 25-36-1
from ARC Systems, Inc.

Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Units: English
Groschopp Parallel Shaft AC Gearmotors -- 47761
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0594
Farm-Rated® Motors
from Century® by Regal Beloit America

Century ® offers an extensive line of Century ® Farm-Rated ® motors for farm equipment and many agricultural applications. Typical applications include fans and blowers, feed lot conveyors, liquid manure spreaders, unloaders, compressors, and storage bin conveyors. Air-moving motors are... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Shaft Speed: 1725 to 3450
  • Phase: Single-phase
  • Shaft Orientation: In-line
Permanent Magnet Synchronous AC Gear Motor -- Model 525
from Autotrol Corporation

Autotrol ’s New High Performance Gear Motor. Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft... [See More]

  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Synchronous
  • Continuous Torque: 32.8
2RK6A AC Reversible Motor -- 2RK6A-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
High-Efficiency Direct-drive Blower Motors -- Evergreen EM
from Genteq

Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Phase: Single-phase
  • Commutation: Brushless
  • AC Motor Features: Multi-speed
AC Reversible Motor -- Terminal Box Type
from Hymark/Kentucky Gauge

AC reversible motor offer a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft,... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Synchronous
  • AC Motor Features: Reversible
1/3 HP Furnace Fan Motor -- 0752741
from Princess Auto Limited

1/3 HP Furnace Fan Motor [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.3333
  • Phase: Single-phase
  • Continuous Current: 5
Blower Motor -- 25-36-3
from ARC Systems, Inc.

Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Units: English
Groschopp Planetary AC Gearmotors -- 66093
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0908
HVAC Motors
from Century® by Regal Beloit America

The best selection and design of HVACR motors on the market. Century ® cross reference manual contains over 60,000 OEM part numbers to help you find the best replacement motor for your application. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Phase: Single-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 550
from Autotrol Corporation

Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]

  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Synchronous
  • AC Motor Features: Multi-speed; Reversible
3IK15RA AC Adjustable Speed Motor -- 3IK15RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed
High-Efficiency ECM Replacement Motor -- Evergreen IM
from Genteq

Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted, field-proven ECM technology... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Output Power: 1/2 HP; 1 HP
  • Commutation: Brushless
  • Output Power: 0.5000 to 1
Speed Control Motor Seperated Type -- SS Series
from Hymark/Kentucky Gauge

Easy wiring and speed control. Induction and reversible motor equipped with generator, various wiring methods and control types available. Built-in electronic brake circuits for instant braking. Wide range of variable speed. Output 6W-90W. To work with speed reducer is available (motor with pinion... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
1/4 HP Furnace Fan Motor -- 0753699
from Princess Auto Limited

1/4 HP Furnace Fan Motor [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 1/4 HP
  • Phase: Single-phase
  • Output Power: 0.2500
Fan Motor -- 18-31-15
from ARC Systems, Inc.

Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Units: English
Groschopp Planetary AC Gearmotors -- 66110
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0797
Pool & Spa Motors
from Century® by Regal Beloit America

As an Century pool and spa motor distributor, you can relax knowing that our high quality, dependable Century motors are available for almost every application you'll encounter. Century offers the most complete line of pool and spa motors in the industry. And, we have more new innovative designs on... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Phase: Single-phase
3RK15A AC Brake Motor -- 3RK15A-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
ThinkTank™ Premium ECM Motor -- 3.0
from Genteq

The sixth generation of premium ECM motors, ThinkTank 3.0 features built-in BlaKBox Technology and the AirKom ™ operating system, which lets equipment manufacturers create forced-air systems that are more advanced, more reliable, and easier to service. Systems that utilize the ThinkTank 3.0... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Output Power: 300 W; 1/2 HP; 1 HP
  • Commutation: Brushless
  • Output Power: 0.3300 to 1
Speed Controlled Motor Assembled Type -- US Series
from Hymark/Kentucky Gauge

Easy wiring and speed control. Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W. To work with speed reducer is available (motor with pinion shaft, GN or GX model) [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
Marathong 1/5HP 3420RPM Motor -- 8300857
from Princess Auto Limited

Marathong 1/5HP 3420RPM Motor [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Shaft Speed: 3420
Fan Motor -- 25-31-12
from ARC Systems, Inc.

Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Units: English
Groschopp Planetary AC Gearmotors -- 74254
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.1648
Pump Motors
from Century® by Regal Beloit America

Century ® is known for our high quality pool and spa motors but we have so much more to offer for water systems applications. Our offering includes a wide range of pump motors for commercial and industrial applications, some of which include hot water circulator motors, carbonator pump motors,... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Shaft Speed: 1800 to 3600
  • Phase: Single-phase
3RK15A AC Reversible Motor -- 3RK15A-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
Fan Motor -- 25-31-9
from ARC Systems, Inc.

Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • Phase: Three-phase
  • AC Construction: Induction
  • Units: English
Groschopp Planetary AC Gearmotors -- 74263
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.1097
Three Phase Integral Horsepower Motors
from Century® by Regal Beloit America

Line of integral horsepower motors includes traditional T-frame ODP & TEFC designs as well as C-face footless with a round body, C-face footed, removable base C-face, multi-speed and severe duty. Efficiency ratings include EPACT and NEMA Premium designs. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Shaft Speed: 1200 to 3600
  • Phase: Three-phase
4IK25A AC Induction Gear Motor -- 4IK25A-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0335
Hysteresis Motor -- 11-40-28
from ARC Systems, Inc.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Phase: Single-phase
  • AC Construction: Synchronous
  • Units: English
Groschopp Planetary AC Gearmotors -- 74278
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0919
4IK25RA AC Adjustable Speed Motor -- 4IK25RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed
Hysteresis Motor -- 11-40-35
from ARC Systems, Inc.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Phase: Single-phase
  • AC Construction: Synchronous
  • Units: English
Groschopp Right Angle AC Gearmotors -- 74634
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0248
4RK25A AC Brake Motor -- 4RK25A-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
Hysteresis Motor -- 11-40-38
from ARC Systems, Inc.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Phase: Single-phase
  • AC Construction: Synchronous
  • Units: English
Groschopp Right Angle AC Gearmotors -- 74647
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0633
4RK25A AC Reversible Motor -- 4RK25A-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
Hysteresis Motor -- 15-40-37
from ARC Systems, Inc.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Phase: Single-phase
  • AC Construction: Synchronous
  • Units: English
Groschopp Right Angle Planetary AC Gearmotors -- 66359
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0892
4RK25RA Adjustable Speed Break Motor -- 4RK25RA-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed; Reversible
Servo Motor -- 11-65-120
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Shaft Speed: 6200
  • Units: English
  • Shaft Orientation: In-line; Offset / Parallel
Groschopp Right Angle Planetary AC Gearmotors -- 66372
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
  • Phase: Single-phase
  • Output Power: 0.0249
5IK120A AC Induction Gear Motor -- 5IK120A-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.1608
Servo Motor -- 11-65-145
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Shaft Speed: 7500
  • Units: English
  • Shaft Orientation: In-line; Offset / Parallel
5IK120RA AC Adjustable Speed Motor -- 5IK120RA-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed
Servo Motor -- 11-65-90
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Shaft Speed: 7500
  • Units: English
  • Shaft Orientation: In-line; Offset / Parallel
5IK40A AC Induction Gear Motor -- 5IK40A-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0536
Servo Motor -- 11-65-95
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Shaft Speed: 6500
  • Units: English
  • Shaft Orientation: In-line; Offset / Parallel
5IK40RA AC Adjustable Speed Motor -- 5IK40RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed
Servo Motor -- 15-65-73
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Shaft Speed: 5000
  • Units: English
  • Shaft Orientation: In-line; Offset / Parallel
5IK60A AC Induction Gear Motor -- 5IK60A-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0804
Servo Motor -- 65-04
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
  • Shaft Speed: 6500
  • Units: English
  • Shaft Orientation: In-line; Offset / Parallel
5IK60RA AC Adjustable Speed Motor -- 5IK60RA-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed